- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09628240391 HARTING | 15 |
| Datasheet | 5 Weeks | - | - | - | Aluminum, Die Cast | - | Aluminium | -40°C~200°C | Bulk | - | Han® High Temp | 5.709Lx1.906W x 1.197 H 145.00mmx48.40mmx30.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | - | - | - | 30.4038mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09628160391 HARTING | 2698 |
| Datasheet | 9 Weeks | - | - | - | Aluminum, Die Cast | - | Aluminium | -40°C~200°C | Bulk | - | Han® High Temp | 4.646Lx1.906W x 1.197 H 118.00mmx48.40mmx30.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | CONNECTOR ACCESSORY | 16B | - | Locking Clip (2) on Base Bottom | - | - | - | 30.4038mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19461160445 HARTING | 26 |
| - | 4 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 16A | M20 | Locking Clip (1) on Base Bottom | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09370031250 HARTING | 49 |
| Datasheet | 7 Weeks | Surface Mount | - | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® M | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09628100391 HARTING | 2179 |
| Datasheet | 5 Weeks | - | - | - | Aluminum, Die Cast | - | Aluminium | -40°C~200°C | Bulk | - | Han® High Temp | 3.858Lx1.906W x 1.197 H 98.00mmx48.40mmx30.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | CONNECTOR ACCESSORY | 10B | - | Locking Clip (2) on Base Bottom | - | - | - | 30.4038mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09330160401 HARTING | 90 |
| Datasheet | 4 Weeks | - | - | - | Polycarbonate (PC) | - | - | -40°C~125°C | Bulk | - | Han-Snap® | - | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Side and Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | - | Side Latch Lock on Hood | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300320232 HARTING | 14 |
| Datasheet | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 4.921Lx3.425W x 3.547 H 125.00mmx87.00mmx90.10mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 32B | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | Feed Through | 90.0938mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19628060447 HARTING | 11 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® EMC | 2.362Lx1.693W x 2.819 H 60.00mmx43.00mmx71.60mm | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | CONNECTOR ACCESSORY | 6B | M32 | Locking Clip (1) on Base Bottom | - | - | - | 71.6026mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300100292 HARTING | 3 |
| - | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1420918 Phoenix Contact | 27 |
| Datasheet | 11 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.937Lx2.244W x 3.689 H 125.40mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | - | NO | NO | NO | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | CUL; EAC; UL | Black | CONNECTOR ACCESSORY | B16 | M32 | Screw Locks on Hood | Powder Coated | HOUSING ITEM | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1460048 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | Not Applicable | - | Hood | 1 | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 72.009mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 19340030730 HARTING | 17 |
| - | 7 Weeks | Cable | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® Hv E | 2.858Lx1.693W x 1.866 H 72.60mmx43.00mmx47.40mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (2) on Hood Top | Powder Coated | - | Cable to Cable | 47.3964mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240291 HARTING | 24 |
| - | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 11126001207 HARTING | 40 |
| - | 12 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han-Yellock® 60 | 4.528Lx3.228W x 2.362 H 115.00mmx82.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Black | CONNECTOR ACCESSORY | - | M40 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | Feed Through | 59.9948mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1460294 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 2.874Lx1.693W x 3.071 H 73.00mmx43.00mmx78.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | - | - | - | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (2) on Hood Top | Powder Coated | - | Cable to Cable | 78.0034mm | - | RoHS Compliant | - | - | - | ||
![]() 1604285 Phoenix Contact | 43 |
| Datasheet | 6 Weeks | - | 100 | - | Aluminum, Die Cast | - | - | -40°C~200°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 3.937 H 105.00mmx57.00mmx100.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | B10 | M25 | Bayonet Lock on Hood | Powder Coated | - | Salt Water Resistant | 99.9998mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19461100436 HARTING | 19 |
| - | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 10A | M25 | Locking Clip (1) on Hood Top | - | - | Cable to Cable | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300242298 HARTING | 2828 |
| - | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1855128 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | - | Metal | Polyamide | Polyamide (PA), Nylon | 94.849992g | - | -40°C~80°C | Bulk | 2002 | Variocon® VC4 | 4.370Lx1.299W x 3.110 H 111.00mmx33.00mmx79.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | Thru Type | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | - | - | - | 78.994mm | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 09370030305 HARTING | 57 |
| - | 5 Weeks | Base | - | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® M | 1.102Lx1.575W x 0.984 H 28.00mmx40.00mmx25.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 24.9936mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof |