- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | Orientation | Ingress Protection | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19370061290 HARTING | 6 |
| Datasheet | 3 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | 3.228Lx2.047W x 2.028 H 82.00mmx52.00mmx51.50mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Black | CONNECTOR ACCESSORY | 6B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 51.5112mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1413401 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 3.689 H 105.00mmx57.00mmx93.70mm | yes | Active | Not Applicable | - | Hood | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | B10 | M25 | Screw Locks on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 19400240412 HARTING | 62 |
| Datasheet | 9 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 4.331 H 192.00mmx58.00mmx110.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | Black | CONNECTOR ACCESSORY | 24B | M32 | Screw Locks on Hood | Powder Coated | - | 110.0074mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300160271 HARTING | 68 |
| - | 4 Weeks | Panel | Aluminum | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09370030801 HARTING | 8 |
| - | 5 Weeks | Bulkhead | - | - | Zinc, Die Cast | Metal | -40°C~125°C | Bulk | - | Han® M | 1.594Lx1.575W x 1.122 H 40.50mmx40.00mmx28.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | IP44 | Side Entry | Black | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | 28.4988mm | No SVHC | ROHS3 Compliant | - | - | IP44, IP65 | ||
![]() 09300060801 HARTING | 60 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | Gray | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1411346 Phoenix Contact | 28646239 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | Black | CONNECTOR ACCESSORY | D25 | - | Locking Clip (1) on Hood Top | - | Cable to Cable | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1411337 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | Base | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.228Lx1.535W x 1.024 H 82.00mmx39.00mmx26.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | Black | CONNECTOR ACCESSORY | D15 | - | Locking Clip (1) on Base Bottom | - | Cover | 26.0096mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1420930 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | - | HEAVYCON® EVO | 2.362Lx1.724W x 3.445 H 60.00mmx43.80mmx87.50mm | - | Active | - | - | Hood | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | Black | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 19461160252 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | 3.169Lx1.969W x 1.850 H 80.50mmx50.00mmx47.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Side Entry | Black | CONNECTOR ACCESSORY | 16A | M20 | Locking Clip (1) on Base Bottom | - | Cover | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300101441 HARTING | 69 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 2.303 H 72.60mmx43.00mmx58.50mm | yes | Active | 1 (Unlimited) | Cable | Hood | 3 | Grey | Female | Straight | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 58.4962mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1604900 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.130Lx1.161W x 2.244 H 79.50mmx29.50mmx57.00mm | yes | Obsolete | Not Applicable | - | Hood - Coupling | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | Gray | CONNECTOR ACCESSORY | D25 | M20 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 56.9976mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460213 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | Not Applicable | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 11300160520 HARTING | 2859 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® Easy | 4.413Lx1.693W x 3.917 H 112.10mmx43.00mmx99.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | 16B | - | - | Powder Coated | - | 99.4918mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1411327 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 4.488Lx2.087W x 1.201 H 114.00mmx53.00mmx30.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | CONNECTOR ACCESSORY | B16 | - | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | 30.5054mm | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 09300101521 HARTING | 60 |
| Datasheet | 7 Weeks | - | Metal | Aluminium, Metal | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 2.244 H 72.60mmx43.00mmx57.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | 3 | - | Female | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (2) on Base Bottom | Powder Coated | - | 56.9976mm | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1642360 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~100°C | Bulk | 2011 | HEAVYCON® B | 2.874Lx1.693W x 2.756 H 73.00mmx43.00mmx70.00mm | - | Obsolete | Not Applicable | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Silver | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Base Bottom | EMC Coating | - | 70.0024mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1775790 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® D | 3.228Lx2.205W x 2.992 H 82.00mmx56.00mmx76.00mm | - | Obsolete | Not Applicable | Screw | Hood | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | D50 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1672893 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Screw | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.043Lx1.043W x 2.008 H 26.50mmx26.50mmx51.00mm | - | Obsolete | Not Applicable | - | Hood - Coupling | - | - | - | - | IP54 - Dust Protected, Water Resistant | Bottom Entry | Gray | CONNECTOR ACCESSORY | D7 | PG11 | Locking Clip (1) on Hood | Powder Coated | Cable to Cable | 51.0032mm | - | RoHS Compliant | - | - | IP54, Water Resistant | ||
![]() 1460232 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | Not Applicable | - | Hood | 1 | - | - | - | - | Top Entry | Gray | CONNECTOR ACCESSORY | B24 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | - |