- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19300100231 HARTING | 78 |
| - | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 80.7974mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620060301 HARTING | 36 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 3.150Lx2.583W x 1.110 H 80.00mmx65.60mmx28.20mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | CONNECTOR ACCESSORY | 6B | - | Screw Locks on Hood | EMC Coating | - | - | 28.194mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620400440 HARTING | 2630 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 4.193Lx2.795W x 2.953 H 106.50mmx71.00mmx75.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | CONNECTOR ACCESSORY | 16B | PG21 | Screw Locks on Hood | - | - | - | 75.0062mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19628160273 HARTING | 35 |
| - | 4 Weeks | Panel | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 4.606Lx2.244W x 3.232 H 117.00mmx57.00mmx82.10mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | NO | NO | NO | - | - | IP65 - Dust Tight, Water Resistant | 57mm | Side Entry | - | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Base Bottom | - | MOUNTING ITEM | Feed Through | 82.0928mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400160513 HARTING | 7 |
| Datasheet | 3 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | Black | CONNECTOR ACCESSORY | 16B | M40 | Screw Locks on Hood | Powder Coated | - | - | 110.49mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300320523 HARTING | 45 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.701 H 94.00mmx82.50mmx94.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 32B | PG42 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 94.0054mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200160291 HARTING | 224 |
| - | 4 Weeks | Surface Mount | - | Zinc | Aluminum, Die Cast | - | Metal | NOT SPECIFIED | -40°C~125°C | Bulk | - | Han® A | 4.272Lx1.969W x 2.244 H 108.50mmx50.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | Grey | NO | NO | NO | GENERAL PURPOSE | Straight | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | - | 16A | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | Feed Through | 56.9976mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200320230 HARTING | 6 |
| - | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® A | 4.173Lx2.244W x 3.220 H 106.00mmx57.00mmx81.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 32A | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 81.788mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200320530 HARTING | 38 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® A | 3.228Lx2.205W x 3.110 H 82.00mmx56.00mmx79.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 32A | PG21 | Locking Clip (2) on Hood | Powder Coated | - | - | 78.994mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300101296 HARTING | 69 |
| - | 6 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 53.7972mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620100541 HARTING | 15 |
| - | 7 Weeks | - | - | - | Aluminum, Die Cast | - | Metal | - | -40°C~125°C | Bulk | - | Han® EMC | 3.386Lx2.795W x 2.953 H 86.00mmx71.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | CONNECTOR ACCESSORY | 10B | PG21 | Screw Locks on Hood | - | - | - | 75.0062mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19302241251 HARTING | 10 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 2.205 H 144.00mmx57.00mmx56.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 24B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 56.007mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1585595 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | - | Bulk | 2011 | HEAVYCON® B | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | B10 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19302100756 HARTING | 6 |
| - | 7 Weeks | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19400100512 HARTING | 19 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 5.709Lx2.283W x 3.957 H 145.00mmx58.00mmx100.50mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | NO | NO | NO | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | Black | CONNECTOR ACCESSORY | 10B | M32 | Screw Locks on Hood | Powder Coated | - | - | 100.5078mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300161430 HARTING | 26 |
| - | 7 Weeks | Cable | - | Zinc | Aluminum, Die Cast | - | Metal | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Hood | Powder Coated | - | - | 45.0088mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300060296 HARTING | 2 |
| Datasheet | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.228Lx2.244W x 2.906 H 82.00mmx57.00mmx73.80mm | yes | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 6B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 73.8124mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200100801 HARTING | 12 |
| Datasheet | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® A | 2.469Lx1.417W x 2.646 H 62.70mmx36.00mmx67.20mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | 10A | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 67.2084mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400240471 HARTING | 2898 |
| Datasheet | 9 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 4.331 H 192.00mmx58.00mmx110.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry, Quad | Black | CONNECTOR ACCESSORY | 24B | M20 M25 | Screw Locks on Hood | Powder Coated | - | - | 110.0074mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1855115 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | 90.870002g | - | - | -40°C~80°C | Bulk | 2002 | Variocon® VC3 | 3.780Lx1.299W x 3.110 H 96.00mmx33.00mmx79.00mm | - | Active | Not Applicable | - | Hood | 80°C | -40°C | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Thru Type | - | - | - | PG21 | Screw Locks on Hood | - | - | - | 78.994mm | 96mm | 32.9946mm | - | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof |