- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09628240301 HARTING | 98 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® EMC | 5.512Lx1.709W x 1.077 H 140.00mmx43.40mmx27.35mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | NO | NO | NO | Straight | IP65 - Dust Tight, Water Resistant | 57mm | Bottom Entry | - | - | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | EMC Coating | HOUSING | - | 27.3558mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1655000000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | - | Bulk | 2006 | RockStar® | 3.642Lx2.106W x 2.244 H 92.50mmx53.50mmx57.00mm | yes | Active | - | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 4 | PG16 | Locking Clip (2) on Hood | Powder Coated | - | Cover, Feed Through | 79.5mm | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1786810000 Weidmüller | 33 |
| Datasheet | 12 Weeks | - | - | Aluminum, Die Cast | - | - | Bulk | 2006 | RockStar® | 4.724Lx1.791W x 2.992 H 120.00mmx45.50mmx76.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | cURus | Gray | CONNECTOR ACCESSORY | 8 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 76mm | No | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300100272 HARTING | 1 |
| - | 7 Weeks | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09370060318 HARTING | 2479 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | 3.150Lx1.709W x 1.165 H 80.00mmx43.40mmx29.60mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 29.591mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19440031440 HARTING | 30 |
| - | 4 Weeks | Cable | - | Stainless Steel | Stainless Steel | -40°C~125°C | Bulk | - | Han-INOX® | 1.051Lx1.051W x 2.356 H 26.70mmx26.70mmx59.85mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | Straight | IP44 | - | Top Entry | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | - | - | - | 59.8424mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300160730 HARTING | 26 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 3.087 H 93.50mmx43.00mmx78.40mm | - | Active | 1 (Unlimited) | Cable | Hood - Coupling | 4 | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Hood Top | Powder Coated | - | Cable to Cable | 78.4098mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412732 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.362 H 93.50mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (1) on Base Bottom | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1408834 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Base | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 4.941Lx2.244W x 2.835 H 125.50mmx57.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | B16 | M25 | Screw Locks on Hood | - | - | Feed Through, Salt Water Resistant | 72.009mm | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1645215 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.228Lx2.205W x 2.992 H 82.00mmx56.00mmx76.00mm | yes | Obsolete | Not Applicable | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | D50 | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 75.9968mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412845 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.622Lx2.047W x 2.150 H 92.00mmx52.00mmx54.60mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (1) on Base Bottom | - | - | Cover, Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460176 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (2) on Hood | Powder Coated | - | - | 75.9968mm | - | - | RoHS Compliant | - | - | - | ||
![]() 09300480295 HARTING | 2813 |
| - | 7 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 48B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 99.0092mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620100301 HARTING | 38 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 3.661Lx2.583W x 1.110 H 93.00mmx65.60mmx28.20mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | 10B | - | Screw Locks on Hood | EMC Coating | - | - | 28.194mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240295 HARTING | 12 |
| - | 8 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 80.7974mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09370031640 HARTING | 43 |
| - | 7 Weeks | - | Metal | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | - | yes | Active | 1 (Unlimited) | - | Hood - 90° | - | - | - | - | - | - | IP44 | - | Side Entry | - | Black | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300480290 HARTING | 2374 |
| - | 7 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 48B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 99.0092mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1419253 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | HEAVYCON® D | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | D7 | M20 | Locking Clip (1) on Base Bottom | - | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1404226 Phoenix Contact | 1641629 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 3.740 H 92.00mmx57.00mmx95.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Black | CONNECTOR ACCESSORY | B6 | M25 | Screw Locks on Hood | - | - | - | 94.996mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1404234 Phoenix Contact | 11 |
| Datasheet | 5 Weeks | Cable | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 4.941Lx2.244W x 3.740 H 125.50mmx57.00mmx95.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Black | CONNECTOR ACCESSORY | B16 | M40 | Screw Locks on Hood | - | - | - | 94.996mm | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof |