- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | Orientation | Shielding | Ingress Protection | Depth | Style | Housing Color | ELV | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19411100722 HARTING | 40 | - | - | 4 Weeks | Cable | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | - | Han-Eco® | 2.913Lx2.293W x 4.709 H 74.00mmx58.25mmx119.60mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | Hermaphroditic | Straight | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Black | - | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (2) on Hood Top | - | Cable to Cable | 119.6086mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1404238 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | Cable | - | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 5.512 H 152.00mmx57.00mmx140.00mm | yes | Active | - | - | Hood | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | Black | - | CONNECTOR ACCESSORY | B24 | M40 | Screw Locks on Hood | - | - | 140.0048mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1404229 Phoenix Contact | 2257239 |
| Datasheet | 5 Weeks | Cable | - | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 5.276 H 105.00mmx57.00mmx134.00mm | yes | Active | - | - | Hood | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | Black | - | CONNECTOR ACCESSORY | B10 | M32 | Screw Locks on Hood | - | - | 134.0104mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1404233 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | Cable | - | - | - | Polyamide (PA), Nylon | - | -40°C~100°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 4.941Lx2.244W x 5.276 H 125.50mmx57.00mmx134.00mm | yes | Active | - | - | Hood | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | Black | - | CONNECTOR ACCESSORY | B16 | M40 | Screw Locks on Hood | - | - | 134.0104mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 09390100310 HARTING | In Stock | - | Datasheet | 7 Weeks | Base | - | - | - | - | - | - | Bulk | - | Han® HP | 3.661Lx2.583W x 1.110 H 93.00mmx65.60mmx28.20mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | - | - | Screw Locks on Hood | - | - | 28.194mm | - | ROHS3 Compliant | - | - | - | ||
![]() 09300100733 HARTING | 18 |
| - | 6 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 2.929 H 72.60mmx43.00mmx74.40mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | - | - | Female | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | - | CONNECTOR ACCESSORY | 10B | PG29 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 74.3966mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620400301 HARTING | 36 |
| - | 4 Weeks | - | Metal | 17 | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 4.449Lx2.583W x 1.110 H 113.00mmx65.60mmx28.20mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | Straight | - | IP65 - Dust Tight, Water Resistant | 28.2mm | Bottom Entry | - | - | CONNECTOR ACCESSORY | 16B | - | Screw Locks on Hood | - | - | 28.194mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19410160523 HARTING | 4 |
| - | 4 Weeks | Cable | - | - | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | 3.701Lx2.244W x 2.988 H 94.00mmx57.00mmx75.90mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Black | - | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Base Bottom | - | - | 75.8952mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200160440 HARTING | 391 |
| - | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® A | 3.118Lx1.417W x 2.764 H 79.20mmx36.00mmx70.20mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | Gray | - | CONNECTOR ACCESSORY | 16A | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 70.2056mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19412240301 HARTING | 43 |
| - | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Black | - | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1675175 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | - | - | Aluminium | - | - | Bulk | 2011 | HEAVYCON® B | - | yes | Active | - | - | Hood | - | - | - | - | - | - | - | Top Entry | - | - | CONNECTOR ACCESSORY | B48 | PG36 | Locking Clip (1) on Base Bottom | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 19400030951 HARTING | 17 |
| - | 5 Weeks | Base | - | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® HPR | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | Black | - | CONNECTOR ACCESSORY | 3A | M25 | Screw Locks on Hood | Chromate | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 09370161520 HARTING | 43 |
| - | 7 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | 3.681Lx1.693W x 2.461 H 93.50mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Black | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Epoxy Powder Paint | - | 62.5094mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 0936012704 Molex | 40 |
| Datasheet | 18 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | Bulk | - | GWconnect | 3.701Lx1.713W x 3.150 H 94.00mmx43.50mmx80.00mm | - | Active | Not Applicable | - | Hood | - | - | - | - | - | IP66/69 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | Gray | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09340030301 HARTING | 46 | - | - | 4 Weeks | Bulkhead | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® Hv E | 3.661Lx1.709W x 1.138 H 93.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | 10B | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 28.9052mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19410240723 HARTING | 10 |
| - | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | Hermaphroditic | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Black | - | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (2) on Hood Top | - | Cable to Cable | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300100297 HARTING | 27 |
| - | 7 Weeks | Base | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | - | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 80.7974mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300100422 HARTING | 49 | - | - | 6 Weeks | - | Metal | 9 | - | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 3.425 H 72.60mmx43.00mmx87.00mm | - | Active | 1 (Unlimited) | - | Hood | 3 | Grey | Female | Straight | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | Gray | - | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 86.995mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460211 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Bronze | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | - | - | Hood | 1 | Black | - | - | Unshielded | - | - | Side Entry | Gray | Compliant | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | Lead Free | - | ||
![]() 11200031400 HARTING | 2800 |
| Datasheet | 10 Weeks | Cable | - | - | - | Zinc, Die Cast | Zinc | -40°C~125°C | Bulk | - | Han-Yellock® 10 | 1.433Lx1.343W x 2.772 H 36.40mmx34.10mmx70.40mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | Black | - | CONNECTOR ACCESSORY | - | M20 | Push Button Snap Lock on Hood | Epoxy Powder Paint | - | 70.4088mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |