- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Voltage - Rated DC | Orientation | Ingress Protection | Depth | Style | Current Rating | Contact Gender | Housing Color | Working Voltage | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1886647 Phoenix Contact | 2 |
| Datasheet | 4 Weeks | Cable | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.559 H 81.00mmx33.00mmx65.00mm | - | Active | - | - | Hood | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Thru Type | - | - | - | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | Powder Coated | - | 64.9986mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412756 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | B24 | PG29 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412702 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412703 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412724 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.362 H 93.50mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 09300480291 HARTING | 2876 |
| Datasheet | 7 Weeks | Base | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 48B | PG36 | Locking Clip (1) on Base Bottom | Powder Coated | - | 99.0092mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412866 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 4.626Lx2.244W x 2.677 H 117.50mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Base Bottom | - | Cover, Feed Through, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412746 Phoenix Contact | 36 |
| Datasheet | 10 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 3.110 H 120.00mmx44.00mmx79.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 09370061291 HARTING | 2321 |
| Datasheet | 4 Weeks | Base | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® M | 3.228Lx2.047W x 2.028 H 82.00mmx52.00mmx51.50mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | - | CONNECTOR ACCESSORY | 6B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 51.5112mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412621 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | - | B10 | M25 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412564 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.835 H 60.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | B6 | PG21 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412754 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 09300240581 HARTING | 11 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Hood | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1411349 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.799Lx2.008W x 2.244 H 96.50mmx51.00mmx57.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | - | CONNECTOR ACCESSORY | D25 | M25 | Locking Clip (1) on Base Bottom | - | Cover, Feed Through | 56.9976mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1884911 Phoenix Contact | 43 |
| Datasheet | 7 Weeks | - | Metal | Zinc, Die Cast | 345.920002g | - | -40°C~125°C | Bulk | 2002 | Variocon® VC3 | 3.780Lx1.299W x 3.110 H 96.00mmx33.00mmx79.00mm | - | Active | Not Applicable | - | Hood | - | Grey | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Thru Type | - | - | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | Powder Coated | - | 78.994mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09400060301 HARTING | 18 |
| Datasheet | 4 Weeks | Bulkhead | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR | 5.197Lx2.283W x 1.138 H 132.00mmx58.00mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Black | - | CONNECTOR ACCESSORY | 6B | - | Screw Locks on Hood | Powder Coated | - | 28.9052mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300160520 HARTING | 205 |
| Datasheet | 7 Weeks | - | Metal | Aluminum, Die Cast | - | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 6 | - | - | Right Angle | IP65 - Dust Tight, Water Resistant | 76mm | Side Entry | - | Female | Gray | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300100527 HARTING | 6540 |
| Datasheet | 3 Weeks | - | - | Aluminum, Die Cast | - | Metal | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 3 | Grey | 250V | Right Angle | IP65 - Dust Tight, Water Resistant | 57mm | Side Entry | - | Female | Gray | 250V | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300061440 HARTING | 39 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | - | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 2.362Lx1.693W x 2.106 H 60.00mmx43.00mmx53.50mm | - | Active | 1 (Unlimited) | - | Hood | 2 | Grey | 250V | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | 32A | Female | Gray | 250V | CONNECTOR ACCESSORY | 6B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | 53.4924mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400240514 HARTING | 13 | - | Datasheet | 3 Weeks | - | Metal | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 4.350 H 192.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | Black | - | CONNECTOR ACCESSORY | 24B | M50 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof |