- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Weight | Base Product Number | Boardlocks | Brand | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Insert / Contact Gender | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Max Power Dissipation | Ingress Protection | Style | Current Rating | Military Standard | Termination Style | Housing Color | Failure Rate | Contact Style | Accessory Type | Lead/Base Style | Size | Thread Size | Product Type | Lock Location | Housing Finish | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9300160730 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Top | - | - | - | 16B | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | - | - | Hood | - | - | IP65 | - | - | - | - | - | - | ||
![]() 9380062701 HARTING | In Stock | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | 16B | Female | - | - | - | - | - | - | - | - | - | 830 V, 400 V | 6 AWG, 14 AWG | 16 AWG, 20 AWG | - | - | Han K | - | - | - | - | - | 4 Position + PE | - | - | - | - | - | - | - | - | - | 16 A, 80 A | - | Screw | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9300100297 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Side | - | - | - | 10B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | - | - | Housings | - | - | IP65 | - | - | - | - | - | - | ||
![]() 9700142613 HARTING | In Stock | - | - | Silver | - | Polyamide (PA) | - | - | - | - | - | Copper Alloy | - | - | 10A | Male | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 14 AWG | - | - | - | Staf | - | - | - | - | - | 14 Position | - | - | - | - | - | - | - | - | - | 10 A | - | Solder | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9330064725 HARTING | In Stock | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | 6B | Female | - | - | - | - | - | - | - | Non-Compliant | - | 500 V | 14 AWG | 24 AWG | - | - | Han E AV | - | - | - | - | - | 6 Position + PE | - | - | - | Male | - | - | - | - | - | 16 A | - | Screw | - | - | Pin | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9330064735 HARTING | In Stock | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | 6B | Female | - | - | - | - | - | - | - | - | - | 500 V | 14 AWG | 24 AWG | - | - | Han E AV | - | - | - | - | - | 6 Position + PE | - | - | - | - | - | - | - | - | - | 16 A | - | Screw | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9000005098 HARTING | 10 | - | - | - | - | Aluminium | 8.8 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 1 % | 20 ppm/°C | - | 249 Ω | - | 250 °C | -55 °C | Wirewound | - | - | 10 W | 10 W | - | - | - | MIL-PRF-39009 | - | - | 0.01 % | - | Cable Gland | Solder | - | PG36 | - | - | - | Accessories | Military, Moisture Resistant | - | IP68 | - | 10.287 mm | 19.05 mm | 20.32 mm | - | Contains Lead | ||
![]() 9628100301 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Bottom | - | - | - | 10B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han EMC/B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | IP65 | - | - | - | - | - | - | ||
![]() 9330104725 HARTING | In Stock | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | 10B | Female | - | - | - | - | - | - | - | - | - | 500 V | 14 AWG | 24 AWG | - | - | Han E AV / Han ES AV | - | - | - | - | - | 10 Position + PE | - | - | - | - | - | - | - | - | - | 16 A | - | Screw | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9000005032 HARTING | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | PG36 | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9300320301 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Bottom | - | - | - | 32B | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | IP65 | - | - | - | - | - | - | ||
![]() 9300101541 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Side | - | - | - | 10B | - | - | + 125 C | - | - 40 C | - | - | - | Non-Compliant | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG16 | - | - | - | Hood | - | - | IP65, IP66, IP67 | - | - | - | - | - | - | ||
![]() 9340060307 HARTING | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Han HvE | - | 1 % | 50 ppm/°C | - | 1.69 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | 2.39 mm | - | 8.89 mm | - | - | - | ||
![]() 9300480301 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Bottom | - | - | - | 48B | - | - | + 125 C | - | - 40 C | - | - | - | Non-Compliant | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | IP65 | - | - | - | - | - | - | ||
![]() 9300165405 HARTING | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 16B | - | - | + 125 C | - | - 40 C | - | - | - | Non-Compliant | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Cover | - | - | - | - | - | - | Accessories | - | - | IP65 | - | - | - | - | - | - | ||
![]() 09-30-524-0540 HARTING | 2742 |
| - | Lead, Tin | Through Hole | Aluminum | - | 09305240 | - | HARTING | - | - | 1 | Standard Hoods / Housings for Industrial Connectors | 24 B | - | HARTING | + 125 C | HARTING | - 40 C | Bulk | 09-30-524-0540 09 30 524 0540 | Active | Non-Compliant | Han | - | - | - | -40°C ~ 125°C | Tape & Reel | Han HPR | 4.724 L x 1.693 W x 2.992 H (120.00mm x 43.00mm x 76.00mm) | 1 % | 100 ppm/°C | Hood | 45.3 kΩ | - | 150 °C | -65 °C | Metal Film | - | Power Connectors | - | - | IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Side Entry | - | MIL-PRF-39017 | - | Dust Gray | - | - | - | - | 24B | NPT-3/4 | Heavy Duty Power Connectors | Locking Clip (1) on Base Bottom | Powder Coated | Housings | - | Heavy Duty Power Connectors | IP65 | 2.29 mm | - | 7.62 mm | - | No | - | ||
![]() 9210073001 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 3A | Male | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 14 AWG | 26 AWG | - | - | Han D | - | - | - | - | - | 7 Position + PE | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9300240531 HARTING | In Stock | - | - | - | - | Aluminum | - | - | - | - | Side | - | - | - | 24B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | - | - | Hood | - | - | IP65, IP66, IP67 | - | - | - | - | - | - | ||
![]() 9330244726 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han E AV / Han ES AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 73080957575 HARTING | In Stock | - | - | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | - | HARTING | - | - | - | - | - | - | Details | Han | - | - | - | - | - | Han HPR | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - |