- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09400060413 HARTING | 2575 |
| - | 7 Weeks | - | Metal | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 5.197Lx2.283W x 3.937 H 132.00mmx58.00mmx100.00mm | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | Black | CONNECTOR ACCESSORY | 6B | PG29 | Screw Locks on Hood | Powder Coated | - | 99.9998mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412788 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 09400160311 HARTING | 26 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 1.138 H 165.00mmx58.00mmx28.90mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | Black | CONNECTOR ACCESSORY | 16B | - | Screw Locks on Hood | Epoxy Powder Paint | - | 28.9052mm | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 09300160420 HARTING | 64 |
| - | 6 Weeks | - | - | Aluminum, Die Cast | Metal | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 3.622 H 93.50mmx43.00mmx92.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 6 | Grey | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 92mm | Top Entry | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 91.9988mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300320232 HARTING | 2264 |
| Datasheet | 7 Weeks | Surface Mount | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 4.921Lx3.425W x 3.543 H 125.00mmx87.00mmx90.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 32B | PG36 | Locking Clip (2) on Base Bottom | Powder Coated | - | 89.9922mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412689 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 11126001503 HARTING | 53 |
| Datasheet | 4 Weeks | - | 600 | Aluminum, Die Cast | - | - | Aluminium | -40°C~125°C | Bulk | - | Han-Yellock® 60 | 3.972Lx2.205W x 2.976 H 100.89mmx56.00mmx75.60mm | - | Active | 1 (Unlimited) | - | Hood - Shell | - | Black | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | CONNECTOR ACCESSORY | - | M40 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | 75.5904mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Water Resistant, Waterproof | ||
![]() 09300241751 HARTING | 27 |
| - | 6 Weeks | - | Metal | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.260 H 120.00mmx43.00mmx57.40mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 8 | - | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 57.404mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300240757 HARTING | 9 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 3.087 H 120.00mmx43.00mmx78.40mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | 8 | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 78.4098mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09400240317 HARTING | 2918 |
| Datasheet | 4 Weeks | Base | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 7.559Lx2.283W x 1.138 H 192.00mmx58.00mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | Black | CONNECTOR ACCESSORY | 24B | - | Screw Locks on Hood | Powder Coated | Cover | 28.9052mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09200320271 HARTING | 13 |
| Datasheet | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | NOT SPECIFIED | NOT SPECIFIED | -40°C~125°C | Bulk | - | Han® A | 4.173Lx2.244W x 3.220 H 106.00mmx57.00mmx81.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | - | 32A | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 81.788mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300101306 HARTING | 26 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | - | Han® B Snap Cap | 3.858Lx1.906W x 1.189 H 98.00mmx48.40mmx30.20mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | Blue | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 30.2006mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1787420000 Weidmüller | 34 |
| Datasheet | 12 Weeks | Base | - | Aluminum, Die Cast | - | - | - | - | Bulk | 2006 | RockStar® | 3.642Lx2.185W x 2.913 H 92.50mmx55.50mmx74.00mm | - | Active | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 4 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 96.5mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1460177 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | - | Top Entry | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | - | ||
![]() 1771985 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Base | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 5.669Lx2.244W x 2.638 H 144.00mmx57.00mmx67.00mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | Side Entry | Gray | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 67.0052mm | - | RoHS Compliant | - | - | IP66 | ||
![]() 1460186 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | - | - | - | - | Side Entry | Gray | CONNECTOR ACCESSORY | B24 | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | - | ||
![]() 1407666 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | - | 2015 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | IP65 | ||
![]() 1460175 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | 1 | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460173 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | 1 | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460081 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | - | Active | - | - | Hood | 1 | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant |