- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Base Product Number | Boardlocks | Brand | Cable Entry Angle | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Lead Free Status / RoHS Status | Locking mechanism | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Termination Method | Torque-Screw | Tradename | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Gender | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Style | Resistor Type | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Note | Contact Tail Length | ELV | Memory Size | Number of Levels | Cable Length | Shell Size, MIL | Accessory Type | Contact Mating Finish | Access Time | Family | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Write Cycle Time - Word, Page | Thread Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Screw Size | Lock Location | Resistance Tolerance | Housing Finish | Product | Mounting Angle | Features | Product Category | Memory Organization | Product Length | Product Width | UV resistant | IP Rating | Height | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSPD-N-BL-T5 Amphenol | In Stock | - | - | Silver | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Amphenol Energy Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | + 125 C | - | - | - 30 C | Free Hanging | - | - | - | Details | - | - | - | - | 1 kVAC | - | - | - | - | - | Amphe-Phase | - | - | - | 100 ppm/K | - | - | 174 Ohm | 1 Position | - | - | - | Power Connectors | 0.25 W | - | - | - | - | - | - | - | - | - | - | General Purpose | 500 A | - | - | Screw | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | 1 | - | Receptacles | Straight | - | Heavy Duty Power Connectors | - | 3.2 | 1.6 | - | IP67 | - | - | - | UL 94 V-0 | ||
![]() APSLD-2-BK-S120-M40A Amphenol | In Stock | - | - | Silver | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | 1 kVAC | 4/0 AWG | - | - | - | - | Amphe-Phase | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() APSPS-E-GN-T5 Amphenol | 18014 | - | - | Silver | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Amphenol Energy Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | + 125 C | - | - | - 30 C | Free Hanging | - | - | MIL-PRF-39007 | Details | - | - | - | - | 1 kVAC | - | - | - | - | - | Amphe-Phase | - | - | - | ± 30ppm/°C | - | - | 12.1 Ohm | 1 Position | - | - | - | Power Connectors | 3 W | - | - | - | - | - | - | - | - | - | - | High Reliability, MIL-PRF-39007 | 500 A | - | - | Screw | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | 1 | - | Receptacles | Straight | - | Heavy Duty Power Connectors | - | 14.22 mm | - | - | IP67 | - | - | - | UL 94 V-0 | ||
![]() APSPS-2-R-T5-UL Amphenol | In Stock | - | - | Silver | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Amphenol Energy Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | + 125 C | - | - | - 30 C | Free Hanging | - | - | MIL-PRF-39009 | Details | - | - | - | - | 1 kVAC | - | - | - | - | - | Amphe-Phase | - | - | - | ± 20ppm/°C | - | - | 46.4 Ohm | 1 Position | - | - | - | Power Connectors | 30 W | - | - | - | - | - | - | - | - | - | - | - | 500 A | - | - | Screw | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | ± 1% | - | Receptacles | Straight | - | Heavy Duty Power Connectors | - | 49.99 mm | 28.96 mm | - | IP67 | - | - | - | UL 94 V-0 | ||
![]() 1-1102033-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSPD-3-GY-T5 Amphenol | In Stock | - | - | Silver | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Amphenol Energy Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | + 125 C | - | - | - 30 C | Free Hanging | - | - | - | Details | - | - | - | - | 1 kVAC | - | - | - | - | - | Amphe-Phase | - | - | - | 20.0000 ppm/°C | - | - | 422 Ohm | 1 Position | - | - | - | Power Connectors | 1.0000 W | - | - | - | - | - | - | - | - | - | - | High Reliability, MIL-PRF-39007 | 500 A | - | - | Screw | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | 1 | - | Receptacles | Straight | - | Heavy Duty Power Connectors | - | 6.35 | - | - | IP67 | - | - | - | UL 94 V-0 | ||
![]() 1009080000 Weidmuller | 17 |
| - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | - | Other | - | - | Double locking levers | Weidmuller | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | Rockstar | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPMODU Board-to-Boad & Wire-to-Board Connectors | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | Yes | - | - | - | - | - | ||
![]() 1021250000 Weidmuller | 18 |
| - | Gold | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Weidmuller | - | Copper Alloy | - | - | - | IP65 | 1 | - | Other | - | - | Double locking levers | Weidmuller | - | Aluminium | - | - | - | - | - | - | - | - | - | Crimp | - | Rockstar | - | - | - | - | 26 AWG | -55 to 150 °C | - | HDC | - | - | - | - | - | - | - | - | - | Receptacle | - | Power Connectors | - | - | - | - | - | - | - | - | 115.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.219 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | Yes | - | 55 | 55 | - | - | ||
![]() 146-0038 Multicomp | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1620063116-001 TE Connectivity | 15 |
| - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | OQ16 | - | - | - | Copper | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | Bulk | Active | - | - | - | - | - | 300 V | - | - | - | - | -40°C ~ 115°C | - | OQ | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 16 | Black | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | 0.362 (9.20mm) | - | - | - | - | - | Solder | - | - | 0.138 (3.50mm) | - | - | 1 | - | - | - | Tin | - | - | - | - | - | 16 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | Locking Ramp | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() T1922240129-001 TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3166320111-000 TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | ||
![]() T2040165201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 5 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 2544050000 Weidmuller | 7 |
| - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | Rectangular | - | - | - | - | - | 20 | - | - | IP65 | - | - | V0 | - | -- | Double locking levers | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 55 | - | - | Bayonet Lock | - | - | Crimp | - | - | - | Y | Unshielded | Environment Resistant | 120 | - | - | - | - | Electroless Nickel | 22-55 | - | Silver | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | Yes | - | 76 | 45.5 | -- | - | ||
![]() 9140363001 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | 32 V | 20 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1251670000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | IP65 | - | - | V0 | - | - | Double locking levers | - | - | Plastic | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.5 | 35 | - | - | ||
![]() 1251680000 Weidmuller | 36 |
| - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | - | - | - | - | Double locking levers | Miscellaneous | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | Rockstar | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | Yes | - | 41.6 | 35 | - | - | ||
![]() T1340100000-000 TE Connectivity | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | BUS256A24-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1650062121-001 TE Connectivity | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1012521 Phoenix Contact | 32 |
| - | - | Surface Mount | 64-LBGA | - | - | - | 64-FBGA (13x11) | - | Polyamide (PA), Nylon | - | - | S29GL256 | - | Phoenix Contact | - | - | - | - | - | - | 1 | - | - | - | - | - | Phoenix Contact | - | - | + 125 C | Non-Volatile | Infineon Technologies | - 40 C | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100, GL-N | 1.803 L x 1.039 W x 2.520 H (45.80mm x 26.40mm x 64.00mm) | - | - | - | Hood | Housing | - | - | - | - | - | Power Connectors | - | - | - | FLASH - NOR | 3V ~ 3.6V | - | - | IP66 - Dust Tight, Water Resistant | - | - | Top Entry | - | - | - | - | - | Black | - | - | - | 256Mbit | - | - | - | - | - | 90 ns | - | FLASH | Parallel | - | - | - | - | - | 90ns | M25 | - | Heavy Duty Power Connectors | - | - | - | Locking Clip (1) on Hood | - | - | - | - | - | Heavy Duty Power Connectors | 32M x 8, 16M x 16 | - | - | - | - | 68 mm | - | - | - |