- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1672851 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.130Lx1.161W x 2.835 H 79.50mmx29.50mmx72.00mm | - | Obsolete | Not Applicable | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | - | D25 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 71.9836mm | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1672864 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.130Lx1.161W x 2.835 H 79.50mmx29.50mmx72.00mm | - | Obsolete | Not Applicable | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | - | D25 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 71.9836mm | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1414975 Phoenix Contact | In Stock |
| Datasheet | 10 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.937Lx2.244W x 2.913 H 125.40mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | CONNECTOR ACCESSORY | B16 | M25 | Screw Locks on Hood | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 1675094 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.681Lx3.110W x 3.150 H 93.50mmx79.00mmx80.00mm | yes | Active | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B32 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 80.01mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1411464 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.701Lx1.732W x 3.563 H 94.00mmx44.00mmx90.50mm | - | Obsolete | 1 (Unlimited) | Hood - Coupling | - | - | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | CONNECTOR ACCESSORY | B16 | - | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | 90.5002mm | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1604722 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.307Lx2.047W x 2.047 H 84.00mmx52.00mmx52.00mm | - | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B6 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 51.9938mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604725 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.307Lx2.244W x 2.913 H 84.00mmx57.00mmx74.00mm | - | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B6 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 73.9902mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 19413060722 HARTING | 31 |
| - | 4 Weeks | Cable | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | Hood - Coupling | - | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | Bottom Entry | Black | CONNECTOR ACCESSORY | 6B | M32 | Locking Clip (2) on Hood Top | - | Cable to Cable | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1409367 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.772W x 2.992 H 120.00mmx45.00mmx76.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460103 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.559 H 93.50mmx43.00mmx65.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 64.9986mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460268 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.205 H 73.00mmx43.00mmx56.00mm | yes | Active | - | Hood | 1 | - | - | - | - | - | - | - | - | - | Side Entry | Gray | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 56.007mm | - | - | RoHS Compliant | - | - | ||
![]() 1460056 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460149 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | - | Active | - | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 09200100221 HARTING | 10 |
| Datasheet | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | NOT SPECIFIED | NOT SPECIFIED | -40°C~125°C | Bulk | - | Han® A | 2.500Lx1.969W x 2.047 H 63.50mmx50.00mmx52.00mm | yes | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | - | 10A | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 51.9938mm | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460023 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B6 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460054 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | Gray | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1645464 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Panel | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.150Lx1.693W x 1.142 H 80.00mmx43.00mmx29.00mm | - | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | - | - | - | - | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 29.0068mm | - | - | RoHS Compliant | - | IP66 | ||
![]() 1460127 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460125 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1855102 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | Plastic | Polyamide (PA), Nylon | 69.640008g | - | - | -40°C~80°C | Bulk | 2002 | Variocon® VC2 | 3.189Lx1.299W x 2.874 H 81.00mmx33.00mmx73.00mm | - | Active | Not Applicable | Hood | - | 80°C | -40°C | Grey | - | - | - | - | - | IP67 - Dust Tight, Waterproof | Thru Type | - | - | - | PG21 | Screw Locks on Hood | - | - | 72.9996mm | 81.0006mm | 32.9946mm | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof |