- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Body Material | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Gender | Power (Watts) | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Approval Agency | Number of Contacts | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300100732 HARTING | 27 |
| - | 6 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 2.929 H 72.60mmx43.00mmx74.40mm | - | - | Active | 1 (Unlimited) | - | - | Hood - Coupling | - | 3 | - | - | Female | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 74.3966mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160440 HARTING | 34 |
| - | 6 Weeks | - | - | - | Zinc | Aluminum, Die Cast | - | Metal | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | yes | Active | 1 (Unlimited) | - | - | Hood | - | 6 | - | Grey | Female | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1604835 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 5.669Lx2.244W x 2.638 H 144.00mmx57.00mmx67.00mm | - | - | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 67.0052mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1852930 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | - | Plastic | Polyamide (PA), Nylon | 46.24g | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2002 | Variocon® VC1 | 2.598Lx1.299W x 2.795 H 66.00mmx33.00mmx71.00mm | - | - | Active | Not Applicable | - | - | Hood | - | - | - | Grey | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Thru Type | - | 2 | - | CONNECTOR ACCESSORY | - | PG16 | Screw Locks on Hood | - | - | 70.993mm | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() 09330060401 HARTING | 48 |
| - | 4 Weeks | Cable | - | - | - | Polycarbonate (PC) | - | Plastic | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han-Snap® | - | - | - | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | Straight | IP65/67 - Dust Tight, Water Resistant, Waterproof | 39mm | Side and Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 6B | - | Side Latch Lock on Hood | - | - | - | - | 78.5mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1654220000 Weidmüller | 36 |
| Datasheet | 12 Weeks | Cable | - | - | - | Aluminum, Die Cast | - | Aluminium | - | - | - | - | - | - | - | Bulk | 2006 | RockStar® | 2.874Lx1.693W x 2.047 H 73.00mmx43.00mmx52.00mm | - | yes | Active | - | - | - | Hood | - | - | - | Grey | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | cURus | - | Gray | CONNECTOR ACCESSORY | 4 | PG16 | Locking Clip (2) on Base Bottom | Powder Coated | - | 52mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1412644 Phoenix Contact | 36 |
| Datasheet | 10 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 3.110 H 93.50mmx44.00mmx79.00mm | - | yes | Active | 1 (Unlimited) | - | - | Hood - Coupling | - | - | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412607 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.835 H 73.00mmx44.00mmx72.00mm | - | yes | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412586 Phoenix Contact | 28 |
| Datasheet | 7 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.953 H 73.00mmx44.00mmx75.00mm | - | yes | Active | 1 (Unlimited) | - | - | Hood - Coupling | - | - | - | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (2) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09300240462 HARTING | 35 |
| - | 6 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | yes | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | IP65 - Dust Tight, Water Resistant | - | Top Entry, Dual | - | - | Gray | - | 24B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19620031150 HARTING | 147 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19400060510 HARTING | 26 |
| Datasheet | 4 Weeks | Screw | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 5.197Lx2.283W x 3.957 H 132.00mmx58.00mmx100.50mm | - | - | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 6B | M20 | Screw Locks on Hood | Powder Coated | - | 100.5078mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1655250000 Weidmüller | 80 |
| Datasheet | 12 Weeks | Cable | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | - | Bulk | 2006 | RockStar® | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | - | yes | Active | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | cURus | - | Gray | CONNECTOR ACCESSORY | 4 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300100318 HARTING | 53 | - | Datasheet | 3 Weeks | Bulkhead | Metal | - | - | Aluminum, Die Cast | - | Aluminium, Metal | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.661Lx1.709W x 1.138 H 93.00mmx43.40mmx28.90mm | - | - | Active | 1 (Unlimited) | - | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 28.9052mm | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460060 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.205 H 73.00mmx43.00mmx56.00mm | - | - | Active | - | - | - | Hood | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (2) on Base Bottom | Powder Coated | - | 56.007mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460193 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.559 H 120.00mmx43.00mmx65.00mm | - | - | Active | Not Applicable | - | - | Hood | - | 1 | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 64.9986mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 09200031643 HARTING | 7 |
| - | 8 Weeks | - | - | - | - | Zinc, Die Cast | - | Metal | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han® A | 1.063Lx1.102W x 2.142 H 27.00mmx28.00mmx54.40mm | - | - | Active | 1 (Unlimited) | - | - | Hood - 90° | - | - | - | - | - | - | - | - | - | - | Right Angle | IP44 | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | Powder Coated | - | 54.4068mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1667560000 Weidmüller | 2661 |
| Datasheet | 10 Weeks | Base | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | - | Bulk | 2012 | RockStar® | 5.433Lx4.724W x 3.937 H 138.00mmx120.00mmx100.00mm | - | yes | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | cURus | - | Gray | CONNECTOR ACCESSORY | 12 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 120mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09302160307 HARTING | 5 |
| Datasheet | 4 Weeks | - | - | - | - | Aluminum, Die Cast | - | Aluminium | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Han® B | 4.449Lx1.709W x 1.138 H 113.00mmx43.40mmx28.90mm | - | - | Active | 1 (Unlimited) | - | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 28.9052mm | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 0936014744 Molex | In Stock | - | - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | - | WK73R2B | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | -55°C ~ 155°C | - | - | WK73R | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±0.5% | - | - | - | 2 | ±100ppm/°C | - | 1.47 kOhms | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 |