- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1460124 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | Not Applicable | - | Hood | 1 | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 19300241531 HARTING | 20 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 4.724Lx1.693W x 2.461 H 120.00mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | - | Hood | 8 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | M25 | Locking Clip (2) on Hood | Powder Coated | - | 62.5094mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460140 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | yes | Active | Not Applicable | - | Hood | 1 | - | - | - | - | - | - | - | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | RoHS Compliant | - | - | - | ||
![]() 19300320427 HARTING | 24 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.701 H 94.00mmx82.50mmx94.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | 8 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 102.5mm | Top Entry | - | Gray | CONNECTOR ACCESSORY | 32B | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 94.0054mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1583678 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Aluminum | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2010 | Variocon® VC3 | 3.681Lx1.504W x 3.346 H 93.50mmx38.20mmx85.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | - | - | 84.9884mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1407629 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 2.874Lx1.732W x 3.445 H 73.00mmx44.00mmx87.50mm | yes | Active | Not Applicable | Screw | Hood | 1 | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side or Top Entry | - | Black | CONNECTOR ACCESSORY | B10 | - | Locking Clip (2) on Base Bottom | - | - | 87.503mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1412567 Phoenix Contact | 54 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.362Lx1.732W x 2.835 H 60.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | CONNECTOR ACCESSORY | B6 | M32 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1656480000 Weidmüller | 13 |
| Datasheet | 6 Weeks | Cable | - | Aluminum, Die Cast | Aluminium | - | Bulk | 2006 | RockStar® | 3.673Lx1.791W x 2.402 H 93.30mmx45.50mmx61.00mm | yes | Active | Not Applicable | - | Hood | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | cURus | Gray | CONNECTOR ACCESSORY | 6 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 61mm | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1413430 Phoenix Contact | 3357239 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 3.689 H 152.00mmx57.00mmx93.70mm | yes | Active | Not Applicable | - | Hood | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | CONNECTOR ACCESSORY | B24 | M32 | Screw Locks on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412801 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | CONNECTOR ACCESSORY | B24 | PG16 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1407625 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | - | yes | Active | Not Applicable | Screw | Hood - Coupling | 1 | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Hood | - | Cable to Cable | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 19370031640 HARTING | 17 |
| Datasheet | 5 Weeks | - | Metal | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® M | 1.063Lx1.102W x 2.142 H 27.00mmx28.00mmx54.40mm | - | Active | 1 (Unlimited) | Cable | Hood - 90° | - | - | - | - | - | - | - | IP44 | - | Side Entry | - | Black | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | 54.4068mm | - | ROHS3 Compliant | - | - | - | ||
![]() 1407638 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | 3.661Lx2.244W x 2.913 H 93.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | Screw | Base - Box Mount | 2 | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Black | CONNECTOR ACCESSORY | B10 | M32 | Locking Clip (2) on Base Bottom | - | Feed Through | 73.9902mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1412627 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412784 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1411458 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 2.874Lx1.732W x 3.268 H 73.00mmx44.00mmx83.00mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Side or Top Entry | - | - | CONNECTOR ACCESSORY | B10 | - | Locking Clip (2) on Hood Top | - | Cable to Cable, Salt Water Resistant | 83.0072mm | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1652490000 Weidmüller | 59 |
| Datasheet | 12 Weeks | - | Aluminum | Aluminum, Die Cast | - | - | Bulk | 2006 | RockStar® | 1.575Lx1.102W x 1.055 H 40.00mmx28.00mmx26.80mm | yes | Active | - | - | Base - Panel Mount 90° | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | cURus | Gray | CONNECTOR ACCESSORY | 1 | PG11 | Locking Clip (1) on Base Bottom | Powder Coated | - | 52.8mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19620031440 HARTING | 38 |
| - | 4 Weeks | - | Metal | Zinc, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 1.063Lx1.102W x 2.362 H 27.00mmx28.00mmx60.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | NO | NO | NO | Straight | IP44 | 60mm | Top Entry | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | EMC Coating | - | 59.9948mm | - | ROHS3 Compliant | - | - | - | ||
![]() 19300480293 HARTING | 2271 |
| Datasheet | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 48B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 99.0092mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160431 HARTING | 26 |
| Datasheet | 6 Weeks | - | Metal | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |