- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Working Voltage | Contact Resistance | Insulation Resistance | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Test Current | Size | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09320403001 HARTING | 30 |
| - | 4 Weeks | - | Cable | - | 40 | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han® EEE | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | Gray | - | Male | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | Straight | - | - | 16A | - | Crimp | - | 41 | - | - | - | - | - | - | - | - | 16B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648115 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | - | Panel | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 6 | - | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 32mm | unknown | 16A | Silver | Screw | - | - | - | - | - | 16A | - | - | - | - | B6 | - | 50.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140013101 HARTING | 1 |
| Datasheet | 4 Weeks | Silver | - | Module | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 800V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | Gray | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | Straight | - | - | 200A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022752 HARTING | 48 |
| - | 5 Weeks | - | Cable | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 2+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 34.8mm | - | 40A | Silver | Screw | - | 3 | - | - | - | 40A | 10 AWG | 12 AWG | - | 40A | 3A | - | 20.95mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1587726 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Nickel | - | Module | - | - | Polycarbonate (PC) | 39.999986g | - | - | - | 50V | -40°C~85°C | Bulk | 2012 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Female | - | - | - | - | - | - | - | - | - | - | unknown | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140023141 HARTING | 80 | - | Datasheet | 3 Weeks | Silver | - | Module | - | - | Polycarbonate (PC) | 10.880008g | - | - | Copper | 1000V | -40°C~125°C | Bulk | - | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | Gray | 1 | Female | 8536.69.40.30 | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 70A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330102648 HARTING | 87 |
| - | 5 Weeks | - | - | - | 10 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | 14 AWG | - | 10B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09210253111 HARTING | 57 |
| Datasheet | 4 Weeks | - | - | - | 25 | - | Polyamide (PA), Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 25+Ground | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09140082633 HARTING | 10 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | - | Han® EE | - | - | Active | 1 (Unlimited) | Quick Connect | - | Module | 8 | Gray | 2 | Male | - | - | - | - | - | - | - | - | Straight | 37.1mm | - | 16A | Silver | Push In with Lock | - | - | - | - | - | 16A | 20 AWG | 14 AWG | 14 AWG | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140012732 HARTING | 2 |
| Datasheet | 4 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1585223 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | - | 3 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2016 | HEAVYCON® A3 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3+Ground | - | - | Female | - | - | - | - | - | - | - | 24A | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | D7 | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1647718 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Module | 5 | - | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | unknown | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330104729 HARTING | 2458 |
| Datasheet | 5 Weeks | - | Push In | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10+Ground | Gray | 2 | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | 12A | - | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | 10 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023123 HARTING | 2990 |
| - | 4 Weeks | Silver | - | Module | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | 5kV | -40°C~125°C | Bulk | - | Han® HV | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | Gray | - | Female | 8536.69.40.30 | - | - | - | - | Han® C | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | 8 AWG | 16 AWG | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1414366 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 500V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 6 | Gray | - | Male | - | - | - | - | - | CK 2.5-ED | - | 24A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09380082753 HARTING | 2611 |
| - | 5 Weeks | - | - | - | 8 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 8+Ground | Gray | 2 | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 100A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | 24B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022755 HARTING | 36 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | - | Module | - | - | 1 | Female | - | - | - | - | - | - | - | - | Straight | 50.3mm | - | 100A | - | Screw | - | - | - | - | - | 100A | - | - | - | - | - | - | 29.4mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330244739 HARTING | 2690 |
| Datasheet | 4 Weeks | - | - | Module | 10 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 24+Ground | Gray | - | Female | - | - | NO | YES | NO | - | GENERAL PURPOSE | 12A | - | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09161083001 HARTING | 11 |
| Datasheet | 4 Weeks | Silver | - | - | 108 | Thermoplastic | Polycarbonate (PC) | - | Polycarbonate | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 108+Ground | Gray | 6 | Male | - | 250V | NO | NO | NO | Han® D | GENERAL PURPOSE | - | Straight | 33.6mm | - | 10A | - | Crimp | 250V | - | 250V | 3MOhm | 10GOhm | 10A | 14 AWG | 26 AWG | - | 10A | 24B | 2kV | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 1417434 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | -40°C~80°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | Gray | - | Female/Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - |