- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Case | Certificates | Connector | Connector series | Connector1 | Contact Sizes | Electrical mounting | Gross weight | Insert mounting | Kind of connector | Locking system | Manufacturer series | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Wire cross-section | Current rating | Rated voltage | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT071823SNH-K AMPHENOL | In Stock | - | - | gold flash | 23 | size 18 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 71.84g | - | female | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT071619SNH-K AMPHENOL | In Stock | - | - | gold flash | 19 | size 16 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 57.96g | - | female | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT00104SNH-K AMPHENOL | In Stock | - | - | gold flash | 4 | size 10 | RoHS compliant | socket | RT360 | - | 16 | crimped | 17.2g | 77.5x27mm (x2) | female | external bayonet | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT001412PNH-K AMPHENOL | In Stock | - | - | gold flash | 12 | size 14 | RoHS compliant | socket | RT360 | - | 16 | crimped | 33.18g | - | male | external bayonet | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT06123SNH-K AMPHENOL | 1 |
| - | gold flash | 3 | size 12 | RoHS compliant | plug | RT360 | - | 16 | crimped | 77.3g | - | female | internal bayonet | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT00128SNH-K AMPHENOL | In Stock | - | - | gold flash | 8 | size 12 | RoHS compliant | socket | RT360 | - | 16 | crimped | 24.38g | - | female | external bayonet | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT06104SNH-K AMPHENOL | In Stock | - | - | gold flash | 4 | size 10 | RoHS compliant | plug | RT360 | - | 16 | crimped | 54.06g | - | female | internal bayonet | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT001412SNH-K AMPHENOL | In Stock | - | - | gold flash | 12 | size 14 | RoHS compliant | socket | RT360 | - | 16 | crimped | 30.32g | - | female | external bayonet | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0012-3SNH-K AMPHENOL | In Stock | - | - | gold flash | 3 | size 12 | RoHS compliant | socket | RT360 | - | 16 | crimped | 50g | - | female | external bayonet | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0710-4SNH-K AMPHENOL | In Stock | - | - | gold flash | 4 | size 10 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 25.2g | 77.5x27mm (x2) | female | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT001619SNH-K AMPHENOL | In Stock | - | - | gold flash | 19 | size 16 | RoHS compliant | socket | RT360 | - | 16 | crimped | 38.09g | - | female | external bayonet | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT07123PNH-K AMPHENOL | In Stock | - | - | gold flash | 3 | size 12 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 36.9g | - | male | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT061823PNH-K AMPHENOL | In Stock | - | - | gold flash | 23 | size 18 | RoHS compliant | plug | RT360 | - | 16 | crimped | 128.11g | - | male | internal bayonet | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT071619PNH-K AMPHENOL | In Stock | - | - | gold flash | 19 | size 16 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 61.4g | - | male | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0W61419SNH-K AMPHENOL | In Stock | - | - | gold flash | 19 | size 14 | RoHS compliant | plug | RT360 | - | 20 | crimped | 82.75g | - | female | internal bayonet | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT071823PNH-K AMPHENOL | In Stock | - | - | gold flash | 23 | size 18 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 81.86g | - | male | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT061619SNH-K AMPHENOL | 95 |
| - | gold flash | 19 | size 16 | RoHS compliant | plug | RT360 | - | 16 | crimped | 105.19g | - | female | internal bayonet | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0712-3SNH-K AMPHENOL | In Stock | - | - | gold flash | 3 | size 12 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 50g | - | female | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0W718-32SNH-K AMPHENOL | In Stock | - | - | gold flash | 32 | size 18 | RoHS compliant | plug | RT360 | socket | 20 | crimped | 74.2g | - | female | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT07128PNH-K AMPHENOL | In Stock | - | - | gold flash | 8 | size 12 | RoHS compliant | plug | RT360 | socket | 16 | crimped | 39.4g | - | male | external bayonet | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 |