- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Body/Shell Style | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Test Current | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09322643001 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | 64 | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | - | Han® EEE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 64+Ground | Gray | 8 | Male | - | - | - | - | - | - | Han E® HMC | - | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380062711 HARTING | 13 |
| - | 4 Weeks | - | - | - | - | 4 | - | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+0+Ground | Gray | 2 | Female | 8536.69.80.00 | 830V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Straight | 76mm | - | 80A | Silver | Screw | - | - | - | - | Grey | - | - | - | 80A | - | 6 AWG | 16 AWG | 6 AWG | - | 80A | 16B | - | 120mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1790010000 Weidmüller | 51 |
| Datasheet | 12 Weeks | - | Panel | - | - | 12 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 690V | -40°C~120°C | Bulk | 2008 | Rockstar® MixMate S6 | e4 | - | Active | Not Applicable | - | - | Insert | 6+12+Ground | - | - | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 18 | Straight | - | - | 48A | Silver | Screw | - | cURus | - | 94V-0 | - | NO | - | SOCKET | - | - | - | - | - | 18 | - | 6 | 47.3mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330102602 HARTING | 20 |
| Datasheet | 3 Weeks | - | - | - | - | 10 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | Gray | 2 | Male | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | Straight | 33.3mm | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | 16A | 10B | - | 64mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648128 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | - | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | Straight | 34.6mm | unknown | 16A | Silver | Screw | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B6 | - | 50.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09120052634 HARTING | 46 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 5 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09110012675 HARTING | 44 |
| - | 9 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 650A | Silver | Screw | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1884979 Phoenix Contact | 43 |
| Datasheet | 7 Weeks | - | - | BOARD AND PANEL | - | - | - | Polyamide (PA), Nylon | - | - | Brass | - | -40°C~100°C | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 2 | - | 1 | Male | 8536.69.40.30 | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 7.5mm | 2 | Straight | - | - | 20A | Tin | Solder | - | - | - | 94V-0 | - | NO | - | - | 20A | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09322403101 HARTING | 24 |
| - | 5 Weeks | - | Socket | - | - | 40 | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | - | Han® EEE | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | Gray | 8 | Female | - | - | - | - | - | - | Han E® HMC | - | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330244729 HARTING | 2087 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 24+Ground | Gray | - | Female | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | 12A | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120032770 HARTING | 43 |
| - | 7 Weeks | - | Through Hole | - | - | - | - | Polycarbonate (PC) | 16.900001g | NOT SPECIFIED | NOT SPECIFIED | 24V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242726 HARTING | 40 |
| - | 4 Weeks | - | - | - | - | 24 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® ES | - | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48B | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380323101 HARTING | 2 |
| - | 4 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 8+24+Ground | Gray | 6 | Female | - | 400V | NO | NO | NO | - | Han®, Han® D | - | GENERAL PURPOSE | - | - | - | Straight | - | - | 16A | - | Crimp | 250V | - | 32 | - | - | - | 400V | - | - | - | - | - | - | - | - | 10B | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 19410202701 HARTING | 19 |
| - | 4 Weeks | Silver | Cable | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | - | Module | 20+Ground | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 16A | - | Screw | - | - | 20 | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | 16B | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1584059 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | Panel | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD42 | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 42+Ground | - | - | Male | - | - | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | - | Straight | 32.5mm | - | 10A | - | Crimp | - | - | 42 | - | - | - | - | - | 10A | - | - | - | - | - | - | B10 | - | 64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09200162813 HARTING | 5 |
| Datasheet | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Female | 8536.69.40.30 | 250V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | Silver | Screw | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 10A | 32A | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09700142613 HARTING | 47 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 14 | - | 2 | Male | - | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 10A | Silver | Solder | 25V | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09210404701 HARTING | In Stock |
| - | 7 Weeks | - | Cable | - | Module | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 46+Ground | Gray | - | Female | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 78mm | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200163011 HARTING | 40 | - | - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | Gray | 2 | Male | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200162891 HARTING | 48 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 250V | - | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Female | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | - | Screw | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |