- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | ELV | Max Current Rating | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1607495 Phoenix Contact | 25 |
| Datasheet | 7 Weeks | - | - | - | 3 | - | Polyamide (PA), Nylon | - | Brass | 600V | -40°C~100°C | Bulk | 2011 | Variocon® TFS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert with Integrated Frame | 3+Ground | - | 1 | Female | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 55A | Silver | Screw | - | - | - | 6 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | UL | 16 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1414374 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 25 | Gray | - | Male | - | - | - | - | - | - | D-Sub | - | 4A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1605666 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | 2 | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 35mm | - | 10A | Silver | IDC | - | - | - | - | - | 16A | - | - | - | - | B24 | - | - | - | 111mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140022603 HARTING | 1 |
| - | 4 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | - | 500V | - | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 2 | - | - | Male | - | 8536.69.80.00 | - | - | - | - | Han® C | - | - | - | - | - | 40A | - | Solder | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1605572 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Panel | - | - | Brass | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | - | - | Active | 1 (Unlimited) | - | - | Insert | 16 | - | 2 | Female | - | - | - | - | - | - | - | - | 10A | Straight | - | - | 16A | Silver | IDC | CSA, UL | - | - | - | Compliant | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Not Applicable | IP66 | ||
![]() 09210644711 HARTING | 2416 |
| - | 7 Weeks | Silver | - | - | 64 | - | Polycarbonate (PC) | GOLD (118) | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330244639 HARTING | 19 |
| Datasheet | 9 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 24+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | 12A | - | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09340062716 HARTING | 12 |
| - | 4 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han® Hv ES | - | yes | Active | 1 (Unlimited) | Cage Clamp | - | Insert | 6+2+Ground | Gray | - | Female | - | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09340032716 HARTING | 11 |
| - | 4 Weeks | - | - | - | 3 | - | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han® Hv ES | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3+2+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09310062611 HARTING | 11 |
| - | 4 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® HsB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 35A | Silver | Screw | - | - | - | - | - | - | - | - | 35A | - | 32B | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380082601 HARTING | 58 | - | Datasheet | 11 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 230V | -40°C~125°C | Bulk | - | Han-Com® | e4 | - | Active | 1 (Unlimited) | Screw | - | Insert | 4+4+Ground | Gray | 2 | Male | - | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | Straight | - | - | 63A | Silver | Push In; Screw | - | 4 | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09162723101 HARTING | 40 |
| - | 4 Weeks | - | Socket | - | 72 | - | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 72+Ground | - | 6 | Female | - | - | - | - | - | - | Han® High Temp | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1023230000 Weidmüller | 29 |
| Datasheet | 12 Weeks | - | - | - | 2 | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S4 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+2+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 80A | Silver | Screw | CSA, VDE, cURus | - | - | - | - | - | - | - | - | - | 6 | - | - | 46.2mm | 84.5mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330162691 HARTING | 2961 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16 | Gray | - | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09162423001 HARTING | 40 |
| - | 5 Weeks | - | - | - | 42 | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 42+Ground | - | 6 | Male | - | - | - | - | - | - | Han® High Temp | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 11053253101 HARTING | 38 |
| - | 4 Weeks | Silver | - | Module | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han-Yellock® 30 | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 25 | Gray | 5 | Female | - | - | - | - | - | - | Han-Yellock® | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330164625 HARTING | 22 | - | Datasheet | 5 Weeks | - | Cable | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | Gray | 2 | Male | - | - | 500V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1585715 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | Module | 2 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | unknown | 70A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1585786 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | Polycarbonate (PC) | - | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 3+4 | - | - | Female | - | - | - | - | - | - | CK 1.6-ED, CK 4.0-ED | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1585618 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | Module | - | - | Polycarbonate (PC) | - | - | 600V | -40°C~125°C | Bulk | 2013 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 4 | - | - | Male | - | - | - | - | - | - | CK 4.0-ED | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 |