- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Body material | Body coating | Body material1 | Cable external diameter | Case | Certificates | Colour | Conform to the norm | Conform to the norm1 | Connector | Connector pinout layout | Connector series | Connector variant | Connectors application | Contact Sizes | Electrical mounting | Enclosure material | Gross weight | IP rating1 | Kind of connector | Locking system | Locking system1 | Manufacturer series | Mechanical mounting | Mechanical mounting1 | Rated voltage1 | Spatial orientation | Type of connector | Type of connector accessories | Wire cross-section | Operating temperature | Current rating | Body plating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT0W61210SNH AMPHENOL | In Stock | - | - | - | 10 | aluminium | - | zinc | - | size 12 | RoHS compliant | - | UL E63093 | - | plug | - | RT360 | w/o contacts | terminals, size 20 | - | - | - | 30g | - | female | internal bayonet | - | Ecomate RM | for cable | - | - | straight | circular | - | - | -40...105°C | - | nickel | - | IP67 | ||
![]() RT0W61626PNH AMPHENOL | 167 |
| - | - | 26 | aluminium | - | zinc | - | size 16 | RoHS compliant | - | UL E63093 | - | plug | - | RT360 | w/o contacts | terminals, size 20 | - | - | - | 35g | - | male | internal bayonet | - | Ecomate RM | for cable | - | - | straight | circular | - | - | -40...105°C | - | nickel | - | IP67 | ||
![]() RT0W01210PNH AMPHENOL | In Stock | - | - | - | 10 | aluminium | - | zinc | - | size 12 | RoHS compliant | - | UL E63093 | - | socket | - | RT360 | w/o contacts | terminals, size 20 | - | - | - | 27.5g | - | male | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | - | circular | - | - | -40...105°C | - | nickel | - | IP67 | ||
![]() DS3108A 28-12P AMPHENOL | In Stock | - | - | silver plated | 26 | - | zinc | - | - | size 28 | RoHS compliant | olive | MIL-C-5015 | - | plug | - | MS/DS | - | - | 16 | soldering | aluminium alloy | 83.545g | - | male | internal thread | threaded joint | - | for cable | - | 700V DC | angled 90° | circular | - | 0.5...1.5mm<sup>2</sup> | -55...125°C | 13A | - | 500V AC | - | ||
![]() DS25043-12D AMPHENOL | In Stock | - | - | - | - | - | - | - | - | size 12S | RoHS compliant | olive | MIL-C-5015 | Military Standard | - | - | MS/DS | - | - | - | - | aluminium alloy | 13.7g | - | - | internal thread | threaded joint | - | - | - | - | - | - | protection cover | - | -55...125°C | - | - | - | - | ||
![]() EN3C4M SWITCHCRAFT | In Stock | - | - | gold-plated | 4 | - | - | - | 5.8...9.7mm | - | - | - | - | - | plug | - | EN3 | - | - | - | soldering | - | 5.88g | IP68 | male | internal bayonet | - | - | for cable | - | - | - | circular | - | - | - | 3A | - | 600V AC | IP66 | ||
![]() C01630K00610010 AMPHENOL | 301 |
| - | silver plated | 7 | - | - | - | 6...12.5mm | - | - | blue | - | - | plug | 6+PE | ECOMATE (C016) | - | - | - | soldering | - | 45.56g | IP67 | male | external thread | threaded joint | eco|mate | for cable | - | - | angled 90° | circular | - | 0.75mm<sup>2</sup> | - | 10A | - | 0.25kV | IP65 | ||
![]() C01610H00601010 AMPHENOL | 150 |
| - | - | 7 | - | - | - | 6...12.5mm | - | RoHS compliant | blue | - | - | plug | 6+PE | ECOMATE (C016) | w/o contacts | 1,6mm contacts | - | - | - | 36.6g | IP67 | male | external thread | threaded joint | eco|mate | for cable | - | - | straight | circular | - | - | - | - | - | 0.25kV | IP65 | ||
![]() C01630F00610010 AMPHENOL | 238 |
| - | silver plated | 7 | - | - | - | 6...12.5mm | - | - | blue | - | - | plug | 6+PE | ECOMATE (C016) | - | - | - | soldering | - | 44.54g | IP67 | female | internal thread | threaded joint | eco|mate | for cable | - | - | angled 90° | circular | - | 0.75mm<sup>2</sup> | - | 10A | - | 0.25kV | IP65 | ||
![]() C01630D00611010 AMPHENOL | 383 |
| - | silver plated | 7 | - | - | - | 6...12.5mm | - | - | blue | - | - | plug | 6+PE | ECOMATE (C016) | with internal strain relief | - | - | soldering | - | 38.8g | IP67 | female | internal thread | threaded joint | eco|mate | for cable | - | - | straight | circular | - | 0.75mm<sup>2</sup> | - | 10A | - | 0.25kV | IP65 | ||
![]() C01620F00310010 AMPHENOL | 304 |
| - | silver plated | 4 | - | - | - | 6...12.5mm | - | - | blue | - | - | plug | 3+PE | ECOMATE (C016) | - | - | - | screw terminal | - | 49g | IP67 | female | internal thread | threaded joint | eco|mate | for cable | - | - | angled 90° | circular | - | 2.5mm<sup>2</sup> | - | 16A | - | 400V | IP65 | ||
![]() PT01E1210SSR023 AMPHENOL | In Stock | - | - | gold-plated | 10 | - | nickel | - | - | size 12 | - | silver | MIL-DTL-26482 series I | - | plug | - | PT/451 | with cable clamp | - | 20 | soldering | aluminium alloy | 36.335g | - | female | external bayonet | - | PT/451 | for cable | - | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT06SE083ASSR023 AMPHENOL | In Stock | - | - | gold-plated | 3 | - | nickel | - | - | size 8 | - | silver | MIL-DTL-26482 series I | - | plug | - | PT/451 | with cable clamp | - | 20 | crimped | aluminium alloy | 1g | - | female | internal bayonet | - | PT/451 | for cable | - | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT02A1006P023 AMPHENOL | In Stock | - | - | gold-plated | 6 | - | nickel | - | - | size 10 | - | silver | MIL-DTL-26482 series I | - | socket | - | PT/451 | - | - | 20 | soldering | aluminium alloy | 10.4g | - | male | external bayonet | - | PT/451 | flange (4 holes) | for panel mounting | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT06E-14-19S(SR)(023) AMPHENOL | In Stock | - | - | gold-plated | 19 | - | nickel | - | - | size 14 | RoHS compliant | silver | MIL-DTL-26482 series I | - | plug | - | PT/451 | with cable clamp | - | 20 | soldering | aluminium alloy | 46.364g | - | female | internal bayonet | - | PT/451 | for cable | - | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT02A083AS023 AMPHENOL | In Stock | - | - | gold-plated | 3 | - | nickel | - | - | size 8 | - | silver | MIL-DTL-26482 series I | - | socket | - | PT/451 | - | - | 20 | soldering | aluminium alloy | 9.17g | - | female | external bayonet | - | PT/451 | flange (4 holes) | for panel mounting | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT06E1210SSR023 AMPHENOL | In Stock | - | - | gold-plated | 10 | - | nickel | - | - | size 12 | - | silver | MIL-DTL-26482 series I | - | plug | - | PT/451 | with cable clamp | - | 20 | soldering | aluminium alloy | 36.3g | - | female | internal bayonet | - | PT/451 | for cable | - | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT06A12-10PPG023 AMPHENOL | In Stock | - | - | gold-plated | 10 | - | nickel | - | - | size 12 | - | silver | MIL-DTL-26482 series I | - | plug | - | PT/451 | with cable gland | - | 20 | soldering | aluminium alloy | 45.88g | - | male | internal bayonet | - | PT/451 | for cable | - | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() PT02A083AP023SCC AMPHENOL | In Stock | - | - | gold-plated | 3 | - | nickel | - | - | size 8 | - | silver | MIL-DTL-26482 series I | - | socket | - | PT/451 | with protective cap | - | 20 | soldering | aluminium alloy | 1g | - | male | external bayonet | - | PT/451 | flange (4 holes) | for panel mounting | - | straight | circular | - | - | -55...125°C | 7.5A | - | 600V | - | ||
![]() C01620I0051042 AMPHENOL | 117 |
| - | - | 6 | - | - | - | - | size 2 | - | - | - | - | plug | 5+PE | C16-3 | - | - | - | screw terminal | - | 93.7g | - | male | external bayonet | - | - | for cable | - | - | straight | circular | - | - | - | 21A | - | - | IP65 |