- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of pins | Housing Material | Body Orientation | Cable external diameter | Case | Certificates | Colour | Connector | Connector pinout layout | Connector series | Connector variant | Connectors application | Contact Materials | Gross weight | IP rating1 | Kind of connector | Locking system | Manufacturer series | Maximum current | Mechanical mounting | Mechanical mounting1 | Mounting Styles | Number of Contact Rows | Operating Temp Range | Product Depth (mm) | Spatial orientation | Type of connector | Type of connector accessories | Voltage Rating Max | Operating temperature | Type | Gender | Total Number of Contacts | Current Rating | Termination Style | Number of Contacts | Housing Color | Current Rating (Max) | Rated voltage | IP rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | Aluminum Alloy | Straight | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Panel | - | -54C to 125C | - | - | - | - | - | - | - | PL | 10(POS) | - | Crimp | - | - | - | - | - | 50.8(mm) | 52(mm) | ||
![]() TST04RA00 ITT | In Stock | - | - | - | - | Nylon | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 1 | -55C to 105C | 25.2(mm) | - | - | - | 250VAC | - | Rectangular | F | 4(POS) | - | Crimp | 12(POS) | Black | 13(A) | - | - | 13.5(mm) | 29(mm) | ||
![]() HDC MHX 3 MC Weidmuller | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 40A | - | - | - | - | - | - | - | - | ||
![]() HDC MHE 6P MC Weidmuller | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 16A | - | - | - | - | - | - | - | - | ||
![]() HDC MHD 12 FC Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 10A | - | - | - | - | - | - | - | - | ||
![]() HDC HQ 17 FC Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 10A | - | - | - | - | - | - | - | - | ||
![]() HDC HE 24 FP Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 16A | - | - | - | - | - | - | - | - | ||
![]() 1665770000 HDC 07A DMDL 2BO WEIDMÜLLER | In Stock | - | - | - | - | - | - | - | size 1 | RoHS compliant | - | - | - | - | - | - | - | 9.255g | - | - | for latch | HDC | - | - | - | - | - | - | - | - | - | protection cover | - | -40...125°C | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() C01610C0170001 AMPHENOL | 49 |
| - | - | 18 | - | - | - | size 1 | RoHS compliant | black | socket | 17+PE | C16-3 | w/o contacts | 1,5mm contacts | - | 19.94g | - | male | external bayonet | - | - | for panel mounting | - | - | - | - | - | - | circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS712N10S03 AMPHENOL | 192 |
| - | - | 10 | - | - | - | size 12 | RoHS compliant | - | socket | 12-10 | eco|mate Aquarius | w/o contacts | terminals, size 20 | - | 14.6g | IP69K | female | - | - | 5A | for panel mounting | front side nut | - | - | - | - | - | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 0.25kV | IP68 | - | - | ||
![]() RTS6BS14N4P03 AMPHENOL | In Stock | - | - | - | 4 | - | - | 5...14mm | size 14 | RoHS compliant | - | plug | 14-4 | eco|mate Aquarius | w/o contacts | 2,5mm contacts | - | 49.1g | IP69K | male | - | - | 23A | for cable | - | - | - | - | - | straight | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS6BS12N4S03 AMPHENOL | In Stock | - | - | - | 4 | - | - | 6...12mm | size 12 | RoHS compliant | - | plug | 12-4 | eco|mate Aquarius | w/o contacts | terminals, size 16 | - | 38.4g | IP69K | female | - | - | 13A | for cable | - | - | - | - | - | straight | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS6BS14N8S03 AMPHENOL | In Stock | - | - | - | 8 | - | - | 5...14mm | size 14 | RoHS compliant | - | plug | 14-8 | eco|mate Aquarius | w/o contacts | terminals, size 16 | - | 48.7g | IP69K | female | - | - | 13A | for cable | - | - | - | - | - | straight | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS710N4S03 AMPHENOL | In Stock | - | - | - | 4 | - | - | - | size 10 | RoHS compliant | - | socket | 10-4 | eco|mate Aquarius | w/o contacts | terminals, size 16 | - | 9.5g | IP69K | female | - | - | 13A | for panel mounting | front side nut | - | - | - | - | - | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS712N4S03 AMPHENOL | In Stock | - | - | - | 4 | - | - | - | size 12 | RoHS compliant | - | socket | 12-4 | eco|mate Aquarius | w/o contacts | terminals, size 16 | - | 15.2g | IP69K | female | - | - | 13A | for panel mounting | front side nut | - | - | - | - | - | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS6BS12N10S03 AMPHENOL | 731 |
| - | - | 10 | - | - | 6...12mm | size 12 | RoHS compliant | - | plug | 12-10 | eco|mate Aquarius | w/o contacts | terminals, size 20 | - | 37.5g | IP69K | female | - | - | 5A | for cable | - | - | - | - | - | straight | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 0.25kV | IP68 | - | - | ||
![]() RTS6BS10N4P03 AMPHENOL | 2 | - | - | - | 4 | - | - | 4...8.8mm | size 10 | RoHS compliant | - | plug | 10-4 | eco|mate Aquarius | w/o contacts | terminals, size 16 | - | 24.7g | IP69K | male | - | - | 13A | for cable | - | - | - | - | - | straight | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS6BS10N6S03 AMPHENOL | In Stock | - | - | - | 6 | - | - | 4...8.8mm | size 10 | RoHS compliant | - | plug | 10-6 | eco|mate Aquarius | w/o contacts | terminals, size 20 | - | 24.6g | IP69K | female | - | - | 7.5A | for cable | - | - | - | - | - | straight | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 500V | IP68 | - | - | ||
![]() RTS714N19P03 AMPHENOL | 5 |
| - | - | 19 | - | - | - | size 14 | RoHS compliant | - | socket | 14-19 | eco|mate Aquarius | w/o contacts | terminals, size 20 | - | 17.2g | IP69K | male | - | - | 5A | for panel mounting | front side nut | - | - | - | - | - | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 0.25kV | IP68 | - | - | ||
![]() RTS710N6S03 AMPHENOL | In Stock | - | - | - | 6 | - | - | - | size 10 | RoHS compliant | - | socket | 10-6 | eco|mate Aquarius | w/o contacts | terminals, size 20 | - | 9.6g | IP69K | female | - | - | 7.5A | for panel mounting | front side nut | - | - | - | - | - | circular | - | - | -40...125°C | - | - | - | - | - | - | - | - | 0.25kV | IP68 | - | - |