- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Wire Gauge | Voltage | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1676789 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Gold | - | Module | - | Polycarbonate (PC) | - | COPPER ALLOY | 50V | -40°C~125°C | Bulk | 2010 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 4 | - | - | Female | - | - | - | NO | NO | NO | M, Coaxial | GENERAL PURPOSE | - | - | - | - | 1.5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09200162691 HARTING | 57 | - | - | 4 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | - | - | - | - | - | yes | Active | Not Applicable | - | EAR99 | RECTANGULAR CONNECTOR | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09330064635 HARTING | In Stock | - | - | 7 Weeks | - | - | - | 6 | Polycarbonate (PC) | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022652 HARTING | 41 |
| - | 8 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 2+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 40A | Silver | Screw | - | 3 | - | - | 40A | - | 10 AWG | 12 AWG | - | - | - | 40A | - | 3A | - | - | 40mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09338062603 HARTING | 27 |
| Datasheet | 4 Weeks | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 500V | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1414355 Phoenix Contact | 5 |
| Datasheet | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 12 | Gray | - | Female | - | - | - | - | - | - | CK 1.6-ED | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1605640 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 24 | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 35mm | unknown | 10A | Silver | IDC | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B24 | - | - | 111mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 19410202601 HARTING | 9 |
| - | 4 Weeks | Silver | Cable | - | 20 | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 20+Ground | Gray | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | Right Angle | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | 16B | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210073101 HARTING | 10 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09212403101 HARTING | 46 |
| - | 4 Weeks | - | Socket | - | 40 | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | Gray | 4 | Female | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1418624 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | 2017 | HEAVYCON® D7 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 7+Ground | - | - | Male | - | 8536.69.40.30 | - | - | - | - | CK 1.6-ED | - | 10A | - | - | not_compliant | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09380182701 HARTING | 5 |
| - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 690V | -40°C~125°C | Bulk | - | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+12+Ground | Gray | 3 | Female | - | - | 690V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 47mm | - | 40A | Silver | Screw | - | 18 | - | - | - | - | - | - | 14 AWG | - | - | - | - | 16B | - | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200044701 HARTING | 47 |
| - | 4 Weeks | - | - | Module | - | Polycarbonate (PC) | - | - | - | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Module, Fiber Optic - SC | 4 | - | 2 | Male | - | - | - | - | - | - | Han-Modular® | - | - | Straight | - | - | - | - | Crimp | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09338102701 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 400V | -40°C~200°C | Bulk | - | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | 11 | - | - | - | - | - | - | 14 AWG | - | - | - | - | 10B | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330242616 HARTING | 130 |
| - | 4 Weeks | - | - | - | 24 | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® ES | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Insert | 24+Ground | Gray | 2 | Male | - | 8536.69.40.30 | 380V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 34mm | - | 16A | Silver | Push In | 380V | - | - | - | 16A | - | - | - | 14 AWG | - | - | 16A | - | 24B | - | - | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1583878 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 690V | -40°C~100°C | Bulk | 2016 | Variocon® VC3 | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 4+Ground | - | - | Male | - | - | - | - | - | - | Power | - | - | - | - | not_compliant | 70A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1636457 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | Module | - | Polycarbonate (PC) | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 6 | - | - | Male | - | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1663459 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Silver | - | Module | - | Polycarbonate (PC) | - | Polycarbonate | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Module without Contacts | 6 | - | 1 | Male | UL 94V-0 | - | 500V | - | - | - | CK 2.5-ED | - | - | - | 34mm | - | 16A | - | Crimp | - | - | 10 AWG | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 6 | - | UL; CSA | 4 mm2 | 34.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140122632 HARTING | 4 |
| - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Module | 12 | Gray | 2 | Male | - | 8536.69.40.30 | 250V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 10A | Silver | Push In with Lock | - | - | - | 250V | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022751 HARTING | 57 |
| - | 7 Weeks | - | - | - | 2 | Polycarbonate (PC) | - | Copper Alloy | 400V | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 2+Ground | Gray | - | Female | - | 8536.69.40.40 | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | 40A | - | 3A | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - |