- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Number of Poles | Test Current | Size | USB | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1687477 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | Panel | - | - | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® BB 32 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 32 | - | - | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | Straight | - | unknown | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09110012771 HARTING | 2601 |
| - | 9 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 650A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09320123101 HARTING | 101 |
| - | 4 Weeks | Gold, Silver | - | CABLE | - | - | - | Polycarbonate (PC) | M3 | NOT SPECIFIED | NOT SPECIFIED | 690V | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 12+2+Ground | Gray | 3 | Female | ROHS COMPLIANT | - | 690V | NO | NO | NO | - | Han® C, Han® D | YES | GENERAL PURPOSE | Straight | 41.5mm | - | 40A | ONE | UL, CSA | - | Crimp | - | COMMERCIAL | - | 12 | - | - | 10A | 200000mOhm | 10000000000Ohm | PLUG | - | - | - | - | 500 Cycles | - | - | 16B | - | - | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120042603 HARTING | 5 |
| - | 7 Weeks | - | - | - | - | 4 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140014703 HARTING | 13 |
| - | 4 Weeks | - | - | - | Module | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~85°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module, USB | 8 | Gray | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | Vertical | - | - | 1A | - | - | - | IDC | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.0 | YES | 8 | 8 | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380423001 HARTING | 16 |
| - | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 6+36+Ground | Gray | 8 | Male | - | - | 690V | NO | NO | NO | - | Han® C, Han® D | - | GENERAL PURPOSE | Straight | 39mm | - | 40A | - | - | - | Crimp | 690V | - | - | 42 | - | - | - | - | - | - | - | - | 10 AWG | 16 AWG | - | - | - | 16B | - | - | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140062633 HARTING | 52 | - | - | 4 Weeks | Silver | - | - | - | - | - | - | - | - | Copper | 500V | - | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | Module | 6 | - | 2 | Male | - | - | 500V | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1585252 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1407734 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® B16 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 20751042201 HARTING | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1650570000 Weidmüller | 14 |
| Datasheet | 12 Weeks | Silver | Cable | - | - | - | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | - | Copper | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 7+Ground | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | Straight | - | - | 10A | - | - | - | Crimp | - | - | CSA, VDE, cURus | 7 | 94V-0 | NO | - | - | - | - | 10A | - | - | - | - | - | - | 1 | - | - | - | - | 34mm | 21mm | 21mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1648042 Phoenix Contact | 42 |
| Datasheet | 7 Weeks | - | - | - | - | 16 | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 13A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1584871 Phoenix Contact | 50 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | 32mm | not_compliant | 16A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B16 | - | - | - | - | - | 84mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1023240000 Weidmüller | 14 |
| Datasheet | 12 Weeks | - | - | - | - | 2 | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S4 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+2+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | Silver | Screw | - | - | CSA, VDE, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 42mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1498700000 Weidmüller | 41 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | 2006 | Rockstar® HSB | - | - | Active | Not Applicable | - | - | Insert | 6+Ground | - | 2 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 35A | - | - | Silver | Screw | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 6 | - | - | - | - | 34mm | 84.5mm | 34mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09380052622 HARTING | 2126 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3 | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24HPR | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09380182702 HARTING | 2381 |
| Datasheet | 4 Weeks | - | - | - | - | 12 | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6+12+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210644602 HARTING | 2172 |
| Datasheet | 4 Weeks | Silver | - | - | - | 64 | - | Polycarbonate (PC) | - | GOLD (118) | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 10A | - | - | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120062763 HARTING | 10 |
| Datasheet | 5 Weeks | - | - | - | - | 2 | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 4+2+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | Silver | Push In with Lock; Screw | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200163101 HARTING | 58 |
| - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 16+Ground | Gray | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |