- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Breadth | Empty Shell | Operating Supply Voltage | Working Voltage | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Coupling Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140022601 HARTING | 5 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | - | Module | 2 | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 1069010000 Weidmüller | 52 |
| Datasheet | 8 Weeks | Gold | Flanges | - | - | - | Polyamide (PA), Nylon | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | Bulk | 2011 | Rockstar® ConCept | - | - | Active | - | - | - | Module without Contacts | 10 | - | 3 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() 09140083022 HARTING | 46 |
| - | 4 Weeks | - | - | - | - | 8 | Polycarbonate (PC) | - | - | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 (2x4) | - | - | Female | - | 50V | - | - | - | - | Han® D | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140083117 HARTING | 38 | - | - | 5 Weeks | Gold | Cable | - | Module | 8 | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 (2x4) | - | 4 | Female | - | - | - | - | - | - | Han® D | - | - | - | - | Straight | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330062701 HARTING | 60 |
| - | 5 Weeks | - | - | CABLE | - | 6 | Polycarbonate (PC) | - | DETENT | MOUNTING FLANGE | LOCKING | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | Gray | 2 | Female | - | 500V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | 6 | Straight | 34.6mm | - | 16A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | 1.339 inch | - | 600V | 380V | - | RND PIN-SKT | 1mOhm | 10000000000Ohm | PLUG | 16A | - | - | - | - | 500 Cycles | - | 16A | 6B | 51mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09120052734 HARTING | 44 | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 5 | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120062766 HARTING | 47 |
| Datasheet | 7 Weeks | - | - | - | - | 2 | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 4+2+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 8 AWG | 12 AWG | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1414356 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | 160V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 17 | Gray | - | Male | - | - | - | - | - | - | CK 1.6-ED | - | - | 14A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09700062616 HARTING | 100 |
| - | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | Black | 2 | Male | - | 60V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 10A | - | - | Silver | Screw | 25V | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | 16 AWG | 10A | 3A | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09120062666 HARTING | 51 |
| Datasheet | 4 Weeks | - | - | - | - | 2 | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 4+2+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 8 AWG | 12 AWG | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120043151 HARTING | 37 |
| Datasheet | 7 Weeks | Silver | Cable | - | - | 4 | Polycarbonate (PC) | 7.660013g | - | - | - | - | - | 830V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4+0+Ground | Gray | - | Female | - | - | - | - | - | - | Han® C | - | - | - | - | Straight | - | - | 40A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022604 HARTING | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | Module | 2 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1411478 Phoenix Contact | 20833636 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 600V | -40°C~125°C | Bulk | - | HEAVYCON® D25 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 25+Ground | - | - | Male | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | D25 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09110012671 HARTING | 2233 |
| - | 9 Weeks | - | - | CABLE | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | yes | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1 | - | - | - | 650A | - | - | Silver | Screw | - | - | - | NO | - | - | SOLID | - | - | - | - | - | - | SNAP | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09360162702 HARTING | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1648445 Phoenix Contact | 23437867 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 16 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330064636 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 6 | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1584923 Phoenix Contact | 57 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | Female | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | Straight | 34.6mm | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | B16 | 84mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140013032 HARTING | 64 |
| - | 4 Weeks | Silver | - | - | Module | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han® GND | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Insert without Contacts | 1 | Yellow | - | Male | 8536.69.40.30 | - | - | - | - | - | Han-Modular® | - | - | - | - | - | - | - | 16A | - | - | - | Crimp; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648432 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | EAR99 | Insert | 16 | - | - | Female | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 |