- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | UL Flammability Code | Empty Shell | Insulation Resistance | Max Current Rating | Connector Support Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Test Current | Size | Thread Size | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09150043011 HARTING | 50 |
| Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Quintax® | - | - | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 4 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1417308 Phoenix Contact | 3 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module, D-Sub | 9 | Gray | - | Female | - | - | - | - | - | - | D-Sub | - | - | 1A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09330162728 HARTING | 2782 |
| Datasheet | 4 Weeks | Silver | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Han® ES | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 16 | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1417392 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module | 2 | Gray | - | Male | - | - | - | - | - | - | - | - | - | 127A | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1023360000 Weidmüller | 26 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S8 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 8+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110A | Silver | Screw | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | 8 | - | 48.5mm | 111mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1679414 Phoenix Contact | 17 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | 2011 | HEAVYCON® K4/0 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | unknown | 80A | Silver | Screw | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09210253011 HARTING | 50 | - | - | 4 Weeks | - | - | - | - | 25 | - | Polyamide (PA), Nylon | - | - | - | 600V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 25+Ground | Gray | - | Male | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1417387 Phoenix Contact | 46 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module | 2 | Gray | - | Female | - | - | - | - | - | - | - | - | - | 55A | - | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1771464 Phoenix Contact | In Stock | - | Datasheet | - | Silver, Gold | Panel | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 16 | - | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 15A | - | Straight | - | unknown | 16A | Silver | Screw | - | CSA, IEC, UL, VDE | - | - | - | 16A | - | - | - | - | - | - | B16 | - | - | 84.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09200163111 HARTING | 50 |
| - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | Gray | 2 | Female | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | 10A | 32A | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140014701 HARTING | 37 |
| - | 4 Weeks | - | Cable | - | Module | - | Polycarbonate | Polycarbonate (PC) | - | NOT SPECIFIED | - | 30V | -40°C~85°C | Bulk | - | Han-Modular® USB | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Module, USB | 4 | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Right Angle | - | - | 1A | - | - | 50V | - | - | - | 10MOhm | - | - | 1 | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120123102 HARTING | 20 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | 11.680004g | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 12 | Gray | - | Female | - | - | NO | NO | NO | - | Han® DD | - | GENERAL PURPOSE | - | - | - | - | - | 7.5A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1855021 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | - | - | CABLE AND PANEL | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2010 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 30 | Black | 5 | Non-Gendered | - | 250V | NO | NO | NO | NO | CK 1.6-BR, CK 1.6-ED, CK 1.6-ER | NO | GENERAL PURPOSE | 4A | 30 | - | - | unknown | 10A | - | Crimp | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | M4 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1407733 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® B16 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1583526 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Brass | 400V | -40°C~100°C | Bulk | 2013 | Variocon® TFS | - | - | Active | 1 (Unlimited) | - | - | Insert | 5+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 20A | Tin | Screw | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09200162815 HARTING | 40 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09120022655 HARTING | 12 |
| - | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | - | Han® Q | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 2 | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | 3A | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200032633 HARTING | 94 |
| - | 9 Weeks | Silver | - | - | - | 4 | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert | 3+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Push In with Lock | - | - | - | - | - | - | - | - | 14 AWG | 20 AWG | - | - | 3A | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140012632 HARTING | 97 | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1584402 Phoenix Contact | 431 |
| Datasheet | 12 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | -40°C~125°C | Bulk | 2013 | HEAVYCON® D25 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 25+Ground | - | 3 | Female | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | Straight | 33.5mm | - | 10A | - | Crimp | - | - | - | - | - | 10A | - | - | - | - | - | - | D25 | - | - | 72mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 |