- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Empty Shell | Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Size | Wire/Cable Diameter | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1636486 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold, Silver | - | Module | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 250V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | - | Module without Contacts | 17 | - | - | - | 3 | Female | - | - | - | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | Straight | 34mm | - | 10A | - | Crimp | - | - | - | - | 10A | - | - | - | - | Silver (Ag) | - | - | - | - | 34.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09330164639 HARTING | 2327 |
| - | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | - | Terminal Block | - | Insert | 16+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 12A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1580215 Phoenix Contact | 2272 |
| Datasheet | 4 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D64 | - | - | Active | 1 (Unlimited) | - | Terminal Block | - | Insert | 64 | 125°C | -40°C | - | - | Male | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330104726 HARTING | 2328 |
| - | 5 Weeks | - | - | - | 10 | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | - | Screw | - | Insert | 10+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1580202 Phoenix Contact | 2172 |
| Datasheet | 4 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D64 | - | - | Active | 1 (Unlimited) | - | Terminal Block | - | Insert | 64 | 125°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09380052702 HARTING | 14 | - | Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 3+2+Ground | - | - | Gray | 1 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Right Angle | 56mm | - | 200A | Silver | Screw | - | 3 | - | - | - | - | - | - | - | - | - | 24HPR | - | - | 112mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120022653 HARTING | 101 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | - | Insert | 2 | - | - | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022753 HARTING | 34 | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | 2 | - | - | Module | - | - | - | Gray | 1 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 50.3mm | - | 100A | Silver | Screw | - | - | - | 1kV | 100A | 6 AWG | 2 AWG | 4 AWG | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1771480 Phoenix Contact | In Stock | - | Datasheet | - | Gold, Silver | Panel | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | - | Insert | 16 | - | - | - | 2 | Male | - | - | 3kV | NO | NO | NO | - | - | - | GENERAL PURPOSE | 15A | - | Straight | - | unknown | 16A | Silver | Screw | CSA, IEC, UL, VDE | - | - | - | - | - | - | - | - | - | - | B16 | - | 35.5mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09140083121 HARTING | 12 |
| - | 5 Weeks | - | - | - | 8 | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® | - | yes | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 8 (2x4) | - | - | - | - | Male | - | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140253101 HARTING | 50 |
| - | 4 Weeks | - | Cable | Module | - | - | Polycarbonate (PC) | Polycarbonate | NOT SPECIFIED | Gold | 30V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 25 | - | - | Gray | 3 | Female | - | - | 50V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 30.7mm | - | 4A | - | Crimp | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1211100000 Weidmüller | 131 | - | Datasheet | 6 Weeks | - | Panel | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2007 | Rockstar® HE | - | - | Active | Not Applicable | - | - | - | Insert | 24+Ground | - | - | - | 2 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | Silver | Screw | CSA, cURus | 24 | - | - | - | - | - | - | - | - | 600.6kV | 8 | - | 35.7mm | 111mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1894780000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | Module | - | Glass fibre, Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | -20°C~100°C | Bulk | 2006 | Rockstar® ConCept | - | - | Obsolete | - | - | - | - | Module, Pneumatic | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 40.4mm | 34mm | 11.4mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1068990000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Gold | - | - | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | Bulk | 2011 | Rockstar® ConCept | - | yes | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 10 | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1023210000 Weidmüller | 10 |
| Datasheet | 12 Weeks | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S4 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 4+0+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | Silver | Screw | CSA, VDE, cURus | - | - | - | - | - | - | - | 4 | - | - | 6 | - | 46.2mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09150083113 HARTING | 8 |
| - | 4 Weeks | Nickel | - | Module | - | - | Polycarbonate (PC) | - | - | Zinc | 50V | -40°C~85°C | Bulk | - | Han-Quintax® | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 8 | - | - | - | - | Female | - | - | - | - | - | - | - | Han® | - | - | - | - | - | - | unknown | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1585799 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | - | Module without Contacts | 3+4 | - | - | - | - | Male | - | - | - | - | - | - | - | CK 1.6-ED, CK 4.0-ED | - | - | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140022602 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Module | 2 | - | - | Gray | 1 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023003 HARTING | 10 |
| - | 4 Weeks | Silver | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09120032784 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | - | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | - | Insert, RJ45 | 8p8c | - | - | Gray | - | Female | STANDARD: RJ45 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | - | 10A | - | IDC | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |