- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Max Current Rating | Connector Support Type | Wire/Cable Gauge | Terminal and Terminal Block Type | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140022704 HARTING | 45 |
| Datasheet | 7 Weeks | Silver | - | Axial | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | Screw | - | Module | 2 | 125°C | -40°C | - | - | Female | - | - | - | - | - | - | - | 40A | - | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120023152 HARTING | 69 |
| - | 7 Weeks | Silver | - | - | 2 | Polycarbonate (PC) | - | - | - | 830V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 2+Ground | - | - | Gray | - | Female | 8536.69.40.30 | - | - | - | - | Han® C | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330162711 HARTING | 34 |
| - | 4 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | - | - | Gray | 2 | Female | 8536.69.40.30 | 500V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 34.6mm | - | 16A | Silver | Screw | 16A | - | 14 AWG | - | 16A | 32B | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP65 | ||
![]() 09120033051 HARTING | 24 |
| - | 8 Weeks | Silver | Cable | - | 4 | Polycarbonate (PC) | 10.6g | - | - | 400V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 3+0+Ground | - | - | Gray | - | Male | - | - | - | - | - | Han® C | - | - | Straight | - | - | 40A | - | Crimp | - | CONNECTOR ACCESSORY | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1583513 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | - | - | 1 | Polyamide (PA), Nylon | - | - | Brass | 400V | -40°C~100°C | Bulk | 2013 | Variocon® TFS | - | - | Active | 1 (Unlimited) | - | - | Insert | 1+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 20A | Tin | Screw | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1607530 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Brass | - | - | - | - | - | - | - | 600V | - | Bulk | - | Variocon® AML | - | - | Active | Not Applicable | - | - | Insert | 4+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | 55A | - | - | - | - | - | Solder | - | CONNECTOR ACCESSORY | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 09120043111 HARTING | In Stock | - | - | 7 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 4+2 Fiber | - | - | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1605598 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | Insert | 16+Ground | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | Straight | 37.5mm | - | 10A | Silver | Push In | 16A | - | - | - | - | B16 | 84.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09120042711 HARTING | 10 |
| - | 7 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | - | - | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330104736 HARTING | 2037 |
| - | 7 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | - | - | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330064736 HARTING | 53 |
| - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | - | - | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330104626 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | - | - | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1580192 Phoenix Contact | 2010 |
| Datasheet | 9 Weeks | Silver | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D64 | - | - | Active | 1 (Unlimited) | Terminal Block | - | Insert | 64 | 125°C | -40°C | - | - | Male | - | - | - | - | - | - | - | 10A | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | B24 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 1584240 Phoenix Contact | 2683 |
| Datasheet | 14 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D40 | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 40 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | not_compliant | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | MODULAR TERMINAL BLOCK | - | B16 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 1584321 Phoenix Contact | 2101 |
| Datasheet | 23 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D64 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 64 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | not_compliant | 10A | Silver | Screw | - | - | - | MODULAR TERMINAL BLOCK | - | B24 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09210404712 HARTING | 2660 |
| - | 7 Weeks | - | - | - | 40 | Polycarbonate (PC) | - | - | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 46+Ground | - | - | Gray | - | Female | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120023011 HARTING | 21 |
| - | 7 Weeks | - | - | Module | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | Gray | - | Male | - | - | NO | NO | NO | Han® D | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 3A | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09120022611 HARTING | 50 |
| - | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module | 2 | - | - | Gray | - | Male | 8536.69.40.40 | - | NO | NO | NO | Han® D | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 3A | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1605653 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | - | Insert | 16+Ground | - | - | - | 2 | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 35.5mm | - | 10A | Silver | Tension Clamp | 16A | - | - | - | - | B16 | 84.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09120012774 HARTING | 25 |
| - | 7 Weeks | - | Through Hole | - | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~85°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Firewire | 6 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Crimp | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |