- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | ELV | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Direction | Test Current | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1580147 Phoenix Contact | 2163 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D40 | - | - | Active | 1 (Unlimited) | Terminal Block | - | Insert | 40 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330244636 HARTING | 2139 |
| - | 4 Weeks | - | - | - | - | 24 | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | - | - | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1584279 Phoenix Contact | 2244 |
| - | 23 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D40 | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 40 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1580537 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | HEAVYCON® K6/0 | - | - | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1406544 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | - | - | - | 32 | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 32 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 32+Ground | - | - | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1417302 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | Gold | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 50V | -40°C~85°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Gray | - | Male | - | - | - | - | - | - | D-Sub | - | - | 5A | - | - | - | - | - | - | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1962850000 Weidmüller | 18 |
| Datasheet | 12 Weeks | - | Cable | - | - | - | - | Zinc Die Cast | - | - | Nickel | 50V | -40°C~70°C | Bulk | 2007 | Rockstar® ConCept | - | yes | Active | 1 (Unlimited) | - | - | Module, RJ45 | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 1A | - | Straight | Shielded | - | - | - | Gold | IDC | - | - | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | User Selectable | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 1585346 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® A16 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 19A | - | - | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09200162814 HARTING | 30 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09200162614 HARTING | 61 |
| - | 4 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 7-1103641-1 TE Connectivity | 29 |
| Datasheet | 25 Weeks | Silver | Panel | - | - | - | - | Polycarbonate | - | - | Copper | 400V | - | Box | 2003 | - | - | - | - | - | Crimp | - | - | - | 125°C | -40°C | Grey | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 34mm | - | 16A | - | - | - | - | 24 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 110mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09380122601 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+8+Ground | - | - | Gray | 2 | Male | 8536.69.80.00 | 600V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 42mm | - | 80A | Silver | Screw | 400V | - | 12 | - | - | 400V | - | - | - | 80A | - | 6 AWG | 16 AWG | 14 AWG | - | - | - | 24B | - | 111mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 09140423101 HARTING | 4 |
| - | 4 Weeks | - | - | - | Module | 10 | - | Liquid Crystal Polymer (LCP) | - | - | - | 150V | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 42 | - | - | Gray | 7 | Female | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140032702 HARTING | 1 |
| - | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Polycarbonate | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module | 3 | - | - | Gray | 1 | Female | - | 690V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 43.7mm | - | 40A | Silver | Screw | 690V | - | - | - | - | - | 300μOhm | 10MOhm | - | 40A | - | - | - | 8 AWG | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140083017 HARTING | 10 |
| - | 5 Weeks | Gold | Cable | - | Module | 8 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 (2x4) | - | - | - | 4 | Male | - | - | - | - | - | - | Han® D | - | - | - | - | Straight | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140013131 HARTING | 22 |
| - | 4 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Module without Contacts | 1 | - | - | Gray | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | Crimp; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1806050000 Weidmüller | 49 |
| Datasheet | 12 Weeks | - | - | - | Module | - | Polycarbonate | - | - | - | - | 32V | - | Bulk | 2009 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module, Bus | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 1A | - | Screw | - | CE | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 47.4mm | 34mm | 11.4mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 09338062701 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | 400V | -40°C~200°C | Bulk | - | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | 6B | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1679546 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Silver | - | CABLE AND PANEL | - | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® D64 | e4 | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 64 | - | - | - | - | Female | 8536.69.40.30 | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 64 | - | - | - | unknown | 10A | - | Crimp | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09120063041 HARTING | 77 | - | - | 3 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 690V | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4+2+Ground | - | - | Gray | 3 | Male | - | 690V | NO | NO | NO | - | Han® C, Han® D | - | GENERAL PURPOSE | - | - | Straight | - | - | - | 40A | - | Crimp | - | - | 7 | - | - | - | - | - | - | 40A | - | 26 AWG | 10 AWG | - | - | - | 40A | - | - | 41.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |