- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Max Current Rating | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Thread Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1852833 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | Through Hole | - | Module | - | - | - | Polyamide (PA), Nylon | - | Brass | 250V | -40°C~100°C | Bulk | 2003 | Variocon® AML | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 8 | - | 2 | Male | UL 94V-0 | 2.5kV | - | - | - | - | - | - | - | 3.5mm | - | Right Angle | 28.2mm | - | 8A | Tin | Solder | - | 16 | - | - | 10A | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | UL | - | - | 39.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1912440000 Weidmüller | 11 |
| Datasheet | 6 Weeks | - | Panel | - | - | 5 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HQ | - | - | Active | Not Applicable | - | - | Insert without Contacts | 5+Ground | - | - | Male | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 5 | Straight | - | - | 16A | - | Crimp | CSA, VDE, cURus | - | 94V-0 | NO | - | - | - | - | - | - | 1 | - | - | 40mm | 21mm | 21mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1650590000 Weidmüller | In Stock |
| Datasheet | 12 Weeks | Silver | - | CABLE AND PANEL | - | 8 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 8+Ground | - | - | Male | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 8 | - | - | - | 10A | - | Crimp | CSA, VDE, cURus | - | 94V-0 | NO | - | 8 | - | - | - | - | 1 | - | - | 34mm | 21mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09360242602 HARTING | 25 |
| - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1884791 Phoenix Contact | In Stock | - | - | 7 Weeks | - | - | CABLE AND PANEL | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 30 | - | - | Non-Gendered | - | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 30 | - | - | - | 4A | - | Crimp | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | M4 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09360062702 HARTING | 50 |
| - | 7 Weeks | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1648364 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 6 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1648393 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10 | - | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1648403 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09360242702 HARTING | In Stock | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140203011 HARTING | 50 |
| - | 7 Weeks | - | - | - | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Han® EEE | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330244736 HARTING | 2937 |
| - | 7 Weeks | - | - | - | - | 24 | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648429 Phoenix Contact | 2348 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10 | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140082734 HARTING | 50 | - | - | 5 Weeks | - | Cable | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 400V | -40°C~125°C | Bulk | - | Han® EE | - | - | Active | 1 (Unlimited) | - | - | Module | 8 | Gray | 4 | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 16A | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1730130000 Weidmüller | 18 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Glass fibre, Polycarbonate | - | - | Copper Alloy | 400V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | - | - | - | Module | 4 | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 14A | Silver | Tension Clamp | CSA, UR | 8 | - | - | - | - | - | - | - | - | - | - | - | 40.4mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09150043101 HARTING | 52 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Quintax® | - | - | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 4 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120083101 HARTING | 60 |
| - | 4 Weeks | - | Cable | - | - | 8 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8+Ground | Gray | 3 | Female | - | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 38.5mm | - | 16A | - | Crimp | - | 9 | - | - | 16A | - | - | - | 16A | - | - | - | - | - | 41.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1855034 Phoenix Contact | 53 | - | Datasheet | 7 Weeks | - | - | CABLE AND PANEL | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 50 | Black | - | Non-Gendered | - | 250V | NO | NO | NO | NO | CK 1.6-BR, CK 1.6-ED, CK 1.6-ER | NO | GENERAL PURPOSE | - | 50 | - | - | - | 4A | - | Crimp | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1407738 Phoenix Contact | 18 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® B24 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584088 Phoenix Contact | 21 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD72 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 72+Ground | - | - | Male | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | Straight | 32.5mm | - | 10A | - | Crimp | - | - | - | - | 10A | - | - | - | - | - | B16 | - | - | - | 84mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 |