- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09200032634 HARTING | 34 | - | - | 9 Weeks | Silver | - | - | - | 3 | - | - | Polycarbonate (PC) | NOT SPECIFIED | Copper Alloy | - | 600V | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | Insert | 3+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1896840000 Weidmüller | 46 |
| - | 12 Weeks | - | - | CABLE | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | Insert | 16+Ground | - | - | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | - | - | 16A | - | - | Silver | Push In | - | - | cURus | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 29mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140022702 HARTING | 55 |
| - | 3 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | EAR99 | Module | 2 | Gray | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | Straight | 40.6mm | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | 1 | - | - | - | - | - | - | - | - | 34.3mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648186 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | - | Insert | 10 | - | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 34.6mm | unknown | 16A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B10 | - | 64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09200162612 HARTING | 21 |
| - | 4 Weeks | - | Panel | - | - | 16 | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | EAR99 | Insert | 16+Ground | Gray | 2 | Male | 8536.69.40.30 | 250V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | 16 | Straight | 33mm | - | 16A | ONE | UL, CSA | Silver | Screw | 250V | COMMERCIAL | - | - | 0.898 inch | - | - | - | 250V | RND PIN-SKT | 1mOhm | 10000000000Ohm | RECEPTACLE | 16A | 4000VAC V | - | 14 AWG | 18 AWG | 500 Cycles | - | - | 10A | - | - | 72.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 1417303 Phoenix Contact | 10 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 500V | -40°C~85°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | Module without Contacts | 8 | Gray | - | Female | - | - | - | - | - | - | D-Sub | - | - | 5A | - | - | - | - | - | - | - | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09140082634 HARTING | 45 | - | - | 4 Weeks | - | Cable | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 400V | -40°C~125°C | Bulk | - | Han® EE | - | - | Active | 1 (Unlimited) | - | Module | 8 | Gray | 4 | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 16A | - | - | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022753 HARTING | 40 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 400V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | Insert | 2 | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1687480 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | - | - | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | - | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® BB 32 | e4 | yes | Obsolete | 1 (Unlimited) | - | Insert without Contacts | 32 | - | - | Male | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | Straight | - | unknown | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1758410000 Weidmüller | 59 | - | Datasheet | 1 Weeks | - | Panel | - | Module | - | - | Glass fibre, Polycarbonate | Polycarbonate | - | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Obsolete | Not Applicable | - | Module without Contacts | 10 | - | 2 | Female | - | - | NO | NO | NO | NO | ConCept HD | NO | GENERAL PURPOSE | - | 10 | Straight | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | Grey | YES | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 1 | - | - | 40.4mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1758380000 Weidmüller | 22 |
| Datasheet | 12 Weeks | - | Panel | - | Module | - | - | Glass fibre, Polycarbonate | Polycarbonate | NOT SPECIFIED | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | Module without Contacts | 5 | - | - | Male | - | - | NO | NO | NO | - | ConCept C-M5 | - | GENERAL PURPOSE | - | - | Straight | - | - | 20A | - | - | - | Crimp | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 20A | - | - | - | - | - | 20 AWG | 1 | - | - | 30.5mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140093001 HARTING | 40 |
| Datasheet | 8 Weeks | Gold | Cable | - | Module | - | - | Polycarbonate | Polycarbonate (PC) | NOT SPECIFIED | - | 1/E | - | -40°C~125°C | Bulk | - | Han-Modular® DB9 | - | yes | Active | 1 (Unlimited) | - | Module without Contacts | 9 | Gray | 2 | Male | - | 50V | NO | NO | NO | NO | Han-Modular® | NO | GENERAL PURPOSE | - | 9 | Straight | 14.6mm | - | 5A | - | - | - | Crimp | 50V | - | - | - | - | - | - | YES | 50V | - | - | 10MOhm | - | 5A | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120062701 HARTING | 2857 |
| Datasheet | 7 Weeks | - | - | - | - | 2 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | Insert | 4+2+Ground | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140083016 HARTING | 206 |
| - | 5 Weeks | Gold | - | - | Module | 8 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 8 (2x4) | - | - | Male | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09320643101 HARTING | 2 |
| - | 5 Weeks | - | Cable | - | - | 64 | - | - | Polycarbonate (PC) | NOT SPECIFIED | COPPER ALLOY | - | 500V | -40°C~125°C | Bulk | - | Han® EEE | - | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 64+Ground | Gray | - | Female | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | - | - | - | Crimp | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09150043111 HARTING | 51 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Quintax® | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 4 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1814310000 Weidmüller | 11 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC), Glass Filled | - | - | - | 30V | -20°C~85°C | Bulk | 2009 | Rockstar® ConCept | - | - | Active | Not Applicable | - | Module, Bus | 4 | Gray | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 1A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 43mm | 34mm | 11.4mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1790000000 Weidmüller | 40 |
| Datasheet | 12 Weeks | - | Panel | - | - | 12 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 690V | -40°C~120°C | Bulk | 2008 | Rockstar® MixMate S6 | e4 | - | Active | Not Applicable | - | Insert | 6+12+Ground | - | - | Male | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 18 | Straight | - | - | 48A | - | - | Silver | Screw | - | - | cURus | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | 6 | 47.3mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1585375 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | - | HEAVYCON® D | - | - | Active | - | EAR99 | Insert | 16+Ground | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09140012667 HARTING | 38 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | EAR99 | Module | 1 | Gray | - | Male | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | unknown | 200A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |