- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Supply Voltage | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1682110000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Module | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 5 | Black | - | Female | - | - | - | - | - | - | - | - | ConCept C-M5 | - | - | - | - | - | - | - | 20A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1583536 Phoenix Contact | 21 |
| Datasheet | 7 Weeks | - | - | - | - | 7 | - | - | Polyamide (PA), Nylon | - | - | Brass | - | 400V | -40°C~100°C | Bulk | 2013 | Variocon® TFS | - | - | Active | 1 (Unlimited) | - | - | Insert | 7+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | Tin | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330064725 HARTING | 24 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 6+Ground | Gray | 2 | Female | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1745840000 Weidmüller | 41 |
| - | 6 Weeks | - | - | PANEL | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | 2 | Male | GROUND CONTACT AVAILABLE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | - | - | 16A | - | - | Silver | Tension Clamp | - | - | cURus | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 12 AWG | 16 | 6 | 33.5mm | 84.5mm | 34mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330244629 HARTING | 2014 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 24+Ground | Gray | - | Male | - | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | 12A | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1771749 Phoenix Contact | In Stock | - | Datasheet | - | - | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® B24 | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 24 | - | 1 | Male | - | - | - | 500V | - | - | - | - | - | - | - | 15A | - | Straight | 35mm | unknown | 16A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1862080000 Weidmüller | 62 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Glass fibre, Polycarbonate | - | - | - | - | - | 1000V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 3 | - | 2 | Male | - | - | - | - | - | - | - | - | ConCept C-M3 | - | - | - | - | Straight | - | - | 57A | - | - | - | Crimp | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 43.5mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1406533 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HS6 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 35A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09320103101 HARTING | 20 |
| Datasheet | 4 Weeks | Silver | - | CABLE | - | 10 | - | - | Polycarbonate (PC) | LOCKING | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | Gray | 4 | Female | ROHS COMPLIANT | 8536.69.80.00 | - | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | 10 | Straight | 36.2mm | - | 16A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | - | - | 1.339 inch | - | - | 500V | 1mOhm | 1.01kOhm | PLUG | - | 16A | - | 12 AWG | 20 AWG | 500 Cycles | - | - | 6B | - | 51mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1862060000 Weidmüller | 58 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Glass fibre, Polycarbonate | - | - | - | - | - | 1000V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 3 | - | 2 | Female | - | - | - | - | - | - | - | - | ConCept C-M3 | - | - | - | - | Straight | - | - | 57A | - | - | - | Crimp | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 43mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120042601 HARTING | 10 |
| - | 12 Weeks | - | - | - | - | 4 | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | Gray | - | Male | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120042713 HARTING | 37 |
| - | 7 Weeks | - | - | - | - | 4 | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~70°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | Gray | - | Female | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1200400000 Weidmüller | 61 |
| Datasheet | 12 Weeks | - | Panel | - | - | 6 | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert without Contacts | 6+Ground | - | - | Male | - | - | - | - | NO | NO | NO | - | HE | - | GENERAL PURPOSE | - | - | Straight | - | - | 24A | - | - | - | Crimp | - | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 34mm | 51mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09200102814 HARTING | 74 |
| - | 4 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | RECTANGULAR CONNECTOR | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1771228 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2008 | HEAVYCON® B10 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | 10 | - | 2 | Male | - | 8536.69.40.30 | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | 15A | - | Straight | - | unknown | 16A | - | - | Silver | Screw | - | - | CSA, IEC, UL, VDE | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B10 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1605000 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module | 2 | - | - | Male | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | unknown | 100A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 0512041200 Molex | 26 |
| Datasheet | 17 Weeks | - | - | CABLE | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | 300V | -55°C~125°C | Bulk | - | HMC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 12 | Natural | - | Female | POLARIZED | - | - | - | NO | NO | NO | NO | Mini-Fit Jr 5556 | NO | WATERPROOF | 43A | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0512031200 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | CABLE | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -55°C~125°C | Bulk | - | HMC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 12 | Natural | - | Male | POLARIZED | - | - | - | NO | NO | NO | NO | Mini-Fit Jr 5558 | NO | GENERAL PURPOSE | 43A | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09150013013 HARTING | In Stock |
| - | 5 Weeks | Silver | Free Hanging | - | - | - | Metal | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® D Coax | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 1 | - | - | Male | - | - | Pull, Push | - | - | - | - | - | Han® D | - | - | - | - | Straight | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.2mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1771011 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Cable, Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® B6 | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 6 | - | 2 | Female | - | - | - | - | NO | NO | NO | - | - | - | - | 15A | - | Straight | 37mm | unknown | 16A | - | - | Silver | Screw | - | - | CSA; GOST; UL | - | - | - | - | - | - | - | - | 500V | 16A | TERMINAL BLOCK ACCESSORY | 22 AWG | 14 AWG | - | - | - | B6 | - | 51mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 |