- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | ELV | Max Supply Voltage | Max Current Rating | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1773080 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold, Silver | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® A3 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | - | - | - | - | 2 | Male | PA, UL 94V-0 | - | 230V | - | - | - | - | - | - | - | - | - | Straight | 25mm | unknown | 10A | - | - | Silver | Screw | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 400V | 10A | - | 20 AWG | 16 AWG | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 3 | D7 | UL | - | - | 21mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09200032733 HARTING | 11 |
| - | 6 Weeks | Silver | - | - | - | 4 | - | - | Polycarbonate (PC) | 14.039988g | - | - | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert | 3+Ground | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 36.5mm | - | 10A | - | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | 20 AWG | 14 AWG | - | - | - | - | - | - | - | 3A | - | - | - | 21mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1417407 Phoenix Contact | 46 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | 600V | -40°C~125°C | Bulk | - | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | - | - | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | 28A | - | - | - | not_compliant | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1855050 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2014 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 15 | - | - | Black | - | Non-Gendered | - | - | 250V | - | - | - | - | CK 1.6-ED | - | - | - | - | - | - | - | 4A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140013031 HARTING | 43 |
| - | 4 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Module without Contacts | 1 | - | - | Gray | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | Crimp; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09310062701 HARTING | 70 |
| - | 4 Weeks | - | - | CABLE | - | - | - | Thermoplastic | Polycarbonate (PC) | - | M3 | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® HsB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | - | - | Gray | 2 | Female | ROHS COMPLIANT | - | 380V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | 6 | Straight | 35.6mm | - | 35A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | - | - | 1.339 inch | - | - | 380V | RND PIN-SKT | 500000mOhm | 10000000000Ohm | PLUG | - | - | 35A | - | - | - | 500 Cycles | 10 AWG | 6 | - | - | 35A | - | 16B | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1772418 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® D25 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | - | - | - | Grey | 2 | Male | - | - | - | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | Straight | 22.8mm | - | 10A | - | - | - | Crimp | - | - | - | 25 | - | - | - | - | - | - | - | PLUG | - | 250V | 10A | - | 26 AWG | 14 AWG | - | - | - | - | - | - | - | D25 | - | - | - | 73mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09140013102 HARTING | 14 |
| - | 5 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 800V | -40°C~125°C | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | - | - | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330104629 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 12A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330162788 HARTING | 26 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1428970000 Weidmüller | 22 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 4 | - | - | Beige | - | Female | - | - | - | - | - | - | - | ConCept HD | - | - | 40A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1428860000 Weidmüller | 36 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 36 | - | - | Beige | - | Male | - | - | - | - | - | - | - | ConCept HD | - | - | 10A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 7-1103635-1 TE Connectivity | In Stock | - | Datasheet | 18 Weeks | Silver | Panel | - | - | - | - | - | Polycarbonate | - | - | - | - | - | Brass | 400V | - | Box | 2003 | - | - | - | - | - | - | - | - | - | 125°C | -40°C | Grey | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 33mm | - | 16A | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52mm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1774908 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® A4 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | - | - | - | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | unknown | 10A | - | - | Silver | Screw | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09210153101 HARTING | 2 |
| - | 4 Weeks | Silver | - | CABLE | - | 15 | - | - | Polyamide (PA), Nylon | - | DETENT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 15+Ground | - | - | Gray | 2 | Female | ROHS COMPL. & M3X10 SCREWS | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 15 | Straight | 33mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 0.898 inch | - | - | 250V | - | 3MOhm | 10GOhm | PLUG | - | - | 10A | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | - | - | - | 10A | - | - | - | 2kV | - | 56.5mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP65 | ||
![]() 1745790000 Weidmüller | 24000 |
| - | 6 Weeks | - | - | PANEL | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | - | Active | Not Applicable | Screw | - | Insert | 24+Ground | - | - | - | 2 | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | - | - | - | 16A | - | - | Silver | Tension Clamp | - | - | cURus | - | - | 94V-0 | NO | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | 24 | - | - | - | - | 8 | - | - | 33mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1585605 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 4 | - | - | - | - | Female | - | - | - | - | - | - | - | CK 4.0-ED | - | - | - | - | - | - | - | 40A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1636897 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module | 1 | - | - | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 200A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1636460 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Module without Contacts | 6 | - | - | - | - | Female | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09120123101 HARTING | 357 |
| - | 4 Weeks | Gold | - | CABLE | - | 13 | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | 600V | -40°C~125°C | Bulk | - | Han® Q | e4 | yes | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 12 | - | - | Gray | 4 | Female | - | - | - | NO | YES | NO | NO | Han® D | NO | GENERAL PURPOSE | - | 12 | Straight | 39.85mm | - | 10A | - | - | - | Crimp, Push In with Lock | - | - | - | - | - | - | NO | - | - | - | 10GOhm | - | - | - | 10A | - | 14 AWG | 20 AWG | - | - | - | - | - | 10A | - | 3A | - | 6kV | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |