- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140012767 HARTING | 33 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Module | 1 | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 200A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1584334 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | 7 | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 250V | -40°C~125°C | Bulk | 2013 | HEAVYCON® D7 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 7+Ground | - | - | Male | - | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | - | - | not_compliant | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1605624 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 69.630001g | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Insert | 10 | - | 2 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 10A | - | Straight | 35mm | - | 16A | - | - | Silver | IDC | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | B10 | - | - | - | 64mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330162712 HARTING | 25 |
| - | 4 Weeks | - | - | - | 16 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 16+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 32B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1408504 Phoenix Contact | In Stock |
| Datasheet | 15 Weeks | - | Cable | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~100°C | Bulk | 2012 | HEAVYCON® | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 4+2+Ground | - | - | Male | - | - | - | - | - | - | - | CK 1.6-ED, CK 4.0-ED | - | - | - | - | Straight | - | - | 40A | - | - | Silver | Crimp | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1884788 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | CABLE AND PANEL | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 50 | Black | - | Non-Gendered | - | - | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 50 | - | - | - | 4A | - | - | - | Crimp | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09340032701 HARTING | 25 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 3+2+Ground | Gray | 2 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330102691 HARTING | 2417 |
| Datasheet | 4 Weeks | - | - | - | 10 | - | Polycarbonate (PC) | - | - | - | - | - | Iron-Constantan (FE/KO) | 400V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 10+Ground | Gray | 2 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | - | - | Gold | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022703 HARTING | 18 |
| - | 5 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 500V | - | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Module | 2 | - | - | Female | - | 8536.69.80.00 | - | - | - | - | - | Han® C | - | - | - | - | - | - | - | 40A | - | - | - | Solder | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09380052721 HARTING | 2815 |
| - | 5 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 3 | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 43mm | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24HPR | - | - | - | 112mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1607474 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Brass | 600V | -40°C~100°C | Bulk | 2010 | Variocon® TFS | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert with Integrated Frame | 4+Ground | - | 1 | Female | UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 55A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | - | UL | 16 mm2 | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09340062616 HARTING | 15 |
| Datasheet | 4 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han® Hv ES | - | yes | Active | 1 (Unlimited) | - | Cage Clamp | - | Insert | 6+2+Ground | Gray | 1 | Male | - | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330162612 HARTING | 22 |
| - | 4 Weeks | - | - | - | 16 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 16+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 32B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140064711 HARTING | 147 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | RECTANGULAR CONNECTOR | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09120213101 HARTING | 20 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | 50V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 21 | Gray | 5 | Female | - | - | 120V | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 6.5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 3A | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022642 HARTING | 58 |
| - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Module | - | Gray | 1 | Male | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 45mm | - | 70A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648335 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 24+Ground | - | - | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | Straight | 32mm | unknown | 13A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | B24 | - | - | - | 111mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09210644712 HARTING | 773 |
| Datasheet | 4 Weeks | Silver | - | - | 64 | - | Polycarbonate (PC) | - | - | - | - | GOLD (118) | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | - | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09160423001 HARTING | 21 |
| - | 4 Weeks | Silver | - | CABLE | 42 | Polyamide | Polycarbonate (PC) | - | GUIDE SLOT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 42+Ground | Gray | 6 | Male | ROHS COMPL. & M3X10 SCREWS | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 42 | Straight | 33.6mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | 1.339 inch | - | - | - | 250V | 3MOhm | - | 10GOhm | RECEPTACLE | 10A | - | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | - | 10A | - | 10B | - | - | 2kV | 64mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 1636347 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | - | - | 2 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® K12/2 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 12+2+Ground | - | - | Female | - | - | - | NO | NO | NO | - | CK 1.6-ED, CK 4.0-ED | - | GENERAL PURPOSE | - | - | - | - | - | 40A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 |