- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09120113001 HARTING | 15 |
| Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert with RJ45 | 8p8c+10 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242688 HARTING | 50 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09338102703 HARTING | 27 |
| Datasheet | 4 Weeks | - | - | - | 10 | Liquid Crystal Polymer (LCP) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09380082611 HARTING | 2134 |
| Datasheet | 4 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | - | Copper Alloy | 230V | -40°C~125°C | Bulk | - | Han-Com® | e4 | - | Active | 1 (Unlimited) | Screw | - | Insert | 4+4+Ground | Gray | - | Male | - | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In; Screw | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140033501 HARTING | 115 |
| Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | - | -40°C~85°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 3 | Blue | - | Female and Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1648458 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 16 | - | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 13A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09150043001 HARTING | 5 |
| Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | 42V | - | Bulk | - | Han-Quintax® | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120012661 HARTING | 25 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1428910000 Weidmüller | 33 |
| Datasheet | 10 Weeks | - | - | - | - | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 20 | Beige | - | Male | - | - | - | - | - | - | ConCept HD | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1505660000 Weidmüller | 10 |
| Datasheet | 10 Weeks | - | - | - | - | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 6 | Beige | - | Female | - | - | - | - | - | - | ConCept HD | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1428930000 Weidmüller | 34 |
| Datasheet | 10 Weeks | - | - | - | - | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 20 | Beige | - | Female | - | - | - | - | - | - | ConCept HD | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1663310 Phoenix Contact | 51 |
| Datasheet | 6 Weeks | Silver | - | Module | - | Polycarbonate (PC) | - | - | - | 600V | -40°C~80°C | Bulk | 2011 | HEAVYCON® M | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Module without Contacts | 12 | - | 1 | Male | UL 94V-0 | 8536.69.40.40 | 250V | - | - | - | CK 1.6-ED | - | - | - | 34mm | - | 10A | - | Crimp | - | 14 AWG | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 12 | - | UL; CSA | 2.5 mm2 | 34.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 11056483101 HARTING | 13 |
| - | 4 Weeks | Silver | - | Module | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | - | Han-Yellock® 60 | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 48 | Gray | 5 | Female | - | - | - | - | - | - | Han-Yellock® | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120032776 HARTING | 26 |
| - | 7 Weeks | - | Through Hole | - | - | Polycarbonate (PC) | 20.280001g | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert, RJ45 | 8p8c | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | 10A | - | IDC | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140012733 HARTING | 15 |
| - | 4 Weeks | - | - | - | - | Zinc Die Cast | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1773051 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® A10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 10 | - | 2 | Male | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | unknown | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1605001 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Axial | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module | 2 | - | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | unknown | 100A | Silver | Screw | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1604999 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Silver | - | Module | - | Polycarbonate (PC), Polytetrafluoroethylene (PTFE) | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | - | - | Female | - | 8536.69.40.30 | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | 200A | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09360102701 HARTING | 50 |
| Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1772230 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | - | Polyamide (PA), Nylon | 10.1g | SILVER | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2003 | HEAVYCON® D7 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert without Contacts | - | Grey | 3 | Female | - | - | - | NO | NO | NO | CK 1.6-ED | GENERAL PURPOSE | - | Straight | - | - | 10A | - | Crimp | 7 | - | - | PLUG | 10A | - | 14 AWG | 26 AWG | SILVER | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 |