- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Body/Shell Style | ELV | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330164626 HARTING | 2094 |
| - | 7 Weeks | - | - | - | - | 16 | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09360162601 HARTING | 43 |
| - | 4 Weeks | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09340102602 HARTING | 50 |
| - | 7 Weeks | - | - | - | - | 10 | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10+2+Ground | Gray | - | Male | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09801130400 HARTING | 2159 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 09801150200 HARTING | 2458 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09800150100 HARTING | 2361 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1650780000 Weidmüller | 78 |
| - | 6 Weeks | - | Cable | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | Grey | 2 | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 22A | Silver | Screw | 250V | CSA | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 5 | - | 31.1mm | 73mm | 23mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1679498 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | Silver | - | CABLE AND PANEL | - | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® D64 | e4 | yes | Last Time Buy | 1 (Unlimited) | - | - | Insert without Contacts | 64 | - | - | Male | - | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 64 | - | unknown | 10A | - | Crimp | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1602203 Phoenix Contact | In Stock | - | Datasheet | 18 Weeks | - | Cable | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper | 600V | -40°C~100°C | Bulk | 2011 | DUPLICON | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | Gray | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 25A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 6 | B6 | 4 mm2 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1602177 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | - | BOARD AND PANEL | - | - | - | - | Polyamide (PA), Nylon | - | Copper | 600V | -40°C~100°C | Bulk | 2011 | DUPLICON | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | Gray | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | Silver | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 6 | B6 | 4 mm2 | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1758400000 Weidmüller | 90 |
| Datasheet | 16 Weeks | - | Panel | - | Module | - | - | Glass fibre, Polycarbonate | Polycarbonate | - | - | 250V | - | Bulk | 2002 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module without Contacts | 10 | - | 2 | Male | - | - | NO | NO | NO | NO | ConCept HD | NO | GENERAL PURPOSE | - | 10 | Straight | - | 10A | - | Crimp | - | - | - | - | Grey | YES | - | - | - | - | - | 26 AWG | 1 | - | - | - | - | - | 29.4mm | 34mm | 11.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1648131 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 6 | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B6 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 13A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1607460 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | 600V | - | Bulk | 2011 | Variocon® TFS | - | - | Active | 1 (Unlimited) | - | - | Insert | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1498300000 Weidmüller | 69 | - | - | 6 Weeks | - | Panel | - | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert | 4+Ground | Grey | 2 | Male | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | Straight | - | 22A | Silver | Screw | - | CSA, VDE, cURus | - | - | - | NO | - | - | - | - | - | 14 AWG | 4 | - | - | - | 1 | - | 32.9mm | 21mm | 21mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1601730000 Weidmüller | 33 |
| Datasheet | 6 Weeks | Silver | - | CABLE AND PANEL | - | 40 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 40+Ground | - | - | Female | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 40 | - | - | 10A | - | Crimp | - | CSA | - | 94V-0 | - | NO | SOCKET | - | - | - | - | - | - | - | - | - | 6 | - | 35mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1103271-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Module | - | - | PC | PC | - | - | 1kV | - | Bulk | 2011 | - | - | - | Discontinued | - | Crimp | - | Pin | 2 | Grey | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 40A | - | - | - | - | 2 | - | Grey | - | - | Compliant | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09120012651 HARTING | 284 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09210404611 HARTING | 2913 |
| - | 7 Weeks | - | - | - | - | 40 | - | - | Polycarbonate (PC) | - | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 46+Ground | Gray | 4 | Male | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09338062704 HARTING | 50 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 500V | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+Ground | - | - | Female | - | - | - | - | - | - | Han® High Temp | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1584282 Phoenix Contact | 2549 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® D64 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 64 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 10A | Silver | Screw | - | - | - | - | - | - | - | - | - | 12 AWG | 22 AWG | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 |