- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Body/Shell Style | ELV | Max Current Rating | Connector Support Type | Wire/Cable Gauge | Number of Poles | Size | Assembly Item Name | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1003190000 Weidmüller | 14 |
| Datasheet | 12 Weeks | - | - | - | 7 | - | - | Polycarbonate (PC), Glass Filled | M3 | SCREW | - | - | 400V | -40°C~125°C | Bulk | 2012 | Rockstar® HQ | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7+Ground | - | - | - | - | Male | - | - | NO | NO | NO | - | HD | - | - | - | - | - | - | - | 10A | - | Crimp | CSA, cURus | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 1 | INSERT ITEM | 39.5mm | 21mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1814300000 Weidmüller | 10 |
| Datasheet | 12 Weeks | - | - | Module | - | - | Polycarbonate | Polycarbonate (PC), Glass Filled | - | - | - | - | 30V | -20°C~85°C | Bulk | 2009 | Rockstar® ConCept | - | - | Active | Not Applicable | - | - | Module, Bus | 4 | - | - | Gray | 1 | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 1A | - | Screw | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 47.4mm | 34mm | 11.4mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1103140-1 TE Connectivity | In Stock | - | Datasheet | - | - | Cable | Module | - | - | PC | Polycarbonate | - | - | - | - | 400V | - | Bulk | - | - | - | - | - | - | Crimp | - | Socket | 8 | - | - | Grey | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | 38mm | - | 16A | - | - | - | 8 | - | Grey | - | - | Compliant | - | - | - | 8 | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 1581065 Phoenix Contact | In Stock |
| Datasheet | 14 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper | 600V | -40°C~100°C | Bulk | 2011 | DUPLICON | - | - | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | 100°C | -40°C | Gray | 1 | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | 25A | Silver | Screw | UL, VDE | 6 | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1875740000 Weidmüller | 59 |
| Datasheet | 6 Weeks | - | Panel | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2006 | Rockstar® HE | - | - | Active | - | - | - | Insert | 16+Ground | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | Straight | - | - | 16A | Silver | Push In | CSA, cURus | - | 94V-0 | - | NO | SOCKET | - | - | - | - | - | 6 | - | 33.8mm | 84.5mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1894710000 Weidmüller | 13 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | -20°C~100°C | Bulk | 2006 | Rockstar® ConCept | - | - | Active | - | - | - | Module, Pneumatic | 2 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1636392 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | - | HEAVYCON® K6/6 | - | - | Active | - | - | - | Insert | 6+6+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1419899 Phoenix Contact | In Stock |
| - | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 830V | -40°C~125°C | Bulk | - | HEAVYCON® D | - | - | Active | - | - | EAR99 | Insert without Contacts | 4 | - | - | - | - | Female | - | - | - | - | - | - | CK 4.0-ED | - | - | 40A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1651210000 Weidmüller | 29 |
| - | 14 Weeks | Silver | - | - | 108 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HDD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 108+Ground | - | - | - | - | Male | COMPATIBLE CONTACTS: 1651520000; 1651620000 | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 108 | - | - | - | 10A | - | Crimp | CSA, UR | - | 94V-0 | - | YES | - | - | - | - | - | - | 8 | - | 33mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1423017 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2017 | HEAVYCON® B | - | - | Active | - | - | EAR99 | Insert | 10+Ground | - | - | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1584978 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24+Ground | - | - | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | Straight | 32mm | - | 16A | - | Crimp | - | - | - | - | - | - | - | 16A | - | - | - | B24 | - | - | 111mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1429060000 Weidmüller | 136 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | 1000V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | Beige | - | Male | - | - | - | - | - | - | ModuPlug | - | - | 100A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09338242701 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | 400V | -40°C~200°C | Bulk | - | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | 25 | - | - | - | - | - | - | - | 14 AWG | - | 24B | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1648108 Phoenix Contact | In Stock |
| - | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 24 | - | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1419897 Phoenix Contact | 107 |
| - | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 400V | -40°C~125°C | Bulk | - | HEAVYCON® D | - | - | Active | - | - | EAR99 | Insert without Contacts | 3+Ground | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | CK 4.0-ED | - | - | 40A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09360162602 HARTING | 51 |
| Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1409914 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 500V | -40°C~125°C | Bulk | - | HEAVYCON® BBB64 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64+Ground | - | - | - | - | Female | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1648072 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 6 | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | - | - | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1583568 Phoenix Contact | 21 |
| Datasheet | 7 Weeks | - | - | Module | 7 | - | - | Polyamide (PA), Nylon | - | - | - | Brass | 400V | -40°C~100°C | Bulk | 2011 | Variocon® AMS | - | - | Active | 1 (Unlimited) | - | - | Insert | 7+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | Tin | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09120042612 HARTING | 21 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |