- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Wire Gauge | Max Current Rating | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09360102702 HARTING | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09330062752 HARTING | 53 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1428890000 Weidmüller | 10 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | 400V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Beige | - | Female | - | - | - | - | - | - | ConCept HD | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1428990000 Weidmüller | 46 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | Beige | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1428950000 Weidmüller | 18 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 4 | - | - | Beige | - | Male | - | - | - | - | - | - | ConCept HD | - | - | 40A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1428880000 Weidmüller | 20 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | 400V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Beige | - | Male | - | - | - | - | - | - | ConCept HD | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1651170000 Weidmüller | 18 |
| - | 6 Weeks | Silver | - | CABLE AND PANEL | - | 42 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HDD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 42+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 42 | - | - | - | 10A | - | Crimp | CSA, UR | - | - | NO | - | - | - | - | - | - | - | 4 | - | - | 35mm | 64mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1772939 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | - | - | - | Polyamide, Polycarbonate | Polyamide (PA), Nylon; Polycarbonate (PC) | 104.919998g | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 10 | - | - | - | 1 | Female | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | 12 AWG | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | B10 | UL | 2.5 mm2 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140052647 HARTING | 21 |
| - | 7 Weeks | Silver | - | - | - | 5 | - | - | Polycarbonate (PC) | - | - | - | 1kV | -40°C~125°C | Bulk | - | Han-Modular® | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Module | 5 (4 + 1 Power) | - | - | Gray | - | Male | - | - | NO | YES | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | - | - | 70A | - | Crimp; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09338242703 HARTING | 43 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1215700000 Weidmüller | 50 |
| - | 12 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | - | - | 2 | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 16A | Silver | Screw | CSA, cURus | - | - | - | - | - | 12 AWG | 16 | - | - | - | 6 | - | - | 35.7mm | 84.5mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 11282300 LAPP | 39 |
| - | 11 Weeks | Gold, Silver | Cable | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | EPIC® HD | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert | 25+Ground | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | - | - | 10A | Silver | Crimp | - | 26 | - | - | - | - | - | - | - | - | - | HA32 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1687817 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | COPPER ALLOY | 230V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B5 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 5 | - | - | - | - | Male | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | Straight | 39.5mm | unknown | 16A | - | Crimp | - | - | - | - | - | 16A | - | - | - | - | - | D7 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1587713 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Nickel | - | - | Module | - | - | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~85°C | Bulk | 2012 | HEAVYCON® M | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Module without Contacts | 8 | 85°C | -40°C | - | - | Male | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09120032760 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200102832 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert | 10 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120032764 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1745820000 Weidmüller | 33 |
| - | 6 Weeks | - | - | PANEL | - | 6 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2013 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 6+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | - | - | - | 24A | Silver | Tension Clamp | cURus | - | 94V-0 | NO | - | - | - | - | - | - | - | 3 | - | - | 33.5mm | 51mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1409921 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BBB40 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | - | - | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1789990000 Weidmüller | 85 | - | Datasheet | 6 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 1000V | -40°C~120°C | Bulk | 2008 | Rockstar® MixMate S4 | e4 | - | Active | Not Applicable | - | - | Insert | 4+Ground | - | - | - | 2 | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 65A | Silver | Screw | cURus | - | - | - | - | - | - | 4 | - | - | - | 3 | - | - | 41.3mm | 51mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - |