- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Body/Shell Style | Max Current Rating | Wire/Cable Gauge | Number of Poles | Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09110013111 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 1 | - | - | Female | - | - | - | - | - | - | - | Han-Modular® | - | - | - | - | - | - | 650A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09150043014 HARTING | 21 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Quintax® | - | - | Active | 1 (Unlimited) | - | - | Insert | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140012661 HARTING | 25 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | - | Module | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242758 HARTING | 890 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1651150000 Weidmüller | 50 | - | - | 12 Weeks | Silver | - | CABLE AND PANEL | - | 24 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HDD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 24+Ground | - | - | Male | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 24 | - | - | 10A | - | Crimp | CSA, UR | - | 94V-0 | NO | - | - | - | - | 3 | 35mm | 51mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1408465 Phoenix Contact | 45 |
| Datasheet | 15 Weeks | - | Cable | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~100°C | Bulk | 2012 | HEAVYCON® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 17+Ground | - | - | Male | - | - | - | - | - | - | - | CK 1.6-ED | - | - | 19.5A | - | Straight | - | 10A | Silver | Crimp | - | 17 | - | - | - | 10A | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09338242704 HARTING | 17 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 500V | -40°C~200°C | Bulk | - | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24+Ground | - | - | Female | - | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 24B | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1423021 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | HEAVYCON® B | - | - | Active | Not Applicable | - | EAR99 | Insert | 24+Ground | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 10A | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1758430000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | Module | - | - | - | - | - | 100V | - | Bulk | 2006 | Rockstar® ConCept | - | - | Obsolete | Not Applicable | - | - | Module without Contacts | 20 | - | 2 | Female | - | - | - | - | - | - | - | ConCept C-M20 | - | - | - | - | Straight | - | 4A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1896780000 Weidmüller | 49 |
| - | 12 Weeks | - | - | CABLE | - | 10 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | 22A | Silver | Push In | cURus | - | 94V-0 | NO | SOCKET | - | - | - | 2 | 31.1mm | 56.6mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1428850000 Weidmüller | 9 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | 250V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 12 | Beige | - | Female | - | - | - | - | - | - | - | ConCept HD | - | - | 10A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1505650000 Weidmüller | 33 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | - | RockStar® ModuPlug® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 6 | Beige | - | Male | - | - | - | - | - | - | - | ConCept HD | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1745850000 Weidmüller | 108 |
| - | 6 Weeks | - | - | - | - | - | GLASS FILLED POLYCARBONATE | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2013 | Rockstar® HE | - | - | Active | Not Applicable | Screw | - | Insert | 24+Ground | - | 2 | Male | GROUND CONTACT AVAILABLE | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | - | - | 16A | Silver | Tension Clamp | cURus | - | 94V-0 | NO | - | - | 12 AWG | 24 | 8 | 33.5mm | 111mm | 34mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1423962 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 400V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | - | Active | - | - | EAR99 | Module | 5 | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1417382 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module | 1 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | 200A | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 09340060501 HARTING | 41 |
| Datasheet | 7 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | Bulk | - | Han® ESS | - | - | Active | 1 (Unlimited) | - | - | Insert | 24 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210153106 HARTING | 50 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 15 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09380182601 HARTING | 4 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 690V | -40°C~125°C | Bulk | - | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+12+Ground | Gray | 3 | Male | - | - | 600V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 40A | Silver | Screw | - | 18 | - | - | - | - | - | - | 16B | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 0936010558 Molex | 97 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 160V | -40°C~125°C | Bulk | - | GWconnect S-M10/17 | - | - | Active | Not Applicable | - | - | Module without Contacts | 17 | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 0936010277 Molex | 5 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | GWconnect S-E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | 16B | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |