- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Body/Shell Style | ELV | Max Current Rating | Number of Poles | Size | Number of Signal Positions | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1157970000 Weidmüller | 10 |
| - | 6 Weeks | - | - | - | - | Polycarbonate | - | - | - | 50V | - | - | - | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 37.5mm | 34mm | 22.8mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1023260000 Weidmüller | 38 |
| Datasheet | 6 Weeks | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2013 | Rockstar® MixMate S4 | - | yes | Active | 1 (Unlimited) | - | Insert | 4+8+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 80A | Silver | Screw | CSA, VDE, cURus | - | - | - | - | - | 12 | 8 | - | 42mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1826780000 Weidmüller | 58 |
| - | 8 Weeks | - | Panel | 46 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HEE | - | - | Active | Not Applicable | - | Insert without Contacts | 46+Ground | - | - | Female | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 46 | Straight | - | 16A | - | Crimp | CSA, cURus | 94V-0 | NO | SOCKET | - | - | - | 8 | - | 36mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1873520000 Weidmüller | 21 | - | - | 6 Weeks | - | Panel | 6 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2006 | Rockstar® HE | - | - | Active | Not Applicable | - | Insert | 6+Ground | - | - | Female | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | Straight | - | 24A | Silver | Push In | CSA, cURus | 94V-0 | NO | SOCKET | - | 24A | - | 3 | - | 33.8mm | 51mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1103147-1 TE Connectivity | In Stock | - | Datasheet | - | - | Cable | - | - | - | PBT | - | - | - | - | Bulk | - | - | - | - | - | - | Crimp | Receptacle | 22 | Grey | 2 | Female | - | - | - | - | - | - | - | - | - | Straight | unknown | - | - | - | - | - | - | - | Compliant | - | - | - | 12 | 21.2mm | 85.5mm | 34mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 09120123103 HARTING | 29 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | Insert | 12 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1637168 Phoenix Contact | In Stock | - | - | 6 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | Module | 1 | - | - | Male | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1637171 Phoenix Contact | In Stock | - | - | 6 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | Module | 1 | - | - | Female | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 200A | Silver | Screw | - | - | - | SOCKET | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09330162725 HARTING | 2142 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140043042 HARTING | 21 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® CC | - | - | Active | 1 (Unlimited) | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1908500000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | Zinc Alloy | - | - | - | -40°C~125°C | Bulk | - | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 4 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1647365 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | - | Insert | 6+Ground | - | - | Female | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | B6 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1417380 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | - | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | Module | 1 | Gray | - | Female | - | - | - | - | - | - | - | 200A | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1650770000 Weidmüller | 51 | - | - | 6 Weeks | - | Cable | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HA | - | - | Active | Not Applicable | - | Insert | 16+Ground | - | 2 | Male | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 22A | Silver | Screw | CSA, cURus | - | - | - | - | - | 16 | 5 | - | 29mm | 73mm | 23mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1873530000 Weidmüller | 21 |
| - | 12 Weeks | - | Panel | 6 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2006 | Rockstar® HE | - | - | Active | Not Applicable | - | Insert | 6+Ground | - | - | Male | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | Straight | - | 24A | Silver | Push In | CSA, cURus | 94V-0 | NO | - | - | - | - | 3 | - | 34.3mm | 51mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09700062817 HARTING | 70 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | Staf® | - | - | Active | 1 (Unlimited) | - | Insert | 6 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09451001520 HARTING | 14 |
| - | 4 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1584318 Phoenix Contact | 2689 |
| - | 14 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | HEAVYCON® D64 | - | - | Active | 1 (Unlimited) | - | Insert | 64 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 10A | Silver | Screw | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09210153002 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | 15 | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 15+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1651350000 Weidmüller | 7 |
| - | 12 Weeks | - | - | 2 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 830V | -40°C~125°C | Bulk | 2006 | Rockstar® HVE | - | - | Active | Not Applicable | - | Insert | 10+2+Ground | - | - | Male | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | 20A | Silver | Screw | CSA, cURus | 94V-0 | NO | - | - | - | 12 | 8 | - | 35.7mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - |