- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | ELV | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Fastening Method | Diameter | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1079810000 Weidmüller | 55 |
| Datasheet | 12 Weeks | Silver | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Female | - | - | - | - | - | - | 550A | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 43mm | 98.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079780000 Weidmüller | 46 |
| Datasheet | 12 Weeks | Silver | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Male | - | - | - | - | - | - | 550A | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 43mm | 91mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1120580000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Silver | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Male | - | - | - | - | - | - | 550A | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 43mm | 91mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079820000 Weidmüller | 53 |
| Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | - | - | Insert | 1 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 43mm | 98.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079840000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Silver | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Female | - | - | - | - | - | - | 550A | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 43mm | 98.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079680000 Weidmüller | 17 |
| Datasheet | 8 Weeks | Silver | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Male | - | - | - | - | - | - | 250A | - | - | 250A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 32mm | 82.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1079830000 Weidmüller | 29 |
| Datasheet | 12 Weeks | Silver | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2013 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | Crimp | - | Insert | 1 | 120°C | -50°C | - | - | Female | - | - | - | - | - | - | 550A | - | - | 550A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 43mm | 98.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1220840000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | - | - | Insert | 1 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 250A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 32mm | 83.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1772816 Phoenix Contact | In Stock | - | Datasheet | - | - | - | PANEL | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 10 | - | - | - | 1 | Female | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | B10 | UL | 2.5 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1772955 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | Polyamide, Polycarbonate | Polyamide (PA), Nylon | 201.800014g | Copper Alloy | 600V | -40°C~125°C | Bulk | 2006 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 24 | - | - | - | 1 | Female | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 24 | B24 | UL | 2.5 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1102076-1 TE Connectivity | In Stock | - | Datasheet | 37 Weeks | Nickel, Silver | Panel | - | PBT | Polybutylene | - | Brass | 400V | - | Box | 2005 | - | - | - | Active | - | Screw | - | Rectangular | 4 | - | - | Grey | - | Female | - | - | - | - | - | - | - | Straight | - | 16A | - | - | 6 | - | Compliant | - | - | - | - | - | - | - | - | 83.5mm | - | No | RoHS Compliant | - | Lead Free | - | ||
![]() 1566700000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | 16 AWG | - | - | MODULAR TERMINAL BLOCK | 24 | 4 | UL; CSA | 1.5 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1566670000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1772926 Phoenix Contact | In Stock | - | Datasheet | - | - | - | C RAIL | Polyamide, Polycarbonate | Polyamide (PA), Nylon; Polycarbonate (PC) | 77.40001g | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® KA-B | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Insert | 6 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | unknown | 10A | Silver | Terminal Block, Straight - Screw | - | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 6 | B6 | UL; CSA | 4 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1879220000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Panel | - | - | Polyphenylene Ether (PPE) | - | - | - | -20°C~80°C | Bulk | 2013 | FrontCom® | - | - | Obsolete | 1 (Unlimited) | - | - | Insert with DB9, DB25, RJ45 and USB Adapters | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1678965 Phoenix Contact | In Stock | - | Datasheet | - | - | - | G RAIL | - | Polyamide (PA), Nylon; Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2012 | HEAVYCON® QA | - | yes | Obsolete | 1 (Unlimited) | Terminal Block | EAR99 | Insert | 10 | - | - | - | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Push In | - | 16 AWG | - | 1 | - | 10 | B10 | UL | 1.5 mm2 | SCREW | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1605310 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | - | - | Male | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1679553 Phoenix Contact | In Stock | - | Datasheet | 14 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1679566 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1220850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 3000V | -50°C~120°C | Bulk | 2012 | Rockstar® High Power | - | - | Active | 1 (Unlimited) | - | - | Insert | 1 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 250A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | 32mm | 82.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - |