- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Empty Shell | Operating Supply Voltage | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | ELV | Max Current Rating | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Contact Current Rating | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Current Rating (Max) | Test Voltage | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330242702 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 24+Ground | - | - | Gray | 2 | Female | - | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 35.5mm | - | 16A | - | - | - | Crimp | 380V | - | - | 24 | - | - | - | - | 380V | - | - | - | - | - | - | 16A | - | 12 AWG | 20 AWG | - | - | - | - | - | - | 16A | - | 24B | - | - | - | - | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09380323001 HARTING | 7 |
| - | 4 Weeks | Silver | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 8+24+Ground | - | - | Gray | 6 | Male | - | - | 400V | NO | NO | NO | - | Han®, Han® D | - | GENERAL PURPOSE | - | - | Straight | 35.7mm | - | 16A | - | - | - | Crimp | 400V | - | - | 32 | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | 64mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 1848600000 Weidmüller | 35 |
| - | 7 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | - | Copper Alloy | - | 500V | -40°C~110°C | Bulk | 2012 | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 6+Ground | - | - | - | 2 | Female | UL 94V-2, GLASS FILLED PC | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | 3 | UL; VDE | 4 mm2 | - | - | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1873890000 Weidmüller | 40 |
| - | 12 Weeks | - | Panel | - | - | 16 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | - | - | - | - | - | - | - | - | 250V | -40°C~125°C | Bulk | - | Rockstar® HA | - | - | Active | Not Applicable | - | - | Insert without Contacts | 16+Ground | - | - | - | - | Male | - | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | Straight | - | - | 22A | - | - | - | Crimp | - | - | CSA, cURus | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 29mm | 73mm | 23mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120053001 HARTING | 44 | - | - | 4 Weeks | - | - | - | - | 6 | - | - | Polycarbonate (PC) | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 5 | - | - | Gray | 2 | Male | - | - | 600V | NO | NO | NO | - | Han® E | - | GENERAL PURPOSE | - | - | Straight | 39.5mm | - | 10A | - | - | - | Crimp | 230V | - | - | - | - | - | - | - | 400V | - | 1MOhm | - | 10GOhm | - | - | 16A | - | 14 AWG | 20 AWG | - | - | - | - | - | - | 16A | - | 3A | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140063001 HARTING | 48 |
| - | 3 Weeks | - | - | CABLE | Module | - | - | - | Polycarbonate (PC) | - | - | LOCKING | - | - | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 6 | - | - | Gray | 2 | Male | ROHS COMPLIANT | - | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | 6 | Straight | 34mm | - | 16A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | - | - | 0.575 inch | - | - | 500V | 500V | - | 1mOhm | - | 10000000000Ohm | RECEPTACLE | - | - | - | 12 AWG | 20 AWG | 500 Cycles | - | - | - | - | - | 16A | - | - | - | - | - | - | - | 14.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09150043013 HARTING | 25 |
| - | 4 Weeks | Nickel | - | - | - | - | - | - | Polycarbonate (PC) | 28.349523g | - | - | - | - | NOT SPECIFIED | Zinc | - | 50V | -40°C~85°C | Bulk | - | Han-Quintax® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | - | - | - | Male | - | - | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | Straight | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | 3A | - | - | - | - | - | - | - | - | - | - | 46.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140032601 HARTING | 18 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Polycarbonate | - | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® C | - | yes | Active | 1 (Unlimited) | - | - | Module | 3 | - | - | Gray | 1 | Male | - | - | 690V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | - | 40A | - | - | Silver | Screw | 690V | - | - | - | - | - | - | - | - | - | 300μOhm | - | 10MOhm | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09120073101 HARTING | 13 |
| - | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | - | Han® Q | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7 | - | - | Gray | 3 | Female | - | - | 400V | NO | NO | NO | - | Han® DD | - | GENERAL PURPOSE | - | - | Straight | 40.1mm | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 10A | - | 3A | - | - | - | - | - | 21mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200042611 HARTING | 103 |
| - | 4 Weeks | - | Panel | - | - | 5 | - | Polycarbonate | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+Ground | - | - | Gray | 2 | Male | - | - | 575mV | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 27.7mm | - | 10A | - | - | Silver | Screw | 250V | - | - | - | - | - | - | 600V | 230V | - | 2MOhm | - | 10GOhm | - | - | 10A | - | 14 AWG | 18 AWG | - | 14 AWG | 4 | - | - | - | 10A | - | 3A | - | - | - | 1.5kV | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP44, IP65 | ||
![]() 09320323101 HARTING | 7 |
| - | 4 Weeks | Silver | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 32+Ground | - | - | Gray | 4 | Female | - | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 36.2mm | - | 16A | - | - | - | Crimp | 500V | - | - | 32 | - | - | - | - | 500V | - | - | - | 1.01kOhm | - | - | 16A | - | 12 AWG | 20 AWG | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09160723101 HARTING | 35 |
| - | 4 Weeks | Silver | - | CABLE | - | 72 | - | - | Polycarbonate (PC) | - | - | M3 | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~125°C | Bulk | - | Han® DD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 72+Ground | - | - | Gray | 6 | Female | ROHS COMPLIANT | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 72 | Straight | 36.1mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | - | 1.339 inch | - | - | - | 250V | - | 3MOhm | - | 10GOhm | PLUG | - | 10A | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | - | - | - | - | 10A | - | 16B | - | - | - | 2kV | - | 84.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09320183001 HARTING | 7 |
| - | 4 Weeks | Silver | - | - | - | 18 | - | - | Polycarbonate (PC) | - | - | - | - | - | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 18+Ground | - | - | Gray | 4 | Male | - | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 33.3mm | - | 16A | - | - | - | Crimp | 500V | - | - | - | - | - | - | - | 500V | - | - | - | 1.01kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | 57mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09320463101 HARTING | 43 |
| - | 4 Weeks | Silver | - | CABLE | - | - | - | - | Polycarbonate (PC) | - | - | DETENT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 46+Ground | - | - | Gray | 4 | Female | ROHS COMPL. & M3X10 SCREWS | 8536.69.80.00 | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | - | Straight | 36.2mm | - | 16A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | - | 46 | 1.339 inch | - | - | - | 500V | - | 1mOhm | - | 1.01kOhm | PLUG | - | 16A | 6000VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | 24B | - | - | - | - | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200102612 HARTING | 11 |
| - | 4 Weeks | - | Panel | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 10+Ground | - | - | Gray | 2 | Male | - | 8536.69.40.30 | 230V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | 16A | 10 | Straight | 33mm | - | 10A | ONE | UL, CSA | Silver | Screw | 250V | COMMERCIAL | - | - | 0.898 inch | - | - | - | 230V | RND PIN-SKT | - | - | - | RECEPTACLE | - | 16A | - | 14 AWG | 18 AWG | 500 Cycles | 14 AWG | 10 | - | - | - | 10A | - | - | - | - | - | - | - | 56mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09330062702 HARTING | 34 |
| - | 4 Weeks | Gold | - | - | - | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | - | - | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 6+Ground | - | - | Gray | 2 | Female | - | - | 500V | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | 35.5mm | - | 16A | - | - | - | Crimp | 380V | - | - | - | - | - | - | - | 380V | - | - | - | - | - | - | 16A | - | - | - | - | - | 6 | - | - | - | 16A | - | 6B | - | - | - | - | - | 51mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 1648090 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | - | - | - | - | 16 | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 16+Ground | - | - | - | - | Female | - | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1686876 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | Bulk | 2010 | HEAVYCON® K4/2 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+2+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1108762-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | Silver | Cable | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | POLYCARBONATE | - | - | Box | 2011 | - | - | - | - | - | Crimp | - | Pin | - | 125°C | -40°C | - | - | Female | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | Straight | 41.3mm | unknown | - | - | - | - | - | - | - | - | 42 | - | - | NO | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | 83.5mm | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 1023270000 Weidmüller | 45 |
| - | 12 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 400V | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | CSA, VDE, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 37.8mm | 64mm | 34mm | - | - | - | RoHS Compliant | UL94 V-0 | - | - |