- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Backshell Type | Wire Gauge | Body/Shell Style | Coupling Type | Contact Finish Termination | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1687435 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® BB10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 10 | - | Female | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1647446 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B16 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 16+Ground | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1648209 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | 10 | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B10 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Insert | 10+Ground | - | Female | - | 8536.69.40.30 | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 13A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1773417 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | 2 | - | Polyamide (PA), Nylon | 75.100013g | SILVER | COPPER ALLOY | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® HV10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 10+2+Ground | - | Male | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | SILVER | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1678583 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polycarbonate (PC) | 40.899999g | NOT SPECIFIED | COPPER ALLOY | 42V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | Male | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1773310 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 690V | -40°C~125°C | Bulk | 2011 | HEAVYCON® HV3 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 3+2+Ground | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | unknown | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | HV3 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09142203013 HARTING | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1876040000 Weidmüller | 35 |
| - | 12 Weeks | - | - | CABLE | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Rockstar® HA | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | Female | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | 16 | - | - | 16A | - | Crimp | CSA | 94V-0 | NO | - | - | - | - | - | - | - | - | 7 | - | 31.1mm | 73mm | 23mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1908480000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | Zinc Alloy | - | - | - | - | -40°C~125°C | Bulk | - | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1651280000 Weidmüller | 35 |
| - | 12 Weeks | - | - | - | 108 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Rockstar® HDD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 108+Ground | - | Male | COMPATIBLE CONTACTS: 1651520000; 1651620000 | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | 108 | - | - | 10A | - | Crimp | CSA, UR | 94V-0 | YES | - | - | - | - | - | - | - | - | 8 | - | 35mm | 111mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1226600000 Weidmüller | 22 |
| - | 12 Weeks | - | Panel | - | 24 | GLASS FILLED POLYCARBONATE | Polycarbonate (PC), Glass Filled | - | - | - | 500V | -40°C~125°C | Bulk | - | Rockstar® HE | - | - | Active | Not Applicable | - | EAR99 | Insert without Contacts | 24+Ground | - | Female | - | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | 24 | Straight | - | 16A | - | Crimp | CSA | 94V-0 | NO | - | - | SOCKET | - | - | - | - | - | 8 | - | 33.5mm | 111mm | 34mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09320640001 HARTING | 2869 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1848680000 Weidmüller | In Stock | - | - | 7 Weeks | - | Panel | - | - | - | Polycarbonate (PC), Glass Filled | - | - | Copper Alloy | 500V | -40°C~110°C | Bulk | - | Rockstar® DSTV-HE | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 10+Ground | 2 | Male | - | - | - | - | - | - | - | - | - | - | Straight | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | 12 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | 10 | 4 | UL; VDE | - | - | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1687448 Phoenix Contact | In Stock | - | Datasheet | - | Silver | - | - | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 500V | -40°C~125°C | Bulk | 2011 | HEAVYCON® BB10 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 10 | - | Male | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | unknown | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | B6 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1647475 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Gold, Silver | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 24 | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | unknown | 16A | Gold | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1773323 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 690V | -40°C~125°C | Bulk | 2011 | HEAVYCON® HV3 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Insert | 3+2+Ground | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | unknown | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | HV3 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1678619 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polycarbonate (PC) | 36.300005g | NOT SPECIFIED | COPPER ALLOY | 42V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | - | yes | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | Female | SHIELDED | - | NO | NO | NO | NO | CK 1.6-ED | NO | GENERAL PURPOSE | 4 | - | - | 10A | - | Crimp | - | - | NO | SOLID | - | - | SNAP | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09142203113 HARTING | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09120033014 HARTING | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140044713 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |