- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Empty Shell | Backshell Type | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Connector Support Type | Coupling Type | Number of Ports | Wire/Cable Gauge | Mating Contact Row Spacing | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11051053001 HARTING | 39 |
| Datasheet | 4 Weeks | Silver | - | - | Module | - | Polycarbonate | Polycarbonate (PC) | - | - | NOT SPECIFIED | - | 500V | -40°C~125°C | Bulk | - | Han-Yellock® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 5 | Gray | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09110012652 HARTING | 16 |
| - | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 2kV | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | - | 350A | - | Silver | Screw | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | 75.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1408494 Phoenix Contact | 25 |
| Datasheet | 15 Weeks | - | Cable | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~100°C | Bulk | 2012 | HEAVYCON® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 8+Ground | - | - | Female | - | - | - | - | - | CK 2.5-ED | - | - | 19A | - | Straight | - | 16A | - | Silver | Crimp | - | - | 8 | - | - | - | - | - | 16A | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09330062748 HARTING | 106 |
| - | 5 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Silver | Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | 6B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1417372 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module | 5 | Gray | - | Male | - | - | - | - | - | - | - | - | 19A | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 09200042633 HARTING | 20 |
| - | 4 Weeks | Silver | - | - | - | 4 | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | Insert | 4+Ground | Gray | 2 | Male | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 10A | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1584075 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD72 | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 72 | - | - | Male | 8536.69.40.30 | NO | NO | NO | - | CK 1.6-ED | - | GENERAL PURPOSE | - | - | Straight | 32.5mm | 10A | - | - | Crimp | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | B16 | 84mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09120013091 HARTING | 277 |
| - | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with USB | 4 | Grey | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Crimp | - | - | 2 | - | - | - | 10Ohm | - | - | - | - | 1 | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330064625 HARTING | 19052052 |
| - | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | Gray | 2 | Male | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | - | Silver | Terminal Block, Straight - Screw | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330164739 HARTING | 49 |
| - | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 16+Ground | Gray | - | Female | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 12A | - | - | - | 16A | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1648024 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | - | 6 | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 6+Ground | - | - | Male | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 13A | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6 | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09110012672 HARTING | 22 |
| - | 7 Weeks | - | - | CABLE | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 4000V | -40°C~125°C | Bulk | - | Han® HC | - | yes | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1 | - | - | 650A | - | Silver | Screw | - | - | - | - | NO | SOLID | - | - | - | - | SNAP | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09210152701 HARTING | 24 |
| - | 4 Weeks | - | - | - | - | 15 | - | Polyamide (PA), Nylon | - | - | NOT SPECIFIED | Copper Alloy | 250V | -40°C~125°C | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Insert | 15+Ground | - | - | Female | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 09120012794 HARTING | 2 |
| - | 5 Weeks | - | Through Hole | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han-Brid® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert with USB | 4 | Grey | - | Male | 8536.69.80.00 | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Crimp | - | - | 2 | - | - | - | 10Ohm | - | - | - | - | 1 | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09142083011 HARTING | 9 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | 50V | -40°C~85°C | Bulk | - | Han® GigaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Male | - | - | - | - | - | Han D® HMC | - | - | - | - | - | - | 5A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09330064735 HARTING | 39 |
| - | 4 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | Gray | 2 | Female | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | - | 16A | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09162423101 HARTING | 37 |
| - | 5 Weeks | - | Socket | - | - | 42 | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Han® DD | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 42+Ground | - | 6 | Female | - | - | - | - | - | Han® High Temp | - | - | - | - | - | - | 10A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140052646 HARTING | 52 |
| - | 4 Weeks | Silver | - | - | - | 5 | - | Polycarbonate (PC) | - | - | - | - | 1kV | -40°C~125°C | Bulk | - | Han-Modular® | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Module | 5 (4 + 1 Power) | Gray | - | Male | - | NO | YES | NO | - | Han® | - | GENERAL PURPOSE | - | - | Straight | - | 70A | - | - | Crimp; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5008131000 Molex | 35 |
| Datasheet | 17 Weeks | - | - | CABLE | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | LOCKING | - | - | 250V | -55°C~105°C | Tray | 2007 | Mini-HMC | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10 | White | 2 | Female | 8536.69.40.40 | - | - | - | - | CRC, Mini-HMC | - | - | 2.5A | 10 | - | - | - | UL | - | Crimp | COMMERCIAL | 1.089 inch | - | 0.327 inch | - | - | - | 0.118 inch | - | - | - | - | - | 0.118 inch | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09120043051 HARTING | 62 |
| Datasheet | 7 Weeks | Silver | Cable | - | - | 4 | - | Polycarbonate (PC) | 10.220003g | - | - | - | 830V | -40°C~125°C | Bulk | - | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4+0+Ground | Gray | - | Male | - | - | - | - | - | Han® C | - | - | - | - | Straight | - | 40A | - | - | Crimp | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |