- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Connector Support Type | Size | Length | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010109 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010226 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1572570000 Weidmüller | In Stock | - | - | - | CABLE/PANEL | POLYETHYLENE | - | - | - | POLYCARBONATE | - | 600V | - | Bulk | 2004 | Rockstar® HD | - | Obsolete | Not Applicable | Insert without Contacts | 40 | - | - | Female | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | - | - | 40 | - | - | 7A | - | Crimp | - | 94V-0 | - | YES | - | 6 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0553475215 Molex | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | 300V | -40°C~125°C | Bulk | - | HMC | - | Not For New Designs | 1 (Unlimited) | Insert without Contacts | 52 | Gray | 4 | Female | NO | NO | NO | NO | CRC, Mini-HMC | NO | WATERPROOF | 35A | 4.5mm | 52 | Vertical | - | 10A | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | - | Grey | NO | - | - | 67.6mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936010281 Molex | 36 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | 16B | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936010305 Molex | 35 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | - | Female | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | 24B | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010315 Molex | In Stock | - | Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | unknown | 16A | - | Crimp | - | - | - | - | - | 24B | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936010299 Molex | In Stock | - | Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EST | - | Active | Not Applicable | Insert | 24+Ground | Gray | - | Female | - | - | - | - | - | - | - | 16A | - | - | - | compliant | - | Silver | Screw | - | - | - | - | - | 24B | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010222 Molex | 9 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 6+Ground | Gray | - | Male | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | 6B | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010214 Molex | 19 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 6+Ground | Gray | - | Female | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | 6B | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010265 Molex | 48 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EST | - | Active | Not Applicable | Insert | 16+Ground | Gray | - | Female | - | - | - | - | - | - | - | 16A | - | - | - | compliant | - | Silver | Screw | - | - | - | - | - | 16B | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010275 Molex | 13 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EST | - | Active | Not Applicable | Insert | 16+Ground | Gray | - | Male | - | - | - | - | - | - | - | 16A | - | - | - | compliant | - | Silver | Screw | - | - | - | - | - | 16B | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010271 Molex | In Stock | - | Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | - | Female | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | 16B | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010114 Molex | 9 |
| Datasheet | 30 Weeks | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | -40°C~125°C | Bulk | - | GWconnect S-DD | yes | Active | 1 (Unlimited) | Insert without Contacts | 72+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 16B | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936010448 Molex | 122 |
| Datasheet | 30 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | 400V | -40°C~125°C | Bulk | - | GWconnect S-Q12/0 | - | Active | Not Applicable | Insert without Contacts | 12+Ground | Gray | - | Male | - | - | - | - | - | - | - | 10A | - | - | - | compliant | - | - | Crimp | - | - | - | - | CONNECTOR ACCESSORY | 3A | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010561 Molex | 25 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | 400V | -40°C~125°C | Bulk | - | GWconnect S-M16/20 | - | Active | Not Applicable | Module without Contacts | 20 | Gray | - | Male | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010559 Molex | 9 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | 160V | -40°C~125°C | Bulk | - | GWconnect S-M10/17 | - | Active | Not Applicable | Module without Contacts | 17 | Gray | - | Male | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010560 Molex | 43 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | 400V | -40°C~125°C | Bulk | - | GWconnect S-M16/20 | - | Active | Not Applicable | Module without Contacts | 20 | Gray | - | Female | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0936010532 Molex | In Stock | - | Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~85°C | Bulk | - | GWconnect S-CX/4 | - | Active | Not Applicable | Insert without Contacts | 4+Ground | - | - | Male | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 0936010309 Molex | 38 |
| Datasheet | 33 Weeks | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | 500V | -40°C~125°C | Bulk | - | GWconnect S-EST | - | Active | Not Applicable | Insert | 24+Ground | Gray | - | Male | - | - | - | - | - | - | - | 16A | - | - | - | compliant | - | Silver | Screw | - | - | - | - | - | 24B | - | UL94 V-0 | RoHS Compliant | - | - |