- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Wire Gauge | Connector Support Type | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010084 Molex | 137 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | 50V | -40°C~125°C | Bulk | - | GWconnect S-D | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8 | Gray | - | Male | - | - | - | - | - | - | - | - | - | 10A | - | - | - | compliant | - | - | Crimp | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 3A | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() 0936010081 Molex | 114 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | - | GWconnect S-D | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 8 | Gray | - | Female | - | - | - | - | - | - | - | - | - | 10A | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() 0936010135 Molex | 102 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | - | GWconnect S-A | - | - | Active | Not Applicable | - | - | Insert | 4+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | 10A | - | - | - | compliant | - | Gold | Screw | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 0936010267 Molex | 9 |
| Datasheet | 33 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | - | GWconnect S-E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09140123101XL HARTING | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140063101XL HARTING | 1423 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09120033016 HARTING | 126 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140123001XL HARTING | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1826800000 Weidmüller | 30 |
| - | 6 Weeks | - | Panel | - | 32 | - | - | Polycarbonate (PC), Glass Filled | - | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HEE | - | - | Active | Not Applicable | - | EAR99 | Insert without Contacts | 32+Ground | - | 4 | Female | GLASS FILLED PC, UL 94V-0 | - | - | - | - | - | HE | - | - | - | - | Straight | - | - | 16A | - | Crimp | CSA, cURus | - | - | 12 AWG | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 32 | 6 | - | 4 mm2 | 36mm | 84.5mm | 34mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1132010000 Weidmüller | 16 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | Bulk | 2011 | Rockstar® ConCept | - | yes | Active | 1 (Unlimited) | - | - | Module, RJ45 | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 1A | Gold | IDC | - | - | - | - | - | Round | 26 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | IP20 | ||
![]() 1566400000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | - | - | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1651200000 Weidmüller | 32 |
| - | 12 Weeks | Silver | - | - | 72 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HDD | - | - | Active | Not Applicable | - | - | Insert without Contacts | 72+Ground | - | - | Female | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 72 | - | - | - | 10A | - | Crimp | CSA, UR | 94V-0 | YES | - | - | - | - | - | - | - | - | 6 | - | - | 33mm | 84.5mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1157980000 Weidmüller | 12 |
| - | 6 Weeks | - | - | - | - | - | Polycarbonate | - | - | - | 50V | - | - | - | Rockstar® ConCept | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | 34mm | 22.8mm | - | - | RoHS Compliant | - | - | - | ||
![]() 09140044514 HARTING | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 998854 Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | - | Insert without Contacts | 24 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1024170000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1023410000 Weidmüller | 15 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1585362 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 250V | -40°C~125°C | Bulk | - | HEAVYCON® D | - | - | Active | - | - | EAR99 | Insert | 10+Ground | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | D15 | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09200162616 HARTING | 49 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1645969 Phoenix Contact | 37 |
| - | 6 Weeks | Silver | - | Module | - | - | - | Polycarbonate (PC) | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Module without Contacts | 3 | - | - | Male | - | - | NO | NO | NO | - | CK 4.0-ED | - | GENERAL PURPOSE | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 |