- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Wire Gauge | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Fastening Method | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1024180000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650550000 Weidmüller | In Stock | - | - | - | - | - | - | - | POLYETHYLENE | - | - | - | POLYCARBONATE | 600V | - | Bulk | 2004 | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 7 | - | Male | - | - | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | - | 7 | - | 7A | - | Crimp | - | 94V-0 | YES | - | - | - | - | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1650800000 Weidmüller | In Stock | - | - | 3 Weeks | - | - | - | - | POLYETHYLENE | - | - | - | GLASS FILLED POLYETHYLENE | 600V | - | Bulk | - | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 25 | - | Female | STANDARDS: DIN VDE 0627; DIN VDE 0110 | - | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | - | 25 | - | 7A | - | Crimp | - | 94V-0 | YES | - | - | - | - | 5 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1024150000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1566370000 Weidmüller | In Stock | - | - | - | Panel | - | - | - | - | Thermoplastic, Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | MODULAR TERMINAL BLOCK | 16 | 3 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566330000 Weidmüller | In Stock | - | - | - | Panel | - | - | - | - | Thermoplastic, Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | 4 | Female | GLASS FILLED PC, UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 16 | 3 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1875630000 Weidmüller | In Stock | - | - | 10 Weeks | - | CABLE | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | 600V | -40°C~125°C | Bulk | - | Rockstar® HA | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | Male | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | - | 16 | - | 16A | - | Crimp | CSA | - | NO | - | - | - | - | 9 | - | - | - | 29mm | 73mm | 23mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09120043104 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Brid® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09140023041XL HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140023141XL HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09120062696 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Brid® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1566740000 Weidmüller | In Stock | - | - | - | - | PANEL | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24+Ground | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | MODULAR TERMINAL BLOCK | 24 | 4 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 11261000 LAPP | 130 |
| - | 11 Weeks | - | - | 600 | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | - | EPIC® HD | - | Active | 1 (Unlimited) | - | - | Insert | 25+Ground | - | Female | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Silver | Crimp | - | - | - | - | - | - | - | HA16 | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1566450000 Weidmüller | In Stock | - | - | - | Panel | - | - | - | - | Thermoplastic, Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | 16 AWG | - | MODULAR TERMINAL BLOCK | 16 | 3 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862000000 Weidmüller | In Stock | - | Datasheet | - | - | - | Module | - | - | - | - | - | - | 1000V | - | Bulk | 2006 | Rockstar® ConCept | - | Obsolete | Not Applicable | - | - | Module without Contacts | 3 | 2 | Male | - | - | - | - | - | - | ConCept C-M3 | - | - | - | - | Straight | 57A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1678981 Phoenix Contact | In Stock | - | - | - | - | G RAIL | - | - | - | - | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | - | HEAVYCON® B24 | yes | Obsolete | 1 (Unlimited) | IDC | EAR99 | Insert | 24 | 1 | Male | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - IDC | - | - | - | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 24 | B24 | UL | 1.5 mm2 | SCREW | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09210643143 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09210643120 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1566650000 Weidmüller | In Stock | - | - | - | - | PANEL | - | - | - | Thermoplastic, Glass Filled | - | Copper Alloy | - | 600V | -40°C~125°C | Bulk | 2012 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16+Ground | 4 | Female | GLASS FILLED PC, UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 16 | 3 | UL; CSA | 1.5 mm2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1572520000 Weidmüller | In Stock | - | - | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | GLASS FILLED POLYETHYLENE | 600V | - | Bulk | - | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 16 | - | Male | - | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 16 | - | 7A | - | Crimp | - | 94V-0 | YES | - | - | - | - | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |