- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Termination Style | UL Flammability Code | Empty Shell | Wire Gauge | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1664806666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1745836666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1745806666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1211506666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1601746666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650576666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650656666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1651156666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1745776666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1745786666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1566680000 Weidmüller | In Stock | - | - | - | PANEL | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | 16 AWG | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1650630000 Weidmüller | In Stock | - | - | - | CABLE/PANEL | 15 | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | POLYCARBONATE | 600V | - | Bulk | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 15+Ground | - | Male | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 15 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 2 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1650790000 Weidmüller | In Stock | - | - | - | - | - | POLYETHYLENE | - | - | - | GLASS FILLED POLYETHYLENE | 600V | - | Bulk | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 25 | - | Male | STANDARDS: DIN VDE 0627; DIN VDE 0110 | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | - | 25 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 5 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1650640000 Weidmüller | In Stock | - | - | - | CABLE/PANEL | 15 | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | POLYCARBONATE | 600V | - | Bulk | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 15+Ground | - | Female | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 15 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 2 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0936010272 Molex | 35 |
| Datasheet | 15 Weeks | - | - | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | Gray | Female | - | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | 16B | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010262 Molex | 43 |
| Datasheet | 15 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | Gray | Male | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Push In | - | - | - | - | - | 16B | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010311 Molex | 35 |
| Datasheet | 19 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | Gray | Male | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Screw | - | - | - | - | - | 24B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936010301 Molex | 43 |
| Datasheet | 19 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | Gray | Female | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | - | - | - | 24B | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0936010292 Molex | 43 |
| Datasheet | 19 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | GWconnect S-EP | - | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | Gray | Female | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | 24B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936010328 Molex | 43 |
| Datasheet | 13 Weeks | - | - | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24+Ground | Gray | Female | - | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | 24B | - | - | UL94 V-0 | ROHS3 Compliant | - | - |