- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Gender | Contact Type | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010322 Molex | 38 |
| Datasheet | 13 Weeks | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | Insert without Contacts | 32+Ground | Gray | Male | - | 16A | - | - | - | Crimp | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1636402 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | - | - | - | Bulk | HEAVYCON® K6/6 | - | Active | - | Insert | 6+6+Ground | - | Female | - | - | - | - | - | Screw | - | - | RoHS Compliant | - | ||
![]() 09330162610 HARTING | 47 |
| Datasheet | 7 Weeks | 16 | - | - | - | - | Bulk | Han® E | - | Active | 1 (Unlimited) | Insert without Contacts | 6+Ground | - | Male | - | - | - | - | - | Crimp | - | - | ROHS3 Compliant | - | ||
![]() 09330102656 HARTING | 9 |
| Datasheet | 7 Weeks | - | - | - | - | - | Bulk | Han® ES | - | Active | 1 (Unlimited) | Insert | 10 | - | Male | - | - | - | - | - | Push In | - | - | ROHS3 Compliant | - | ||
![]() 0936010316 Molex | 43 |
| Datasheet | 19 Weeks | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | Male | - | - | unknown | 16A | - | Crimp | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010256 Molex | 43 |
| Datasheet | 15 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Female | - | - | unknown | 16A | Silver | Tension Clamp | 16B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010258 Molex | 38 |
| Datasheet | 15 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Female | - | - | - | 16A | Silver | Push In | 16B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010306 Molex | 43 |
| Datasheet | 19 Weeks | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | Female | - | - | unknown | 16A | - | Crimp | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010294 Molex | 35 |
| Datasheet | 19 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-ES | yes | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Male | - | - | - | 16A | Silver | Tension Clamp | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010319 Molex | 43 |
| Datasheet | 13 Weeks | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | Insert without Contacts | 32+Ground | Gray | Female | - | 16A | - | - | - | Crimp | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010296 Molex | 43 |
| Datasheet | 19 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Male | - | - | - | 16A | Silver | Push In | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010330 Molex | 43 |
| Datasheet | 13 Weeks | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | Male | - | - | unknown | 16A | - | Crimp | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010220 Molex | 43 |
| Datasheet | 15 Weeks | - | Polycarbonate (PC) | Copper Alloy | 830V | -40°C~125°C | Bulk | GWconnect S-HSB | - | Active | 1 (Unlimited) | Insert | 6+Ground | Gray | Male | - | - | compliant | 35A | Silver | Screw | 16B | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 09380122753 HARTING | 2267 |
| Datasheet | 5 Weeks | 1 | - | - | - | - | Bulk | Han-Com® | - | Active | 1 (Unlimited) | Insert | 6+6+Ground | - | Female | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 44423230 LAPP | 125 |
| - | 11 Weeks | - | Polyamide (PA), Nylon | - | 50V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 8 | - | Female | - | 10A | - | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 44423266 LAPP | 47 |
| - | 11 Weeks | - | Polyamide (PA), Nylon, Glass Filled | - | 250V | -40°C~125°C | Bulk | EPIC® MH | - | Active | 1 (Unlimited) | Module without Contacts | 36 | - | Male | - | 10A | - | - | - | Crimp | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 1424227 Phoenix Contact | 323 |
| - | 4 Weeks | - | Polycarbonate (PC) | Copper Alloy | 400V | -40°C~125°C | Bulk | HEAVYCON® M | - | Active | 1 (Unlimited) | Module | 8 | - | Male | Power | 16A | - | - | Silver | Push In | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 1424226 Phoenix Contact | 124 |
| - | 4 Weeks | - | Polycarbonate (PC) | Copper Alloy | 400V | -40°C~125°C | Bulk | HEAVYCON® M | - | Active | 1 (Unlimited) | Module | 8 | - | Female | Power | 16A | - | - | Silver | Push In | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 44424042 LAPP | 37 |
| - | 11 Weeks | - | Polycarbonate (PC) | Copper Alloy | 830V | -40°C~125°C | Bulk | EPIC® K | - | Active | 1 (Unlimited) | Insert | 4 | - | Female | - | 80A | - | - | Silver | Screw | HB16 | UL94 V-0 | RoHS Compliant | - | ||
![]() 1014422 Phoenix Contact | 85 |
| - | 4 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | HEAVYCON® BB 32 | - | Active | 1 (Unlimited) | Insert | 32+Ground | - | Male | Power | 16A | - | - | Silver | Push In | B16 | UL94 V-0 | RoHS Compliant | - |