- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Cable external diameter | Case | Certificates | Colour | Connector | Connector pinout layout | Connector series | Connector variant | Connector1 | Connectors application | Contact Sizes | Electrical mounting | Gross weight | Insert mounting | IP rating1 | Kind of connector | Locking system | Locking system1 | Manufacturer series | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Wire cross-section | Current rating | Rated voltage | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT071412SNH-K AMPHENOL | In Stock | - | - | gold flash | 12 | - | size 14 | RoHS compliant | - | plug | - | RT360 | - | socket | - | 16 | crimped | 45.7g | - | - | female | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT06128SNH-K AMPHENOL | 71 |
| - | gold flash | 8 | - | size 12 | RoHS compliant | - | plug | - | RT360 | - | - | - | 16 | crimped | 78.7g | - | - | female | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT061619PNH-K AMPHENOL | 71 |
| - | gold flash | 19 | - | size 16 | RoHS compliant | - | plug | - | RT360 | - | - | - | 16 | crimped | 110.2g | - | - | male | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0W0106SNH-K AMPHENOL | In Stock | - | - | gold flash | 6 | - | size 10 | RoHS compliant | - | socket | - | RT360 | - | - | - | 20 | crimped | 17.63g | 77.5x27mm (x2) | - | female | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT07104PNH-K AMPHENOL | In Stock | - | - | gold flash | 4 | - | size 10 | RoHS compliant | - | plug | - | RT360 | - | socket | - | 16 | crimped | 26.2g | 77.5x27mm (x2) | - | male | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT061823SNH-K AMPHENOL | In Stock | - | - | gold flash | 23 | - | size 18 | RoHS compliant | - | plug | - | RT360 | - | - | - | 16 | crimped | 121.29g | - | - | female | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0W01832SNH-K AMPHENOL | In Stock | - | - | gold flash | 32 | - | size 18 | RoHS compliant | - | socket | - | RT360 | - | - | - | 20 | crimped | 50.8g | - | - | female | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W71626SNH-K AMPHENOL | In Stock | - | - | gold flash | 26 | - | size 16 | RoHS compliant | - | plug | - | RT360 | - | socket | - | 20 | crimped | 60.4g | - | - | female | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W6106SNH-K AMPHENOL | 44 |
| - | gold flash | 6 | - | size 10 | RoHS compliant | - | plug | - | RT360 | - | - | - | 20 | crimped | 53.56g | - | - | female | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W71626PNH-K AMPHENOL | In Stock | - | - | gold flash | 26 | - | size 16 | RoHS compliant | - | plug | - | RT360 | - | socket | - | 20 | crimped | 62.2g | - | - | male | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W710-6PNH-K AMPHENOL | In Stock | - | - | gold flash | 6 | - | size 10 | RoHS compliant | - | plug | - | RT360 | - | socket | - | 20 | crimped | 25.14g | 77.5x27mm (x2) | - | male | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W01419SNH-K AMPHENOL | In Stock | - | - | gold flash | 19 | - | size 14 | RoHS compliant | - | socket | - | RT360 | - | - | - | 20 | crimped | 31.66g | - | - | female | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W71210SNH-K AMPHENOL | In Stock | - | - | gold flash | 10 | - | size 12 | RoHS compliant | - | plug | - | RT360 | - | socket | - | 20 | crimped | 38.77g | - | - | female | external bayonet | - | Ecomate RM | for cable | screwed | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT00104PNH-K AMPHENOL | In Stock | - | - | gold flash | 4 | - | size 10 | RoHS compliant | - | socket | - | RT360 | - | - | - | 16 | crimped | 18.03g | 77.5x27mm (x2) | - | male | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.75...1.5mm<sup>2</sup> | 13A | 300V | complete set | IP67 | ||
![]() RT0W61419PNH-K AMPHENOL | In Stock | - | - | gold flash | 19 | - | size 14 | RoHS compliant | - | plug | - | RT360 | - | - | - | 20 | crimped | 84.1g | - | - | male | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W01210SNH-K AMPHENOL | In Stock | - | - | gold flash | 10 | - | size 12 | RoHS compliant | - | socket | - | RT360 | - | - | - | 20 | crimped | 24.8g | - | - | female | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W61210PNH-K AMPHENOL | In Stock | - | - | gold flash | 10 | - | size 12 | RoHS compliant | - | plug | - | RT360 | - | - | - | 20 | crimped | 81.51g | - | - | male | internal bayonet | - | Ecomate RM | for cable | - | straight | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() RT0W01210PNH-K AMPHENOL | In Stock | - | - | gold flash | 10 | - | size 12 | RoHS compliant | - | socket | - | RT360 | - | - | - | 20 | crimped | 27.37g | - | - | male | external bayonet | - | Ecomate RM | flange (4 holes) | for panel mounting | - | circular | 0.35...0.5mm<sup>2</sup> | 7.5A | 150V | complete set | IP67 | ||
![]() C01610F00600010 AMPHENOL | 235 |
| - | - | 7 | 6...12.5mm | - | RoHS compliant | blue | plug | 6+PE | ECOMATE (C016) | w/o contacts | - | 1,6mm contacts | - | - | 42.3g | - | IP67 | female | external thread | threaded joint | eco|mate | for cable | - | angled 90° | circular | - | - | 0.25kV | - | IP65 | ||
![]() C01610C0190002 AMPHENOL | 142 |
| - | - | 20 | - | size 2 | RoHS compliant | black | socket | 19+PE | C16-3 | w/o contacts | - | 1,5mm contacts | - | - | 34.3g | - | - | male | external bayonet | - | - | for panel mounting | - | - | circular | - | - | - | - | - |