- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Backshell Type | Wire Gauge | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09340162601 HARTING | 69 |
| Datasheet | 4 Weeks | - | - | - | 1 | - | - | Polycarbonate (PC) | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+2+Ground | Gray | 2 | Male | - | 8536.69.80.00 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 33.7mm | - | 16A | Silver | Screw | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 24B | - | - | - | 111mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09200162613 HARTING | 4 |
| Datasheet | 4 Weeks | - | - | - | 16 | - | Polycarbonate | Polycarbonate (PC) | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Male | - | 8536.69.40.30 | 250V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 22.8mm | - | 16A | Silver | Screw | - | - | 32 | - | - | - | - | - | 250V | 16A | - | - | - | - | - | - | 10A | - | 32A | - | - | - | 72.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1584729 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | Silver | - | - | 18 | - | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 18 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 18+Ground | - | - | Female | - | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09210072732 HARTING | 4 |
| Datasheet | 4 Weeks | - | - | - | 8 | - | - | Polyamide (PA), Nylon | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® 7D | - | - | Active | 1 (Unlimited) | Wire | - | Insert | 7+Ground | Gray | 3 | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 35.9mm | - | 10A | Silver | Push In with Lock | - | - | 7 | - | - | - | - | - | - | 10A | - | 22 AWG | 16 AWG | - | - | - | - | - | 3A | - | - | - | 21mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1648173 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B10 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 10 | - | - | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 32mm | unknown | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B10 | - | - | - | 64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1584758 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | Silver | - | - | 46 | - | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 46 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 46+Ground | - | - | Female | - | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1607488 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | 600V | -40°C~100°C | Bulk | 2011 | Variocon® TFS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert with Integrated Frame | 3+Ground | - | 1 | Female | UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 55A | Silver | Screw | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | UL | 16 mm2 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1648306 Phoenix Contact | 3 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate (PC), Glass Filled | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 24 | - | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 34.6mm | - | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B24 | - | - | - | 111mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 1584428 Phoenix Contact | 308 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | 250V | -40°C~125°C | Bulk | 2013 | HEAVYCON® D40 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | - | 4 | Female | - | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | Straight | 34.2mm | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | B16 | - | - | - | 83.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1406534 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HS6 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 35A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09332102702 HARTING | 24 |
| Datasheet | 4 Weeks | - | Socket | - | 10 | - | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | - | Han® DDD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | Gray | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | Han E® HMC | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1414358 Phoenix Contact | 4 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 3 | Gray | - | Male | - | - | - | - | - | - | - | CK 4.0-ED | - | - | 42A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1584363 Phoenix Contact | 91 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | - | 50V | -40°C~125°C | Bulk | 2012 | HEAVYCON® D8 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8+Ground | - | 3 | Female | - | - | - | - | - | - | - | CK 1.6-ED | - | - | - | - | Straight | 32mm | not_compliant | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | D8 | - | - | - | 21mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09140013073 HARTING | 49 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Zinc Die Cast | Copper Alloy | - | -40°C~125°C | Bulk | - | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09700202621 HARTING | 30 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Copper Alloy | 50V | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 20 | - | 1 | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | Silver | Solder | 25V | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 16A | - | - | - | - | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 1648270 Phoenix Contact | 16 |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | Polyamide (PA), Nylon | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | Male | - | - | - | NO | NO | NO | - | CK 2.5-ED | - | GENERAL PURPOSE | - | - | Straight | 32mm | - | 13A | - | Crimp | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | B16 | - | - | - | 84mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1207700000 Weidmüller | 175 |
| Datasheet | 6 Weeks | - | Panel | - | - | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | Copper Alloy | - | -40°C~125°C | Bulk | 2007 | Rockstar® HE | - | - | Active | Not Applicable | - | - | Insert | 16+Ground | Grey | 2 | Female | GROUND CONTACT AVAILABLE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | Straight | - | - | 16A | Silver | Screw | 500V | CSA | - | 94V-0 | NO | - | - | SOCKET | - | - | - | - | - | 16 | - | - | - | - | 6 | - | - | 35.2mm | 84.5mm | 34mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09338102602 HARTING | In Stock | - | Datasheet | - | Silver | - | - | 10 | - | - | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~200°C | Bulk | - | Han® E | - | - | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 10+Ground | - | - | Male | - | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09110012752 HARTING | 2326 |
| Datasheet | 3 Weeks | - | - | Axial | - | - | - | Polyamide (PA), Nylon | Copper Alloy | 2kV | -40°C~125°C | Bulk | - | Han® HC | - | yes | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1 | Straight | - | - | 350A | Silver | Screw | - | - | - | - | NO | SOLID | - | - | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09332162602 HARTING | 15 |
| Datasheet | 4 Weeks | - | - | - | 16 | - | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | - | Han® DDD | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | Gray | 2 | Male | - | - | - | - | - | - | - | Han E® HMC | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |


Product
Brand
Articles
Tools