- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Current Rating | Number of Ports | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Wire Cross Section | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1645972 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Silver | - | - | Module | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® M | e4 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Module without Contacts | 3 | - | - | Female | - | - | - | NO | NO | NO | CK 4.0-ED | GENERAL PURPOSE | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1607745 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | PANEL | Module | 3 | - | Polyamide (PA), Nylon | 48.480009g | - | Brass | 600V | -40°C~100°C | Bulk | 2011 | Variocon® AMS | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 3+Ground | - | 1 | - | STANDARD: UL 94V-0; PA | - | - | - | - | - | - | - | - | - | - | unknown | 55A | Silver | Screw | - | - | - | - | 6 AWG | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | UL | 16 mm2 | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1648160 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | Panel | - | - | - | - | Polyamide (PA), Nylon | - | - | COPPER ALLOY | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B6 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 6+Ground | - | - | Female | - | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | 13A | Straight | 34.6mm | unknown | 16A | - | Crimp | - | 6 | - | - | - | - | - | 16A | - | - | - | - | - | - | B6 | - | - | - | 50.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1605608 Phoenix Contact | 46 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 24+Ground | - | 2 | Female | - | - | - | - | - | - | - | - | - | Straight | 37.5mm | - | 10A | Silver | IDC | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | B24 | - | - | - | 111mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1586264 Phoenix Contact | In Stock |
| Datasheet | 14 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® HS2 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 2+Ground | - | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | not_compliant | 28A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1414362 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | 600V | -40°C~125°C | Bulk | 2016 | HEAVYCON® M | - | - | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 4 | Gray | - | Male | - | - | - | - | - | - | - | - | 37A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09330062772 HARTING | 54 |
| Datasheet | 4 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® ESS | - | yes | Active | 1 (Unlimited) | - | Cage Clamp | - | Insert | 6+Ground | Gray | 2 | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140044711 HARTING | 17 |
| Datasheet | 4 Weeks | - | - | - | Module | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~85°C | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | Screw | - | Module without Contacts | 4 | Gray | 2 | Female | - | - | - | NO | NO | NO | Fiber Optic, SC | GENERAL PURPOSE | - | Straight | 34mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1407740 Phoenix Contact | 9 |
| Datasheet | 9 Weeks | - | - | - | - | 2 | - | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HV6 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 6+2+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1648487 Phoenix Contact | 7 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2011 | HEAVYCON® B24 | e4 | yes | Active | 1 (Unlimited) | - | Terminal Block | EAR99 | Insert | 24 | - | - | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 13A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1407745 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | - | - | - | - | 2 | - | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | 2015 | HEAVYCON® HV10 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 10+2+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1584046 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | Panel | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | -40°C~125°C | Bulk | 2011 | HEAVYCON® DD24 | - | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 24 | - | - | Female | - | - | - | NO | NO | NO | CK 1.6-ED | GENERAL PURPOSE | - | Straight | 34.5mm | - | 10A | - | Crimp | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | B6 | - | - | - | 50.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP66 | ||
![]() 09320463111 HARTING | 33 |
| Datasheet | 4 Weeks | - | - | - | - | 46 | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® EE | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 46+Ground | Gray | - | Female | - | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1406537 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | 5 | - | Polyamide (PA), Nylon | - | - | - | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® Q5 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 5+Ground | - | - | Female | - | - | - | NO | NO | NO | CK 2.5-ED | GENERAL PURPOSE | - | - | - | not_compliant | 24A | - | Crimp | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | D7 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1585333 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | HEAVYCON® A16 | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 16+Ground | - | - | Male | - | - | - | - | - | - | - | - | 19A | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D25 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09310062711 HARTING | 49 |
| - | 15 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han® HsB | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 6+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 35A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 35A | - | 32B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140173001 HARTING | 322 |
| - | 4 Weeks | - | - | - | Module | 12 | Polycarbonate | Polycarbonate (PC) | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | - | Han® DDD | - | yes | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 17 | Gray | 3 | Male | - | - | 160V | NO | NO | NO | Han® D | GENERAL PURPOSE | - | Straight | 34mm | - | 10A | - | Crimp | 160V | - | 160V | - | - | 10MOhm | - | 10A | - | - | - | - | - | - | - | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09700062615 HARTING | 63 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | - | -40°C~100°C | Bulk | - | Staf® | - | yes | Active | 1 (Unlimited) | 6 | - | - | Insert | - | Black | 2 | Male | - | - | 60V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 10A | Silver | Solder | 25V | - | - | 2MOhm | - | 10GOhm | - | 10A | 1 | 14 AWG | - | - | 10A | - | 3A | - | - | 1.5kV | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 1417381 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | HEAVYCON® M | - | - | Active | 1 (Unlimited) | - | - | - | Module | 1 | Gray | - | Male | - | - | - | - | - | - | - | - | 146A | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 11051052805 HARTING | 31 |
| Datasheet | 4 Weeks | Silver | Cable | - | Module | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 500V | -40°C~125°C | Bulk | - | Han-Yellock® | - | - | Active | 1 (Unlimited) | - | Crimp | - | Insert, Multiplier | 5 | Red | 1 | Female | - | - | - | - | - | - | - | - | 16A | Straight | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - |


Product
Brand
Articles
Tools