- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Body material | Body coating | Cable external diameter | Case | Certificates | Colour | Conform to the norm | Connector | Connector pinout layout | Connector series | Connector variant | Connectors application | Connectors application1 | Contact size1 | Contact Sizes | Current rating1 | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | IP rating1 | Kind of connector | Kind of package | Locking system | Locking system1 | Manufacturer series | Max. cable diameter | Mechanical mounting | Mechanical mounting1 | Rated voltage1 | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Wire cross-section | Wire cross-section1 | Operating temperature | Current rating | Body plating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06RW15-19PCLC AMPHENOL | In Stock | - | - | gold-plated | 19 | - | cadmium | - | size 15 | - | olive | Commercial Standard | plug | - | Series III TV | w/o contacts | - | - | - | 20 | - | crimped | aluminium alloy | - | 20g | - | - | male | - | internal thread | threaded joint | - | - | for cable | - | - | straight | military | - | - | - | - | - | 7.5A | - | - | - | ||
![]() TV06RW11-35P AMPHENOL | 21 |
| - | gold-plated | 13 | - | cadmium | - | size 13 | - | olive | Commercial Standard | plug | - | Series III TV | with contacts | - | - | - | 22D | - | crimped | aluminium alloy | - | 15g | - | - | male | - | internal thread | threaded joint | - | - | for cable | - | - | straight | military | - | - | - | - | - | 5A | - | - | - | ||
![]() TV06RW15-18S AMPHENOL | In Stock | - | - | gold-plated | 18 | - | cadmium | - | size 15 | - | olive | Commercial Standard | plug | - | Series III TV | with contacts | - | - | - | 20 | - | crimped | aluminium alloy | - | 36g | - | - | female | - | internal thread | threaded joint | - | - | for cable | - | - | straight | military | - | - | - | - | - | 7.5A | - | - | - | ||
![]() C01610F0120042 AMPHENOL | 18 |
| - | - | 13 | - | - | - | size 2 | RoHS compliant | black | - | plug | 12+PE | C16-3 | w/o contacts | 1,6mm contacts | 2,5mm contacts | - | - | - | - | - | - | 86.86g | - | - | female | - | internal bayonet | - | - | - | for cable | - | - | angled 90° | circular | - | - | - | - | - | - | - | 300V | IP65 | ||
![]() 1652520000 HDC 06B TSLU 1PG16G WEIDMÜLLER | In Stock | - | - | - | - | - | - | - | size 3 | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | aluminium alloy | PG16 | 126.9g | 44x27mm | - | - | - | for latch | - | HDC | - | for cable | - | - | angled | - | - | for rectangular connectors | - | - | -40...125°C | - | - | - | - | ||
![]() RT0L-16CG-S1 AMPHENOL | In Stock |
| - | - | - | metal | - | - | size 16 | RoHS compliant | - | - | - | - | RT360 | - | - | - | - | - | - | - | - | - | 70g | - | - | - | - | - | - | Ecomate RM | 14.5mm | - | - | - | straight | - | gland | - | - | - | -40...105°C | - | nickel | - | - | ||
![]() DS3102A 32-6S AMPHENOL | In Stock | - | - | silver plated | 23 (2+3+2+16) | - | zinc | - | size 32 | - | olive | MIL-C-5015 | socket | - | MS/DS | - | - | - | 16 | 4 | 80A | soldering | aluminium alloy | - | 175.41g | - | - | female | - | external thread | threaded joint | - | - | flange (4 holes) | for panel mounting | 700V DC | straight | circular | - | - | 1.3mm<sup>2</sup> | 22mm<sup>2</sup> | -55...125°C | 13A | - | 500V AC | - | ||
![]() 097-3106B-18-8P AMPHENOL | In Stock | - | - | silver plated | 8 (1+7) | - | cadmium | - | size 18 | - | olive | - | plug | - | 97 | - | - | - | 16 | 12 | 23A | soldering | aluminium alloy | - | 59.325g | - | - | male | - | internal thread | threaded joint | - | - | for cable | - | 700V DC | straight | circular | - | - | 0.34...15mm<sup>2</sup> | 2.5...4mm<sup>2</sup> | -55...125°C | 13A | - | 500V AC | - | ||
![]() C01610H0140032 AMPHENOL | 43 |
| - | - | 15 | - | - | - | size 2 | - | black | - | plug | 14+PE | C16-3 | w/o contacts | 1,5mm contacts | 1,6mm contacts | - | - | - | - | - | - | 75.3g | - | IP67 | male | - | external thread | threaded joint | - | - | for cable | - | - | straight | circular | - | - | - | - | - | - | - | 400V | IP65 | ||
![]() EN2P5M26 SWITCHCRAFT | In Stock | - | - | gold-plated | 5 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | soldering | - | - | 7g | - | - | male | - | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 3A | - | 125V | IP68 | ||
![]() EN2C5F26DC SWITCHCRAFT | In Stock | - | - | gold-plated | 5 | - | - | 2.5...5.6mm | - | RoHS compliant | - | - | plug | - | EN2 | - | - | - | - | - | - | soldering | - | - | 5.5g | - | - | female | - | internal bayonet | - | - | - | for cable | - | - | - | circular | - | - | - | - | -40...85°C | 3A | - | 125V | IP68 | ||
![]() EN2P5M26PK SWITCHCRAFT | In Stock | - | - | gold-plated | 5 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | THT | - | - | 7g | - | - | male | separately | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 3A | - | 125V | IP68 | ||
![]() EN2P4M22K SWITCHCRAFT | In Stock | - | - | gold-plated | 4 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | soldering | - | - | 3.855g | - | - | male | separately | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 5A | - | 125V | IP68 | ||
![]() EN2P4M22P SWITCHCRAFT | In Stock | - | - | gold-plated | 4 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | THT | - | - | 4.65g | - | - | male | - | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 5A | - | 125V | IP68 | ||
![]() EN2P6M26 SWITCHCRAFT | In Stock | - | - | gold-plated | 6 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | soldering | - | - | 6.3g | - | - | male | - | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 3A | - | 125V | IP68 | ||
![]() EN2P6M26K SWITCHCRAFT | In Stock | - | - | gold-plated | 6 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | soldering | - | - | 7g | - | - | male | separately | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 3A | - | 125V | IP68 | ||
![]() EN2C3F20G2 SWITCHCRAFT | In Stock | - | - | gold-plated | 3 | - | - | 3.6...4.6mm | - | RoHS compliant | - | - | plug | - | EN2 | - | - | - | - | - | - | soldering | - | - | 7g | - | - | female | - | internal bayonet | - | - | - | for cable | - | - | - | circular | - | - | - | - | -40...85°C | 6.5A | - | 125V | IP68 | ||
![]() EN2P7M26P SWITCHCRAFT | In Stock | - | - | gold-plated | 7 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | THT | - | - | 2.95g | - | - | male | - | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 3A | - | 125V | IP68 | ||
![]() EN2P3M20K SWITCHCRAFT | In Stock | - | - | gold-plated | 3 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | soldering | - | - | 7g | - | - | male | separately | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 6.5A | - | 125V | IP68 | ||
![]() EN2P5M26P SWITCHCRAFT | In Stock | - | - | gold-plated | 5 | - | - | - | - | RoHS compliant | - | - | socket | - | EN2 | - | - | - | - | - | - | THT | - | - | 4.5g | - | - | male | - | external bayonet | - | - | - | for panel mounting | - | - | - | circular | - | - | - | - | - | 3A | - | 125V | IP68 |