- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | Shape | Package Cooled | Material Finish | Package Quantity | Ambient temperature | Base Product Number | Boardlocks | Body Orientation | Brand | Cable Entry Angle | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact insert without contacts | Contact Materials | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Inside Diameter | Manufacturer | Material connector insert | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Contact Rows | Overvoltage category | Package | Pollution degree | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Termination Method | Tradename | Type of electric connection | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | With wire protection | Operating Temperature | Packaging | Series | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Total Number of Contacts | Orientation | Depth | Resistor Type | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Row Spacing | ELV | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Type | Cable Length | Accessory Type | Family | Thread Size | Product Type | Reverse Recovery Time | Diode Configuration | Current Rating (Max) | Resistance Tolerance | Repetitive Peak Reverse Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Mounting Angle | Product Category | Product Length | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEE-032-M TE Connectivity | 4 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2040164201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Cable | 2 | - | - | - | 33.8(mm) | - | - | - | - | - | - | - | - | - | 500V | 500 V | 12 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | - | Rectangular | - | 16 Position + PE | - | - | - | - | - | RCP | - | - | - | 16(POS) | - | - | - | 16A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | - | 16/Contact(A) | - | - | - | - | Inserts | - | - | - | - | 84.5(mm) | - | - | - | - | 34.5(mm) | - | - | - | ||
![]() 2312733-2 TE Connectivity | 541 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | MIL-Spec / MIL-Type | - | - | - | - | - | - | 11A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPF000000000110282 TE Connectivity | In Stock | - | - | Gold | - | - | Nylon | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | DMC-M Series Rack and Panel Connectors | - | - | - | - | .240 in | - | - | - | - | - | 185 °F | - | -40 °F | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | Plug | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0553474065 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 055347 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10012000 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | 52 | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | ||
![]() 19633800 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() 10049000 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 14.59°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | ||
![]() 10195100 Lapp | 42 |
| - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | -40 - 125 | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | No | - | 2.5 | - | - | - | - | V0 | - | - | - | Thermoplastic | Brass | - | Silver | - | - | - | - | - | - | - | III | - | 3 | - | - | 16 | 6 | - | - | - | Screw connection | - | - | - | - | - | - | - | Yes | No | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | ||
![]() 44424031 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | pushPIN™ | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing shape | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() 1116090000 Weidmuller | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 160 V | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | 25 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | Inserts | - | Heavy Duty Power Connectors | - | - | - | - | - | 18.5 | 13.5 | - | - | - | - | ||
![]() 2748310000 Weidmuller | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | 34.2 | - | - | - | - | ||
![]() 2772820000 Weidmuller | 92 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | - | - | - | V0 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | 34 | 14.5 | - | - | - | - | ||
![]() 2466810000 Weidmuller | 67 |
| - | - | Push Pin | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 40 | - | Compliant | - | - | Screw connection | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.0088 mm | 45.0088 mm | - | - | - | - | ||
![]() 1989300000 Weidmuller | 46 |
| - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | Bulk | HDC | - | - | - | Duplex SC | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 3 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 | 12.5 | - | No | - | - | ||
![]() T2196503201-000 TE Connectivity | In Stock | - | - | Silver | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | - | 4 | - | - | Female | - | Female | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | Details | - | - | - | 2.055590 oz | - | - | 4 kV | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | 650 A | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | Inserts | Straight | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-1103417-8 TE Connectivity | 20 | - | - | Silver | - | 16 | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | HTS Series Heavy Duty Rectangular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.8(mm) | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 125 °C | Box | - | - | - | - | - | Female Insert | - | - | - | - | - | - | - | Female | - | - | - | - | Straight | 22.8 mm | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 3000 | Single | - | - | 400 | - | - | - | - | - | 74 mm | - | 73(mm) | - | - | 73 mm | - | 28(mm) | - | - | - | ||
![]() 2-1103100-3 TE Connectivity | In Stock |
| - | - | - | 7 | PC | PC | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Copper | - | 10 | Size 1 Housings | 1 | Male | - | Socket (Female) | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | HTS | - | 0.458562 oz | 250 V | - | 250 V | - | - | - | - | - | - | Box | HDC | - | Crimp | 20.0000 ppm/°C | Socket | Insert | 105 Ohm | 8 | 125 °C | -40 °C | Grey | - | 3 | Male | Power Connectors | 1.0000 W | - | - | - | 34 mm | High Reliability, MIL-PRF-39007 | 10 A | Crimp | 7 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | 1 | - | - | - | Inserts | Straight | Heavy Duty Power Connectors | 6.35 | - | - | - | - | 20.8 mm | - | - | No | Unknown | UL94 V-0 | ||
![]() 2-1103417-3 TE Connectivity | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 5 | Size 5 Housings | 5 | Female | - | Female | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | Details | - | HTS | - | 1.428595 oz | - | - | 250 V | - | - | - | - | - | - | Bulk | HDC | - | - | - | - | - | - | 16 Position + PE | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | 16 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | Inserts | Straight | Heavy Duty Power Connectors | 73 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() T2193502101-000 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Bayonet Locking | - | TE Connectivity | Straight | - | - | - | - | - | - | - | 15 | Printed Circuit Board | - | Plug | - | Plug | - | TE Connectivity | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 250 VDC, 4 /KVAC | 18 AWG | 26 AWG | 26 AWG to 18 AWG | - | - | - | - | HDC | - | - | - | - | - | - | 2 Position | - | - | - | Wire to Wire, Wire to Panel | 2 Row | - | Power Connectors | - | 4.191 mm | - | - | - | - | 350 A | Screw Terminal | - | Pin | Red | 4.19 mm | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | Connectors | Straight | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |